Low Power Methodology Manual: For System-on-Chip Design


Library of Congress Control Number: 2007928355
e-ISBN 978-0-387-71819-4
Printed on acid-free paper.
Copyright 2007 by Synopsys, Inc. & ARM Limited.
All rights reserved.
All rights reserved. This work may not be translated or copied in whole or in part without the written permission of the publisher (Springer Science+Business Media, LLC, 233 Spring Street, New York, NY 10013, USA), except for brief excerpts in connection with reviews or scholarly analysis. Use in connection with any form of information storage and retrieval, electronic adaptation, computer software, or by similar or dissimilar methodology now known or hereafter developed is forbidden. The use in this publication of trade names, trademarks, service marks and similar terms, even if they are not identified as such, is not to be taken as an expression of opinion as to whether or not they are subject to proprietary rights.
9 8 7 6 5 4 3 2
Corrected at second printing, 2008
springer.com
Trademarks
Synopsys and NanoSim are registered trademarks of Synopsys, Inc.
ARM and AMBA are registered trademarks of ARM Limited. ARM926EJ-S, ARM1176JZF-S, AHB and APB are trademarks of ARM Limited. Artisan and Artisan Components are registered trademarks of ARM Physical IP, Inc.
"ARM" is used to represent ARM Holdings plc; its operating company ARM...