Low Power Methodology Manual: For System-on-Chip Design

Chapter 13: Retention Register Design

For those designs that require fast resumption of operation after wakeup, it is necessary to save the current state of a design before going into sleep mode and to restore the state at wakeup. In this chapter, we describe on-chip retention methods, including retention registers and retention techniques for memory.

13.1 Retention Registers

There are a number of different retention register designs. The ones we discuss here are all variations of a standard scan-testable D-type flip-flop. We describe three kings of retention registers:

  • Single Pin Live Slave uses a single save/restore control pin with minimal changes to the flop itself

  • Single Pin Balloon uses a single save/restore control pin but adds a second slave latch for retention

  • Dual Pin Balloon uses separate save and restore control pins and a second slave latch for retention

13.1.1 Single Pin "Live Slave" Retention Registers

The simplest form of retention register is one in which the underlying master-slave latch structure is adapted to provide a low-leakage mode to maintain the state of the slave latch.

Figure 13-1 shows the conceptual adaptation of the rising-edge clocked scan-register design.


Figure 13-1: Retention Register "Live Slave"

The front-end of the register is a multiplexer. When the scan-enable control "SE" is de-asserted it selects the functional data "D" input; when SE is asserted it selects the scan chain serial input "SI." To provide best setup timing behavior this mux and much of the data path use Low-V T transistors indicated in the drawing...
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
Category: Flip-Flops
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.