Low Power Methodology Manual: For System-on-Chip Design
Taking a practical approach, rather than a theoretical approach, this book describes a number of the techniques designers can use to reduce the power consumption of complex SoC designs.
Low Power Methodology Manual: For System-on-Chip Design
By et al.
Glossary
Power Domain
A collection of design elements that share a single primary supply connection and, at least conceptually, share a common power strategy.
Isolation
Isolation is a technique for controlling the behavior of a signal that is driven by a powered down power domain. Isolation consists of driving the signal to a known state - 1, 0, or latching it to a previous value when the power domain is powered down.
Retention
Retention is a technique for retaining the state value of registers in a powered down power domain.
Isolation Cells
Cells (gates) that perform the isolation function in a design. Also knows as clamp cells or clamps.
Level Shifters
Cells (typically buffers) that translate inputs with one voltage swing to an output with a different voltage swing.
Retention Register
A register than extends the functionality of a normal register (flip-flop) with the ability to retain its memory during power down, assuming an appropriate second (always on) supply as well as save and restore signaling.
Shadow Register
The section of a retention register retains the register state during power down. Also known as a balloon registers (due to the topology of some implementations).
Power Switch
At the RTL and architectural level, a power switch allows the power to a power domain to be switched on or off (also known as power gated).
Switching Network
Physically, the power switch is implemented as a switching network of transistors. Also known as a switching fabric.
Switching Transistor
The individual switching transistor that...
Copyright Synopsys, Inc. & ARM Limited 2007 under license agreement with Books24x7