Digital Signal Processing: Fundamentals and Applications

8.8: Realization Structures of Infinite Impulse Response Filters

8.8 Realization Structures of Infinite Impulse Response Filters

In this section, we will realize the designed IIR filter using direct form I and direct form II. We will then realize a higher-order IIR filter using a cascade form.

8.8.1 Realization of Infinite Impulse Response Filters in Direct-Form I and Direct-Form II

Example 8.21.
  1. Realize the first-order digital highpass Butterworth filter


    using a direct form I.

Solution:

  1. From the transfer function, we can identify


    Applying the direct form I developed in Chapter 6 results in the diagram in Figure 8.37.

    The digital signal processing (DSP) equation for implementation is then given by



Figure 8.37: Realization of IIR filter in Example 8.21 in direct form I.

Program 8.14 lists the MATLAB implementation.

Program 8.14: m-File for Example 8.21.
%Sample MATLAB codesample = 2:2:20;           %Input test arrayx = [0 0];         % Input buffer [x(n) x(n?1)...]y = [0 0];         % Output buffer [y(n)y(n?1)...]b = [0.1936?0.1936];          % Numerator coefficients [b0 b1...]a = [1 0.6128];         % Denominator coefficients [1 a0 a1...]for n = 1:1:length(sample) % Processing loopfor k = 2:?1:2x (k) = x (k?1);         % Shift the input by one sampley (k) = y (k?1);         %...
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
Category: Frequency Converters and Translators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.