Recorder / Totalizer Functions Gas Flow Meters

Last Updated: April 1, 2025

Description

Recorder/Totalizer functions in gas flow meters are designed to totalize the amount of gas that flows through the meter over a specific period. These functions can also include data logging capabilities, allowing for the recording of system or process variables and control commands for later analysis. Some models may feature chart recorders that plot flow history or provide total flow data for a given time unit .

Working Principle

Gas flow meters with recorder/totalizer functions operate by measuring the volume or mass of gas passing through the meter. The totalizer function accumulates this data over time, providing a cumulative total of the gas flow. This is particularly useful for monitoring and managing gas usage, ensuring compliance with regulations, and optimizing processes. The data logging feature allows for detailed analysis of flow patterns and system performance, which can be critical for maintaining efficiency and identifying potential issues .

Applications

Recorder/Totalizer functions in gas flow meters are used in various applications, including environmental monitoring and compliance. For example, they are employed in landfill gas management to provide flow rate and totalized flow data from each gas well, ensuring continuous operation and adherence to greenhouse gas regulations . They are also used in industrial settings for monitoring gas flow in processes that require precise control and documentation, such as in chemical manufacturing or energy production .

Advantages over other Electrical Products

Gas flow meters with recorder/totalizer functions offer several advantages over other electrical products. They provide continuous and accurate monitoring of gas flow, which is essential for applications requiring precise flow control and documentation. The ability to log data and analyze flow patterns can lead to improved process efficiency and reduced operational costs. Additionally, these meters can be programmed to automatically check calibration drift, ensuring long-term accuracy and reliability .

Limitations

One limitation of gas flow meters with recorder/totalizer functions is their dependency on proper calibration and maintenance to ensure accuracy. If not regularly checked, calibration drift can lead to inaccurate measurements, affecting process control and compliance. Additionally, these meters may have higher initial costs compared to simpler flow measurement devices, which can be a consideration for budget-conscious operations .

Considerations

When selecting a gas flow meter with recorder/totalizer functions, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While these meters may have higher upfront costs, their ability to provide detailed flow data and improve process efficiency can offset these expenses over time. Durability and accuracy are also critical considerations, as they directly impact the reliability of the measurements and the overall performance of the system. Regular maintenance and calibration checks are essential to ensure the long-term accuracy and functionality of the meter .

90 Results
Compact Wedge Flowmeter -- WedgeMaster FPD570
from ABB Measurement & Analytics

WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster performs at very low Reynolds Numbers and with short upstream straight pipe lengths. [See More]

  • Features: Recorder / Totalizer Functions
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Pressure Sensing Digital Flowmeter™ with Data Logger
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being used,... [See More]

  • Features: Recorder / Totalizer Functions
  • Process Media Type: Gas
  • Pipe Diameter: 2.00 to 8.00
  • Meter Type: Volumetric Flow Meter
FlatTrak™ 780S-UHP Ultra High Purity In-line Mass Flow Meter with Flow Conduit
from Sierra Instruments, Inc.

Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.38 to 12.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: Insertion
Electromagnetic Flowmeter Processmaster FEP300
from ABB Measurement & Analytics

The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple and clearly... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 1.00 to 16.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Gas Mass Flow Meters - 640S -- SteelMass
from Sierra Instruments, Inc.

Steel-Mass ® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin air flow,... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Portable Ultrasonic Gas Flow Meter -- TransPort PT878GC
from Panametrics

The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Electromagnetic Flowmeter ProcessMaster FEP500
from ABB Measurement & Analytics

The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.10 to 80.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Insertion Gas Mass Flow Meters - QuadraTherm® 640i
from Sierra Instruments, Inc.

QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Ultrasonic In-Line Gas Flow Meter -- DigitalFlow GM868
from Panametrics

The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic meter ensures reliable gas flow that... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 120.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Variable Area Flowmeter VA Master -- FAM540
from ABB Measurement & Analytics

The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many applications even under hardest conditions. Primary instrument designs. – Type FAM541: Standard-line... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 4.00
  • Meter Technology: Variable Area
  • Mounting: In-line
Insertion Thermal Mass Flow Meters For Natural Gas - BoilerTrak™ 620S-BT
from Sierra Instruments, Inc.

Boiler-Trak ™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new regulations for burning... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 3.70 to 24.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Ultrasonic In-Line Gas Flow Meter -- DigitalFlow XGM868i
from Panametrics

The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas flow... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 120.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Insertion Vortex Flow Meters - InnovaMass® 241S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: Insertion
Ultrasonic In-Line Gas Flow Meter -- PanaFlow Z1G / Z2G
from Panametrics

The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and reliable, and available in robust, sleek... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 16.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Mass Flow Meters - SmartTrak® 100-L
from Sierra Instruments, Inc.

Mass Flow Meters. SmartTrak ® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow meters give... [See More]

  • Features: Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.25 to 0.75
  • Meter Technology: Thermal
  • Mounting: In-line
Mass Flow Meters For Air and Gases - FastFlo™ 620S
from Sierra Instruments, Inc.

Fast-Flo ® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale repeatability, highly reliable 200... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 1.00 to 48.00
  • Meter Technology: Thermal
  • Mounting: Insertion
MutiTrak™ 670S Immersible Thermal Flow Meter
from Sierra Instruments, Inc.

Sierra's Multi-Trak ™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion; Programmable (optional feature); Recorder / Totalizer Functions
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Steam Mass Flow Meters - InnovaMass® 240S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Thermal Mass Flow Meters & Controllers for OEM’s -- RedySmart
from Sierra Instruments, Inc.

RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.12 to 0.50
  • Meter Technology: Thermal
  • Mounting: In-line
Thermal Mass Flow Meters - QuadraTherm® 780i
from Sierra Instruments, Inc.

Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 8.00
  • Meter Technology: Thermal
  • Mounting: In-line
Thermal Mass Flow Meters For Compressed Air-780 Series-FlatTrak
from Sierra Instruments, Inc.

Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra ’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 1.00 to 8.00
  • Meter Technology: Thermal
  • Mounting: In-line
Gas Low Flow Meter -- Model 200
from Bionetics

Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a repeatable reading in mass or... [See More]

  • Features: Recorder / Totalizer Functions; Sanitary Applications Rated (optional feature)
  • Pipe Diameter: 0.06 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Flowmeter Control Information System -- FLR D
from OMEGA Engineering, Inc.

Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Piston
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS230
from Siemens Process Instrumentation

The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow measurement, such as hydrocarbon, chemical, water... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 394.00
  • Meter Technology: Ultrasonic
  • End Fittings: In-line Clamp
CORI-FLOW™ Series Mass Flow Meter/Controller -- M55C4/M55C5I
from Bronkhorst USA

General. CORI-FLOW ™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW ™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line
Low Pressure Series Utility Gas Meter -- MF32GD10
from Siargo Ltd.

The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical cost. In... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 1.26
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
300 Vue Series Thermal Mass Flow Meter
from Teledyne Instruments

The 300 Vue is our newest series of digital gas thermal mass flow instruments which provide accurate, fast and convenient gas measurement and control.  The color touchscreen display allows for local adjustments and monitoring of gas flow. Powerful and intuitive menus enable control of the gas flow... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Process Media Type: Gas
  • Meter Technology: Thermal
  • Meter Type: Mass Flow Meter
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Controller -- GIC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
In-line Flow Meter for DN15, DN20 and DN25 -- EE741
from E+E Elektronik

The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
Metal Tube Variable Area Flow Meter, MT3809 Series -- 3809G / 3809G ELF / 3809G TFE Lined / 3810G
from Brooks Instrument

Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]

  • Features: Built-in Alarm Indicator; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Flanged; In-line Threaded
Digital Mass Flow Controller -- DFC26S-VADN5-C5
from Aalborg Instruments

Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]

  • Features: Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
Dual-element Mass Flow meters With Pressure Measurement -- STP102A
from Fluid Components Intl. (FCI)

The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 2.50 to 100.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Target Flow Meters -- DP Series
from Malema Sensors

DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features. Metallic, simple and robust construction. Liquified gas systems. Operates... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 1.50 to 20.00
  • Meter Technology: Target Meter
  • Mounting: In-line
Ultraflow 150
from Teledyne Monitor Labs, Inc.

Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 36.00 to 540.00
  • Meter Technology: Ultrasonic
  • Mounting: Insertion; Non-Invasive
Ultrasonic Gas Flowmeter For Biogas -- OPTISONIC 7300 Biogas
from KROHNE Messtechnik

The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 8.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
RheoVac® -- 950
from Bionetics

Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of dollars over the long haul. RheoVac instruments continuously monitor air in-leakage, exhauster capacity and... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 3.00 to 18.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Multi Parameter Mass Flowmeter -- FMA6600
from OMEGA Engineering, Inc.

bull;. Multi-Drop Capability of Up to 256 Units (for RS-485 Option). •. Stores Calibration Data for Up to 10 Different Gases. •. Supports 10 Different Engineering Units Including User Defined. •. Programmable 12 Digits Totalizer Indicates Total Gas Volume. •. Flow Alarm Limits... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.38
  • End Fittings: Compression
EL-FLOW® Metal Sealed Series Gas Mass Flow Meters & Controllers -- Model F-111CM (1/4" VCR)
from Bronkhorst USA

EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Medium Pressure Series Utility Gas Meter -- MF25FD-1
from Siargo Ltd.

These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.98
  • Meter Technology: MEMS Flow Sensor
  • Mounting: In-line
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Meter -- GIE-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Mass Flow Meter DN15 - DN50 -- EE771
from E+E Elektronik

The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.50 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Digital Mass Flow Meter -- DFM 26
from Aalborg Instruments

The flow rate can be displayed in volumetric flow or. mass flow engineering units for standard or actual. (temperature, pressure) conditions. Flow meters can. be programmed locally by the four button keypad and. LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions... [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
Thermal Dispersion Technology Air/Gas Mass Flow Meter -- ST80
from Fluid Components Intl. (FCI)

ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 2.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Vortex Water Flowmeter -- OPTISWIRL 4200
from KROHNE Messtechnik

The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement of... [See More]

  • Features: Recorder / Totalizer Functions; Sanitary Applications Rated
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Programmable Mass Flowmeter / Totalizer -- FMA-4100 / 4300
from OMEGA Engineering, Inc.

The FMA-4100/4300 Series flow rate can be displayed in 23 different volumetric flow or mass flow engineering units including a user specific selection. Flowmeters can be programmed remotely via RS232 or RS485 (optional). FMA-4100/4300 flowmeters support various functions including, programmable flow... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 0.25
  • End Fittings: Compression
EL-FLOW® Metal Sealed Series Gas Mass Flow Meters & Controllers -- Model F-201CM (1/4' VCR)
from Bronkhorst USA

EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression
EX & IP67/NEMA6 Multigas Digital Gas Mass Flow Meter -- GIM-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Inline Mass Flow Meter DN40 – DN80 -- EE772
from E+E Elektronik

The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 1.50 to 3.00
  • Meter Technology: Thermal
  • Mounting: In-line
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Features: Multi-insertion; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 4.00 to 36.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110C
from Bronkhorst USA

Bronkhorst ® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
Insertion Mass Flow Meter DN50 - DN300 -- EE776
from E+E Elektronik

The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 2.00 to 12.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Vortex In-Line Flowmeter -- VXF-07*-4S6*A
from Aalborg Instruments

Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.75
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-110CP
from Bronkhorst USA

Bronkhorst ® model FG-110CP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111AC
from Bronkhorst USA

Bronkhorst ® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4 …20 ln/min and 2 …100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111B
from Bronkhorst USA

Bronkhorst ® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Prestige Mass Flow Meter -- FG-111BP
from Bronkhorst USA

Bronkhorst ® model FG-111BP High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14 …7 mln/min and 0,4 …20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor... [See More]

  • Features: Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.25
  • Meter Technology: Thermal
  • Mounting: In-line
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-110C
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-112AC
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview,... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-200CV/F-210CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-SS
from Vogtlin Massflow USA

Corrosion resistive Stainless Steel make this Swiss manufactured red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-201CV/F-211CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-203AV/F-213AV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-120M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/4"-Alu
from Vogtlin Massflow USA

Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-220M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded (optional feature)
Multigas Digital Gas Mass Flow Meter -- GSM-1/4"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-221MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: In-line Threaded (optional feature)
Multigas Digital Gas Pressure/mass Flow Controller -- GSP-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-230M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Pressure/mass Flow Controller -- GSP-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 2.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-120MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Pressure/mass Flow Controller -- GSP-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-122MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
Multigas Digital Gas Pressure/mass Flow Controller -- GSP-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 0.03 to 1.00
  • Meter Technology: Thermal
  • Mounting: In-line
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-123MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-230MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
IQ+FLOW Series Mass Flow Meters & Controllers -- Model IQF-200C
from Bronkhorst USA

IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have needed a footprint of 1.5", as for... [See More]

  • Features: Controller; Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers -- Model D-6390
from Bronkhorst USA

MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression; In-line Threaded (optional feature)
MASS-VIEW® Flow Meter Series -- MV-102
from Bronkhorst USA

The new MASS-VIEW ® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW ® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology,... [See More]

  • Features: Recorder / Totalizer Functions
  • Mounting: In-line
  • Meter Technology: Thermal
  • End Fittings: Compression (optional feature); In-line Threaded
miniCORI-FLOW™ Coriolis Mass Flow Meters -- Model M12
from Bronkhorst USA

General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]

  • Features: Controller (optional feature); Recorder / Totalizer Functions
  • Pipe Diameter: 0.00 to 0.50
  • Meter Technology: Coriolis
  • Mounting: In-line