Computer Interface / Networkable Viscometers
from AMETEK Spectro Scientific
Highlights. The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Technology / Test Method: Other; Laser & Transducers
- Kinematic Viscosity Range: 15 to 320
- Industry / Application: Lube Condition Monitoring (Oil Analysis)
from Anton Paar
L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is available in three versions:... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Dynamic Viscosity Range: 1 to 50
from TDCollaborative, LLC
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Technology / Test Method: Vibratory / Oscillating Viscometry
from AMETEK Brookfield
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits. Expanded Ranges. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 1.50E6
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
from Malvern Instruments, Inc.
The Bohlin Visco 88 Viscometer is an easy to use viscometer which provides accurate shear viscosity measurements at single or multiple shear rates. The Visco 88's flexibility and construction make it appropriate for use in a variety of industries and facilitates a wide measuring range: low viscosity... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 5 to 1.00E8
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Pharmaceutical; Plastics; Inks, Drilling Fluids
from Automation Products, Inc.
Dynatrol ® Viscosity Systems provide fast, precise viscosity measurement for use on a wide variety of process industry applications: plastics, chemicals, inks, paper, oils, paints, shampoos, adhesives, coatings, foods, etc. The Dynatrol viscometer utilizes a unique vibratory principle to provide... [See More]
- Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
- Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
- Dynamic Viscosity Range: 1 to 100000
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
from CSC Scientific Company, Inc.
Only viscometer with spindles included: choose between L1-L4 or R2-R7. Unlimited speed choice between 0.3 - 200 rpm. Viscosity measurement range: 15 to 180,000,000 mPa ·s [See More]
- Display & Special Features: PC Interface / Networkable
from CANNON Instrument Company
UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Petroleum; Fleet Maintenance, Condition Monitoring
- Kinematic Viscosity Range: 5 to 50
from KPM Analytics
The Mixolab 2 automated analyzer is used to measure the rheological characteristics of dough during mixing, as well as the quality of starch and protein to enhance the quality of baked goods and for improved manufacturing process control. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Food and Beverage
from Shimadzu Scientific Instruments, Inc.
Features. Easy to Use Interface. The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics. Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
- Industry / Application: Rubber
- Technology / Test Method: Rotational
from Cambridge Viscosity by PAC
When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from Anton Paar
The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex is available in two... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Dynamic Viscosity Range: 1 to 50
from TDCollaborative, LLC
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Technology / Test Method: Vibratory / Oscillating Viscometry
from AMETEK Brookfield
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoise display. Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in accordance with... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
- Accuracy: 1
- Dynamic Viscosity Range: 27 to 5274
- Technology / Test Method: Rotational
from Automation Products, Inc.
Dynatrol ® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections. Integral Temperature Measurement via... [See More]
- Display & Special Features: Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
- Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
- Dynamic Viscosity Range: 1 to 100000
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
from CSC Scientific Company, Inc.
The B-One TOUCH has a 7" touch screen. The B-ONE TOUCH lets you set measuring times for thixotropic products. Includes L1-L4 spindles. [See More]
- Display & Special Features: PC Interface / Networkable
- Technology / Test Method: Vibratory / Oscillating Viscometry
from CANNON Instrument Company
For Apparent Viscosity of Engine Oils from –35 °C to –5 °C. The automated CCS-2100 is a cold-cranking simulator for measuring apparent viscosity of engine oils from –35 °C to –5 °C. Automated sample loading, operation and solvent-free cleaning permit... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Petroleum
- Dynamic Viscosity Range: 900 to 2500
from Cambridge Viscosity by PAC
The Cambridge Viscosity VISCOlab 4000 shares the same sensor as the VISCOlab 450, but with advanced electronics and software that enable significant additional versatility and capabilities. While the VISCOlab 450 is designed for single-range requirements, the VISCOlab 4000 is a small sample... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 10000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Dynamic Viscosity Range: 0.2000 to 30000
from AMETEK Brookfield
The Wells-Brookfield Cone/Plate Viscometer/Rheometer gives researchers a sophisticated instrument for routinely determining absolute viscosity of fluids in small sample volumes. Its cone and plate geometry provides the precision necessary for development of complete rheological data. PRINCIPLE OF... [See More]
- Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
- Accuracy: 1
- Dynamic Viscosity Range: 3 to 2.00E6
- Technology / Test Method: Other; Cone and Plate
from CSC Scientific Company, Inc.
Viscosity measurement range: 3 to 180,000,000 mPa ·s. Includes PT 100 Temperature Sensor. Send results to computer or printer via USB. Control externally with optional VISCO-RM software [See More]
- Display & Special Features: PC Interface / Networkable
from CANNON Instrument Company
For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks. AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71. miniAV ®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Petroleum
- Kinematic Viscosity Range: 0.5000 to 10000
from Cambridge Viscosity by PAC
When you have a process line or simulation system of components that are critical to your operations, you need to know that the viscosity parameters are correct or controlled at all times. You want automated monitoring for continuous, reliable, and accurate measurements, but you also want hands-on... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Dynamic Viscosity Range: 0.2000 to 30000
from CSC Scientific Company, Inc.
Viscosity measurement range: 1 - 540,000,000 mPa ·s. More spindle options are compatible. Save test parameters and data directly on the instrument. Able to connect to temperature control accessories. Optional UD readings with MS-R spindles [See More]
- Display & Special Features: PC Interface / Networkable
from CANNON Instrument Company
CANNON ® CAV ® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Technology / Test Method: Other; SAE J300
- Kinematic Viscosity Range: 0.5000 to 10000
- Industry / Application: Marine; Petroleum; Lube Condition Monitoring (Oil Analysis); Additive Analysis, Base Stock Analysis, Waxes/Paraffin, Glycols/Polyols
from CSC Scientific Company, Inc.
The EMS-1000 Vicsometer provides contact-free measurement. The sample is placed in a disposable tube, and an aluminum sphere - also disposable - is dropped in. Inside the instrument, magnets surrounding the tube create a rotating magnetic field that drives the motion of the sphere within the sample. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Technology / Test Method: Vibratory / Oscillating Viscometry
from CANNON Instrument Company
For Kinematic Viscosity of Transparent and Opaque Liquids. CAV ®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Marine; Petroleum; High Pressure Oil / Fluids; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
- Kinematic Viscosity Range: 0.5000 to 6000