Blue Digital Panel Meters
from Transducer Techniques, LLC
MODEL DPM-2. The voltage-to-frequency microprocessor makes Transducer Technique's 4-digit panel mount meters the ideal solution for meeting the measurement, display and control requirements of noisy industrial applications, OEMs and system designers. Model DPM-2 accepts any full bridge transducer. [See More]
- Display Colors: Blue; Green
- Number Digits: 6.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any 3 parameters.Several... [See More]
- Display Colors: Amber; Blue; Red
- Number Digits: 3.5
- Display Type: Numeric
- Display Technology: LED
from Murata Power Solutions
For more than 40 years, the Murata Power Solutions offering of digital panel meters has been recognized as the industry's most versatile and have been expertly designed for a variety of applications. If a standard product does not meet your requirements, our experienced team of designers can quickly... [See More]
- Display Colors: Aqua; Blue; Green; Red; Yellow
- Character Size: Less Than 0.37 (9.4mm); 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 3.0 to 4.5
from Endress+Hauser, Inc.
The display unit records an analog measuring signal and shows this on the display. The LC display shows the current measured value digitally and as a bargraph with limit value violation signalling. The display unit is looped into the 4 to 20 mA circuit and obtains the required energy from there. [See More]
- Display Colors: Blue
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 5.0
from Sifam Tinsley UK
AP42 from Sifam Tinsley. Meter supply from measurement circuit. Features. • Measurement of basic power quantities: UL-L, UL-N, In, f, P, Q, S, PF, tg, cos Ep+, Ep-, EqL, EqC, THD. • 2 alarm outputs. • Pulse output for active energy. • Interface RS485 Modbus Slave (option). •... [See More]
- Display Colors: Blue
- Number Digits: 12.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Advanced Energy Industries, Inc.
The HV Rack Configurable power system is a fully featured, configurable chassis, enabling end users to select and to specify the UltraVolt high-voltage power supply (HVPS) operating in each channel from UltraVolt's catalog of more than 600 models. This combination provides accurate control and... [See More]
- Display Colors: Blue; Red
- Number Digits: 8.0 to 24.0
- Display Type: Numeric
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored in non-volatile... [See More]
- Display Colors: Blue
- Number Digits: 12.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
You talk, OTEK listens! We were requested to put 3 LPE's in one compact surface mount package with larger digits, like our HI-Q126, so we did it! Now you can have 3 independent and isolated displays, driven from their own current loop (or external power) to concurrently display any 3 parameters. [See More]
- Display Colors: Amber; Blue; Red
- Number Digits: 3.5
- Display Type: Numeric
- Display Technology: LED
from Endress+Hauser, Inc.
The indicator records an analog measuring signal and shows this on the display. The LC display shows the current measured value digitally and as a bargraph with limit value violation signalling. The indicator is looped into the 4 to 20 mA circuit and obtains the required energy from there. [See More]
- Display Colors: Blue
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 14.0
from Sifam Tinsley UK
The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The meter enables the... [See More]
- Display Colors: Blue
- Number Digits: 16.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Hoyt Electrical Instrument Works, Inc.
Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be centralized on a PC or... [See More]
- Display Colors: Blue
- Display Technology: LCD
- Display Type: Alphanumeric
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Frequency