Audible / Visual Alarm Tachometers
from Dart Controls, Inc.
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever... [See More]
- Features: Audible / Visual Alarm; Linear Speed / Length Measurement; Timer
- Accuracy: 0.0100
- Operating Speed: 1 to 125000
- Tachometer Type: Indicator Only
from AI-TEK Instruments, LLC
The TACHTROL 10 computing tachometer is the same as the TACHTROL 30 but excludes the solid state relays, analog output and the utility RS485 function. [See More]
- Features: Application Software (optional feature); Audible / Visual Alarm; Counter/Totalizer (optional feature); Data Logger (optional feature); Timer
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Panel
from OMEGA Engineering, Inc.
The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to maintain... [See More]
- Features: Audible / Visual Alarm; Counter/Totalizer; Timer
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Benchtop
from Monarch Instrument
Features. All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals. ACT-1B Panel Tachometer. Economically priced. 1/8 DIN sized. 5 Digit LED display. 5 to 99,999 RPM range. Universal sensor inputs. [See More]
- Features: Audible / Visual Alarm; Battery Powered
- Accuracy: 1
- Operating Speed: 5 to 99999
- Tachometer Type: Indicator Only
from Fluidwell bv
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages. Robust IP66, IP67 (NEMA4X) field... [See More]
- Features: Audible / Visual Alarm; Battery Powered; Counter/Totalizer
- Form Factor: Panel; Field Mount / Stand Alone
- Tachometer Type: Indicator Only
- Display Type: Digital Numerical Display
from Global Digital Instruments LLC
STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]
- Features: Audible / Visual Alarm; Counter/Totalizer; Timer
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 20000
- Sensor Technology: Contact Type (Roller)