Solid State AC Motor Starters

37 Results
Auxiliary Contact -- 57495742 [GVAN11 from Schneider Electric, Ltd.]
from Radwell International

AUXILIARY CONTACT BLOCK, GV SERIES, 2 CONTACTS, 1NO / 1NC, SOLID STATE, 6 AMP, 690 VAC, SCREW TERMINALS, SIDE MOUNT, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 690
  • Continuous Current: 6
4CR Motor Starting Relay
from Sensata Technologies

The 4CR current type motor starting relay is a compact, high capacity relay, designed for universal application to splitphase and capacitor start, single-phase motors with start-winding currents up to 25 amperes. [See More]

  • Device Technology: Solid State
Contactor -- 100030912 [SS203-1-A1 from Fuji Electric Corp. of America]
from Radwell International

SOLID STATE CONTACTOR, 240VAC, 50/60HZ, 20 AMP MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Continuous Current: 20
5SP Series Refrigeration Motor Starter
from Sensata Technologies

The Sensata SP Refrigeration Package is a compact motor starter and motor protector package. The SP serves as a combination control which: 1. Uses industry leading 4TM motor protector 2. Performs the PTC solid state starter function 3. Replaces the compressor terminal cover 4. Available for both... [See More]

  • Device Technology: Solid State
Contactor -- 1237015 [G3PB-215B-2H-VD-DC12-24 from OMRON Automation and Safety]
from Radwell International

SOLID STATE CONTACTOR, 3 POLE, INPUT 12-24VDC, OUTPUT 200-240VAC, 15AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Number of Poles: 3
8EA Motor Starter
from Sensata Technologies

The Sensata Technologies 8EA motor starter, a low-cost alternative to electro-mechanical relays, performs the PTC (positive temperature coefficient) solid-state starter function. The 8EA is suitable for compressors used in refrigerators, freezers, water coolers, de-humidifiers, vending machines and... [See More]

  • Device Technology: Solid State
Contactor -- 1237036 [G3PB-225B-2H-VD-DC12-24 from OMRON Automation and Safety]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 25AMP, 3 POLE, INPUT 12-24VDC, OUTPUT 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Number of Poles: 3
Contactor -- 126533461 [SR7-A15BB1 from Sprecher + Schuh]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 15AMP, 480VAC MAX, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • AC Motor Phase: Single
Contactor -- 127997663 [SS201H-3Z-D3 from Fuji Electric Corp. of America]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR, SOLID STATE, 20 AMP MAX, 480 VAC, 60 HZ, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 480
  • Continuous Current: 20
  • Control Voltage: 24
Contactor -- 14478887 [CZ50A48VAC10 from Watlow®]
from Radwell International

SOLID STATE POWER CONTACTOR, 50A, 48-530VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
Contactor -- 14487958 [CZ18-A24V-DC10 from Watlow®]
from Radwell International

SOLID STATE CONTACTOR, CZR SERIES, ZERO CROSS, 18 AMP, 24-280 VAC, 4-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 280
  • Continuous Current: 18
  • Control Voltage: 32
Contactor -- 14487998 [CZ24-A48V-DC10 from Watlow®]
from Radwell International

SOLID STATE POWER CONTACTOR, 24A OUTPUT CURRENT, 48 - 530VAC OUTPUT VOLTAGE RANGE, 4 - 32VDC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
Contactor -- 14488016 [CZ34-A24V-AC10 from Watlow®]
from Radwell International

SOLID STATE POWER CONTACTOR,34A OUTPUT CURRENT, 24 - 280VAC OUTPUT VOLTAGE RANGE, 90 - 140VAC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
Contactor -- 169600839 [SS303H-3-D3 from Fuji Electric Corp. of America]
from Radwell International

CONTACTOR, SOLID STATE, 3 POLE, 480 VAC ,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Number of Poles: 3
  • Motor Voltage: 480
Contactor -- 21058612 [156-B20AA1 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR, STANDARD, SOLID STATE, 20AMP, LINE VOLTAGE 24-230VAC, CONTROL VOLTAGE 24-275V AC, 24.48 V DC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • AC Motor Phase: Single
Contactor -- 21058681 [156-B45AB1 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, STANDARD SOLID STATE CONTACTOR, SINGLE PHASE, 45 AMPS, 24-230 VAC LINE VOLTAGE, 5-24 VDC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Continuous Current: 45
  • AC Motor Phase: Single
  • Motor Voltage: 230
Contactor -- 222577878 [SS302-1Z-D2 from Fuji Electric Corp. of America]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 30AMP, 100-240VAC, 3 POLE, 50/60HZ, 12-24VDC COIL RATING, 1NO AUXILIARY CONTACT, HEAT SINK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Number of Poles: 3
Contactor -- 226239537 [G3PB-225B-2-VD DC12-24 from OMRON Automation and Safety]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, G3PB SERIES, 12-24 VDC, 100-240 VAC, 10 MA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Control Voltage: 24
  • Motor Voltage: 240
Contactor -- 226964646 [US-KH70NSTE-DC12-24V from Mitsubishi Electric & Electronics USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, US-K SERIES, 70 AMP, 3 POLE, 200-480 VAC RATED, 12-24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 480
  • Continuous Current: 70
  • Number of Poles: 3
Contactor -- 33995160 [CB11-01240-031-3-00 from Invensys PLC]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR SOLID STATE, 31 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 240
  • Continuous Current: 31
Contactor -- 4360825 [3RF2320-1AA04 from Siemens Analytical Products]
from Radwell International

SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 48-460 VAC, 50/60 HZ, 8 KW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 460
  • Continuous Current: 20
  • Control Voltage: 24
Contactor -- 4362477 [3RF2430-1AC45 from Siemens Analytical Products]
from Radwell International

SOLID STATE CONTACTOR, 3-PHASE, 3 POLE, 30 AMP, 48-600 VAC, 4-30 VDC COIL, 1200 V BLOCKING VOLTAGE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 600
  • Continuous Current: 30
  • Number of Poles: 3
Contactor -- 4362690 [3RF2320-1AA06 from Siemens Analytical Products]
from Radwell International

CONTACTOR, SOLID STATE, SIRIUS 3RF2 SERIES, 1-PHASE, 20 AMP, 48-600 VAC, 24 VDC, SCREW TERMINAL, -25 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 600
  • Continuous Current: 20
  • Control Voltage: 24
Contactor -- 4388768 [3RF2320-1AA02 from Siemens Analytical Products]
from Radwell International

SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 24-230VAC, 1 POLE, DIN RAIL MOUNTED/PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Number of Poles: 1
  • Continuous Current: 20
  • Control Voltage: 24
Contactor -- 49491996 [SS301-3Z-D3 from Fuji Electric Corp. of America]
from Radwell International

SOLID STATE CONTACTOR, PHOTOCOUPLER ISOLATION METHOD, 10 AMP, 100-240 VAC MAIN, 5-24 VDC CONTROL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 240
  • Continuous Current: 10
  • Control Voltage: 24
Contactor -- 53597193 [RN1A48D10U from CARLO GAVAZZI Automation Components]
from Radwell International

DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR CONTACTOR, SOLITRON MINI, SOLID STATE RELAY, 1 POLE, 400/480 VAC OPERATIONAL VOLTAGE, 5-32 VDC CONTROL, 10 AMP AC1, SSR TERMINAL LAYOUT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 480
  • Continuous Current: 10
  • Number of Poles: 1
Contactor -- 57299525 [8501-LSC from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR, SOLID STATE OUTPUT, 132 VAC MAX, RATED:15AMPS, BREAK: 2.5AMPS, CARRY: 1.5AMPS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 132
Contactor -- 6523287 [SS302H-1Z-A1 from Fuji Electric Corp. of America]
from Radwell International

SOLID STATE CONTACTOR, SS SERIES, 30 AMP, 480 VAC, 50/60 HZ, 100-120/200-240 VAC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Solid State
  • Motor Voltage: 240 to 480
  • Continuous Current: 30
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18CUB92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • Device Technology: Solid State
  • NEMA Size: 0
  • Standard Rating: NEMA
  • Continuous Current: 0.7500 to 3.4
CSX Soft Starter -- CSX-007
from AuCom North America Inc.

CSX soft start controllers are a reliable, easy to use soft start solution for your motor. Designed for maximum simplicity, these compact starters provide timed voltage ramp soft start and soft stop, and are perfect for fitting into your existing motor control centre. [See More]

  • Device Technology: Solid State
  • Continuous Current: 18
  • AC Motor Phase: Three
  • Control Voltage: 440
Solid State Reduced Voltage Panels (Soft Start) -- ES43/015TE
from Selectric, Inc.

NEMA 3R enclosure, line magnetic contactor, transition timer [See More]

  • Device Technology: Solid State; Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • NEMA Size: 3
Soft Starters
from Danfoss A/S

A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy, space and costs and increase the lifetime of your system by reducing wear on... [See More]

  • Device Technology: Solid State
  • Motor Voltage: 200 to 690
  • AC Motor Phase: Single; Three
  • Three Phase Power: 0.1340 to 1139
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14BUA32AA
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • Device Technology: Solid State
  • NEMA Size: 00
  • Standard Rating: NEMA
  • Continuous Current: 0.2500 to 1
CSXi Soft Starter -- CSXi-007
from AuCom North America Inc.

CSXi compact soft starters are a comprehensive motor starting and protection solution. These compact, reliable starters provide the latest constant current start technology and robust TVR soft stop, to reduce electrical and mechanical stress on your motor. The CSXi also incorporates essential motor... [See More]

  • Device Technology: Solid State
  • Continuous Current: 18
  • AC Motor Phase: Three
  • Control Voltage: 440
Enclosed Soft Start Packages, wwEPIC General Purpose Solid State Soft Starters -- wwEPICSSRV12-500
from WorldWide Electric Corporation

Service entrance rated. Simple operation / easy to use. NEMA 4 enclosure. Full panel surge protection. Advanced motor protection. Circuit breaker and door operator disconnect (fused disconnect on 20 HP and 25HP). Three wire in, three wire out installation. REMOTE / OFF / ON selector switch for local... [See More]

  • Device Technology: Solid State
  • Overload Protection: Solid State
EMX3 Soft Starter -- EMX3-0023B
from AuCom North America Inc.

The EMX3 introduces a new generation in soft start technology: XLR-8, Adaptive Acceleration Control. XLR-8 has an unprecedented level of control over motor's acceleration and deceleration profiles. Using XLR-8, the soft starter learns the motor's performance during start and stop, then adjusts... [See More]

  • Device Technology: Solid State
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • NEMA Size: 1
MVS Soft Starter -- MVS-0080-V02
from AuCom North America Inc.

MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]

  • Device Technology: Solid State
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • NEMA Size: 1; 2