Reversing AC Motor Starters
from RS Components, Ltd.
Siemens 3RK1308-0DB00-0CP0 DOL Starter [See More]
- Starter Type: Reversing
- AC Motor Phase: Three
from RS Components, Ltd.
Schneider Electric LG8K06M7 DOL Starter [See More]
- Starter Type: Reversing
- Continuous Current: 6
from RS Components, Ltd.
Eaton 118537 XDRP4/I(400V50HZ,440V60HZ) [See More]
- Starter Type: Reversing
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4... [See More]
- Starter Type: Reversing
- IEC Size: A
- AC Motor Phase: Single; Three
- Continuous Current: 7 to 20
from Automation24, Inc.
The SIRIUS motor starter 3RM12021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12021AA14 ideal for systems with many small motors up to 0.75 kW. With a wide setting range of... [See More]
- Starter Type: Reversing
- Motor Voltage: 500
- Continuous Current: 2
- Number of Poles: 3
from O-Z/Gedney
FULL VOLTAGE REVERSING STARTER TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. BOLTED, CLASS I DIV 1... [See More]
- Starter Type: Reversing
- NEMA Size: 4; 7; 9
- AC Motor Phase: Three
- Motor Voltage: 240
from CARLO GAVAZZI Automation Components
REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front dual colour LED, lights green when the motor is running in the forward direction upon application of control voltage to A2-A3... [See More]
- Starter Type: Reversing
- Motor Voltage: 48 to 600
- AC Motor Phase: Three
- Three Phase Power: 2.95 to 4.02
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1... [See More]
- Starter Type: Reversing
- IEC Size: G
- AC Motor Phase: Single; Three
- Continuous Current: 37 to 50
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC H SIZE. 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 220 V 3 PHASE, 15 KW AT 660 V 3 PHASE, 22 KW AT 380/415/440 V 3 PHASE, 30 KW AT 500/550 V 3... [See More]
- Starter Type: Reversing
- IEC Size: H
- AC Motor Phase: Single; Three
- Continuous Current: 44 to 60
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC J SIZE. 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]
- Starter Type: Reversing
- IEC Size: J
- AC Motor Phase: Single; Three
- Continuous Current: 60 to 75
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC K SIZE. 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 18.5 KW AT 220 V 3 PHASE, 22 KW AT 660 V 3 PHASE, 37 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]
- Starter Type: Reversing
- IEC Size: K
- AC Motor Phase: Single; Three
- Continuous Current: 73 to 80
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC L SIZE. 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3... [See More]
- Starter Type: Reversing
- IEC Size: L
- AC Motor Phase: Single; Three
- Continuous Current: 85 to 100
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC M SIZE. 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 30 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 55 KW AT 380/415/440 V 3 PHASE, 75 KW AT 500/550 V... [See More]
- Starter Type: Reversing
- IEC Size: M
- AC Motor Phase: Single; Three
- Continuous Current: 105 to 135
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC N SIZE. 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V... [See More]
- Starter Type: Reversing
- IEC Size: N
- AC Motor Phase: Single; Three
- Continuous Current: 140 to 175
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP... [See More]
- Starter Type: Reversing
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- NEMA Size: 00
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]
- Starter Type: Reversing
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- NEMA Size: 0
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]
- Starter Type: Reversing
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 27
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- Starter Type: Reversing
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- NEMA Size: 2
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT... [See More]
- Starter Type: Reversing
- NEMA Size: 3
- Standard Rating: NEMA
- Continuous Current: 90