Hose (including Duct) Industrial Hose
from NewAge Industries
100% PVC construction. Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking. Lighter than ply-wrapped rubber and other similar hoses. Available in Food and Industrial Grades. Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards. Smooth interior... [See More]
- Product Form: Hose
- O.D.: 1.250
- I.D.: 1.000
- Weight: 0.2
from Boyd
Boyd ’s hoses and hose assemblies are custom designed for a wide variety of applications with varying needs in temperature range performance, chemical exposure resistance, burst & vacuum pressures and other metrics with excellent tooling design and costs as well as quick development... [See More]
- Product Form: Hose
- Application: Agricultural; Automotive
- Material: Elastomers; Nitrile (NBR - Buna-N); Thermoplastics; Metal; Stainless Steel
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 0.5 ft long Nitrile Air Hose with Neoprene Cover is engineered with Male NPT brass connections to allow... [See More]
- Product Form: Hose
- Media: Air
- Material: Elastomers; Neoprene
- Color: Blue
from Kuriyama of America, Inc.
Made in The USA. Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion and tear resistance versus standard PVC hoses. Convoluted Outer Cover - Provides increased hose flexibility. Allows for easier unwinding and winding on hose reels. Easy Slide Helix -... [See More]
- Product Form: Hose
- O.D.: 4.450
- I.D.: 4.000
- Weight: 0.9
from Jergens, Inc.
Jergens High Pressure Flexible Hydraulic Hoses is supplied assembled and to lengths indicated. Lengths are measured from end of coupling to end of coupling. Hose is 3/8" ID and available in 4000 psi or 7000 psi rating. 3/8" female tubing fittings on each end. Note(s): Simple Tools: Adjustable wrench... [See More]
- Product Form: Hose
- Length: 12 in
- Application: Hydraulics
from Clippard
Flexible, durable vinyl plastic hose [See More]
- Product Form: Hose
- O.D.: 0.125
- I.D.: 0.093
- Working Pressure: 0 to 250
from Ellsworth Adhesives
Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long. [See More]
- Product Form: Hose; Assembly
- Application: General Purpose
from NewAge Industries
Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing. Phthalate, DEHP and BPA free. Raw materials meet California Proposition 65. Listed by the National Sanitation Foundation for food equipment materials (NSF-51). Non-toxic raw materials conform to USP Class... [See More]
- Product Form: Hose
- O.D.: 0.315
- I.D.: 0.125
- Working Pressure: 465
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 12 ft long Nylon Air Hose with Neoprene Cover is engineered with Male NPT brass connections to allow air... [See More]
- Product Form: Hose
- Media: Air
- Material: Thermoplastics; Nylon (polyamide)
- Color: Yellow
from Kuriyama of America, Inc.
Made in The USA. "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Beware of imitations! Blue Water ™ truly remains flexible in extreme cold. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover (Sizes 1" - 4") -... [See More]
- Product Form: Hose
- O.D.: 1.790
- I.D.: 1.500
- Weight: 0.5
from Jergens, Inc.
Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required. [See More]
- Product Form: Hose
- Application: Pneumatic
- O.D.: 0.250
from Clippard
Urethane Hose, 1/8" OD-1/16" ID [See More]
- Product Form: Hose
- O.D.: 0.250
- I.D.: 0.125
- Working Pressure: 0 to 105
from Ellsworth Adhesives
Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long. [See More]
- Product Form: Hose; Assembly
- Application: General Purpose
from NewAge Industries
A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to UV, ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]
- Product Form: Hose
- O.D.: 0.500
- I.D.: 0.260
- Weight: 0.1
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 10 ft long Polyurethane Air Hose with Neoprene Cover is engineered with Male NPT Half Rigid/Half Swivel... [See More]
- Product Form: Hose
- Material: Thermoplastics; Polyurethane
- O.D.: 0.375
- Media: Air
from Kuriyama of America, Inc.
Made in The USA. Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or PVC hoses. "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Phthalate Free. [See More]
- Product Form: Hose
- O.D.: 4.590
- I.D.: 4.000
- Weight: 1.0
from Jergens, Inc.
Whenever possible, 3/8" diameter Jergens Steel Tubing should be used for hydraulic lines. Features, Benefits, & Product Specifications: Material: Low Carbon Soft Tube. Wall Thickness: 0.065". Tubing rated at 5000 psi [See More]
- Product Form: Hose
- Application: Hydraulics
- Material: Low Carbon Soft Tube
from Clippard
Polyurethane Ribbon Hose, 1/8" OD-1/16" ID, Multi-Color [See More]
- Product Form: Hose
- O.D.: 0.125
- I.D.: 0.062
- Working Pressure: 0 to 105
from NewAge Industries
Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Odorless, tasteless, and inert. Able to resist extreme temperature variation: -99 °F to 350 °F. Raw materials meet FDA requirements per FDA 21 CFR 177.2600 for use... [See More]
- Product Form: Hose
- O.D.: 0.365
- I.D.: 0.125
- Weight: 0.1
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 10 ft long Polyurethane Air Hose with Neoprene Cover is engineered with Male NPT Half Rigid/Half Swivel... [See More]
- Product Form: Hose
- Material: Thermoplastics; Polyurethane
- O.D.: 0.375
- Media: Air
from Kuriyama of America, Inc.
Made in The USA. Odor-resistant Tube - Special additives help eliminate the build-up of unwanted odors. Convoluted Outer Cover - Provides increased hose flexibility. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than... [See More]
- Product Form: Hose
- O.D.: 1.770
- I.D.: 1.500
- Weight: 0.2
from Clippard
Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color [See More]
- Product Form: Hose
- O.D.: 0.250
- I.D.: 0.125
- Working Pressure: 0 to 105
from NewAge Industries
Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Finished product meets USP Class VI requirements. Raw materials meet FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces. Able to resist extreme... [See More]
- Product Form: Hose
- O.D.: 0.520
- I.D.: 0.250
- Weight: 0.1
from Reid Supply
Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is engineered with Male NPT brass connections to... [See More]
- Product Form: Hose
- Material: Thermoplastics
- O.D.: 0.531
- Media: Air
from Kuriyama of America, Inc.
Made in The USA. Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion and tear resistance versus standard PVC hoses. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover - Provides increased... [See More]
- Product Form: Hose
- O.D.: 4.570
- I.D.: 4.000
- Weight: 1.4
from Clippard
Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black [See More]
- Product Form: Hose
- O.D.: 0.250
- I.D.: 0.125
- Minimum Bend Radius: 0
from NewAge Industries
Platinum cured for the highest degree of purity. Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities. Finished product meets USP Class VI requirements. Raw materials meet FDA requirements per FDA 21 CFR 177.2600 for use with food contact... [See More]
- Product Form: Hose
- O.D.: 0.500
- I.D.: 0.250
- Weight: 0.1
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Product Form: Hose
- Material: Thermoplastics; Acetal
- I.D.: 0.250
- Media: Coolant / Refrigerant
from Kuriyama of America, Inc.
Made in The USA. Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application. Commonly... [See More]
- Product Form: Hose
- O.D.: 1.904
- I.D.: 1.500
- Weight: 0.4
from Clippard
Vinyl Hose [See More]
- Product Form: Hose
- O.D.: 0.250
- I.D.: 0.062
- Working Pressure: 0 to 105
from NewAge Industries
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Offers much greater pressure capability than unreinforced polyurethane tubing. Made from non-toxic raw ingredients conforming to FDA standards. Raw materials are listed by the National Sanitation... [See More]
- Product Form: Hose
- O.D.: 0.470
- I.D.: 0.250
- Weight: 0.1
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Product Form: Hose
- Material: Thermoplastics; Acetal
- I.D.: 0.250
- Media: Coolant / Refrigerant
from Kuriyama of America, Inc.
Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT. TF2MT - Double wire braid. Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance. High pressure service with tight bends with petroleum-based hydraulic fluids, water/glycol, water- and... [See More]
- Product Form: Hose
- O.D.: 0.510
- I.D.: 0.250
- Weight: 0.2
from NewAge Industries
Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in./Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]
- Product Form: Hose
- O.D.: 0.453
- I.D.: 0.250
- Weight: 0.1
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Product Form: Hose
- Material: Thermoplastics; Acetal
- I.D.: 0.500
- Media: Coolant / Refrigerant
from Kuriyama of America, Inc.
Double compact wire braid hydraulic hose - TF2LT. High pressure service hose with tight bending radius for low temperature applications with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant hydraulic fluids, hot oil, grease, lubricants, crude oil, fuel oils, air and water. [See More]
- Product Form: Hose
- O.D.: 0.510
- I.D.: 0.250
- Weight: 0.2
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Product Form: Hose
- Material: Thermoplastics; Acetal
- I.D.: 0.250
- Media: Coolant / Refrigerant
from Kuriyama of America, Inc.
Single wire braid high temperature hydraulic hose (Up to 300 ºF.) - T1SNTT. T1SNTT - Single wire braid. Meets or exceeds SAE 100 R1AT - EN 853 1SN. Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also... [See More]
- Product Form: Hose
- O.D.: 1.990
- I.D.: 1.500
- Weight: 1.0
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Product Form: Hose
- Material: Thermoplastics; Acetal
- I.D.: 0.250
- Media: Coolant / Refrigerant
from Kuriyama of America, Inc.
Double wire braid high temperature hydraulic hose (Up to 300 ºF.) - T2SNTT. T2SNTT - Double wire braid. Meets or exceeds the requirement of SAE J517 100R2 Type AT - EN 853 2SN. Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance... [See More]
- Product Form: Hose
- O.D.: 2.150
- I.D.: 1.500
- Weight: 1.6
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Product Form: Hose
- Application: Food / Beverage; Medical / Pharmaceutical
from Kuriyama of America, Inc.
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture. Construction. Contractor. Industrial. Rental [See More]
- Product Form: Hose; Assembly
- Temperature Range: 150
- Working Pressure: 140
- Material: Thermoplastics; Vinyl (PVC)
from Reid Supply
Vacuum Ejectors are an uncomplicated alternative to vacuum pumps in lifting operations. These ejectors have a solid resin nozzle and body making them lightweight and compact for close mounting. . LP-81201 Manufacturer Part Number: 81201 [See More]
- Product Form: Hose
- Material: Thermoplastics; Acetal
- I.D.: 2.500
- Application: Suction / Vacuum
from Kuriyama of America, Inc.
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture. Construction. Contractor. Industrial. Rental [See More]
- Product Form: Hose; Assembly
- Temperature Range: 150
- Working Pressure: 70
- Material: Thermoplastics; Vinyl (PVC)
from Techcon
Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black... [See More]
- Product Form: Hose
- O.D.: 0.375
- I.D.: 0.250
- Burst Pressure: ? to 100
from GIMATIC S.r.l.
Polyurethane hose for compressed air suitable for use with. push-in fittings. [See More]
- Product Form: Hose
- O.D.: 0.157 to 0.315
- I.D.: 0.098 to 0.236
- Weight: 0.0 to 0.0
from National Bulk Equipment, Inc.
NBE PVC hose can be ordered for a wide range of applications and performance levels including light, medium, or heavy duty service ratings. [See More]
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.000 to 8.000
- Application: Food / Beverage
from Carr Lane Manufacturing Co.
This exclusive small-diameter high-pressure hydraulic hose is especially designed for workholding applications. Can be used for flexible connections, or for rigid connections as an alternative to tubing. Easy to fit into tight spots, with a 1-5/8" minimum bend radius. Braided steel covering protects... [See More]
- Product Form: Hose; Assembly (optional feature)
- Minimum Bend Radius: 2
- I.D.: 0.156
- Working Pressure: 7500
from Eaton Hydraulics Group
Eaton Synflex ® and Eaton Arrow Flo-Guard ® hose and tubing products lead the beverage dispensing industry by eliminating external contamination, maintaining flavor integrity, aiding in fast flavor changeover and being impervious to gas permeation. Whether for frozen, hot, carbonated,... [See More]
- Product Form: Hose
- Application: Food / Beverage
- Media: Air (optional feature)
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Product Form: Hose
- Application: General Purpose
- Media: Water
- Color: Black or Blue
from Aero Rubber Company, Inc.
When off-the-shelf rubber hose or sleeves will not meet the requirements of your project, you should select a manufacturer that has extensive experience in producing custom rubber hose products for a variety of industries. At Aero Rubber, we know that our customers require reliability, while working... [See More]
- Product Form: Hose
- Application: General Purpose
- Material: Elastomers
from P.B.A. Industrial Supplies Ltd.
Yellow cut and abrasion resistant rubber cover with oil mist resistant synthetic rubber tube. [See More]
- Product Form: Hose
- Working Pressure: 250 to 300
- I.D.: 0.500 to 4.000
- Media: Air
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer... [See More]
- Product Form: Hose
- Temperature Range: 14 to 176
- Working Pressure: 116
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 2
- O.D.: 0.394
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
Lightweight, very flexible, excellent chemical resistance. Excellent compressibility and good flex fatigue resistance. Temp range: -40F to 225F. For heater, defroster and air conditioning hose. Polypropylene reinforced with a polypropylene rod helix. Can be molded or squeezed into tight space. [See More]
- Product Form: Hose
- Material: Thermoplastics; Polypropylene
- I.D.: 6.000
from Hosco Finishing System Components
Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two component... [See More]
- Product Form: Hose
- O.D.: 0.350
- I.D.: 0.250
- Working Pressure: 200
from Restek
Flexible Stainless Steel Hose. Available in 18" and 36" lengths [See More]
- Product Form: Hose
- Media: Air
- Material: Metal; Stainless Steel
- Application: General Purpose; Pneumatic
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Zinko Hydraulic Jack
Hose 1.5 Foot Length Hydraulic Hose with 3/8. Hose 1.5 Foot Length Hydraulic Hose with 3/8. Fits all Zinko 3/8" Couplers [See More]
- Product Form: Hose
- Application: Hydraulics
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Product Form: Hose
- Media: Air
- Material: Elastomers; Ethylene Propylene; Nitrile (NBR - Buna-N); Thermoplastics; Vinyl (PVC)
- Application: General Purpose
from Morris Coupling Company
Two types of material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying of applications. Available in: Sizes range from 1-1/2" to 6" I.D. MORR-LITE ™ – economical food-grade polyurethane hose. MORR-LITE ™W... [See More]
- Product Form: Hose
- Weight: 0.2
- I.D.: 1.500 to 6.000
- Minimum Bend Radius: 2 to 6
from DME Company
Series 1180 is ideally suited for the transfer of pellets, granules and other abrasive materials. This hose features a heavy wall tube made of urethane, a resilient material known for its abrasion resistance and long term performance under demanding conditions. A rigid PVC helix provides... [See More]
- Product Form: Hose
- Media: Air
- Specialized Construction: Corrugated
- Application: General Purpose; Other ; Plastic Molding Equipment Applications
from American BOA, Inc.
American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications. [See More]
- Product Form: Hose
- O.D.: 0.340 to 0.400
- I.D.: 0.188
- Weight: 0.1 to 0.1
from Viair Corporation
1/4 " M -1/4 " M Swivel PTFE Lined With Check Valve (20 " Length) [See More]
- Product Form: Hose
- Material: Teflon
from Novaflex Group
AF Liner. Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge... [See More]
- Product Form: Hose
- Media: Solids
- Specialized Construction: Wire
- Application: Suction / Vacuum
from CEJN Industrial Corporation
CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well as high tensile... [See More]
- Product Form: Hose
- O.D.: 0.394 to 0.630
- I.D.: 0.256 to 0.433
- Working Pressure: 174 to 203
from Flexaust
bull; 100% rigid self-supporting PVC material with a ribbon-lock construction. • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical resistant. • May be shaped & reshaped & spliced together without special tools. [See More]
- Product Form: Hose
- Weight: 1.8
- I.D.: 10.000
- Minimum Bend Radius: 10
from Advanced Technology Products
Any combination of ATPs polyurethane fractional and metric size tubing in any color combination can be bonded together and manufactured into a spiral hose. ATP does not charge set-up or tooling fees and there is no minimum order quantity. Pricing is quantity sensitive the more you order, the more... [See More]
- Product Form: Hose
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
from Hose-Man, Inc.
Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and... [See More]
- Product Form: Hose
- O.D.: 1.090
- I.D.: 0.625
- Minimum Bend Radius: 8
from RYCO Hydraulics, Inc.
Type Approvals: Technical Specifications: Recommended For. Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/ petrol or air. Construction. TUBE: Black, oil... [See More]
- Product Form: Hose
- Application: Hydraulics
- Material: Synthetic Rubber
from Piranha Hose Products, Inc.
Piranha ® Black Slither ® Cover Jetting/Lateral Line Hoses are designed with an ultra slippery cover which allows the hose to maneuver around and through difficult sewer bends. Hoses are available in any length, standard male x male fittings; male swivel and female are available. Temperature... [See More]
- Product Form: Hose
- O.D.: 0.800
- I.D.: 0.500
- Weight: 0.1
from Staubli Corporation
With a dual action design, the Helicol-Combi combines the function of balancing and supplying compressed air in a single one-piece vertical unit. For applications requiring sudden rapid extension, the Helicol-Combi is fitted with a stroke limiter ensuring safe and reliable operation. [See More]
- Product Form: Hose; Assembly (optional feature)
- Temperature Range: -4 to 176
- Working Pressure: 145
- Material: Thermoplastics; Nylon (polyamide)
from Invotec Solutions Ltd.
An advanced EPDM rubber hose to 140 °C temperature rating. Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is... [See More]
- Product Form: Hose
- Material: Elastomers; Ethylene Propylene
- Temperature Range: -4 to 284
- Features: Anti-static
from National Bulk Equipment, Inc.
NBE silicone hose is a 2-ply wire helix design with filament fiberglass cord ideal for extreme temperature applications from -65 °F to +600 °F. NBE silicone hose I.D. ranges from 1 to 12 inches; and is available in standard length of 12 feet. [See More]
- Product Form: Hose
- Temperature Range: -65 to 600
- I.D.: 0.750 to 6.000
- Material: Fluoropolymers / Silicone; Silicone
from Carr Lane Manufacturing Co.
Heavy-Duty Hose is ideal for long, flexible hydraulic connections, such as the line from a power source to a fixture. This high-pressure hose is reinforced with four plies of high-tensile wire for remarkably little expansion under pressure (fluid required due to expansion is only .066 cu.in. per... [See More]
- Product Form: Hose; Assembly (optional feature)
- Minimum Bend Radius: 5
- I.D.: 0.250
- Working Pressure: 7500
from Eaton Hydraulics Group
Demanding applications like industrial and stationary, and on- and off-highway mobile equipment require sturdy, high-pressure hoses to get the job done. Eaton spiral 4- and 6-wire hoses are the perfect solutions for maximum durability and long-lasting performance under even the toughest conditions. [See More]
- Product Form: Hose
- Application: Hydraulics
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Product Form: Hose
- Media: Water
- Specialized Construction: Corrugated
- Application: General Purpose
from P.B.A. Industrial Supplies Ltd.
Smooth Yellow cut and abrasion resistant rubber cover with oil mist resistant synthetic rubber tube. [See More]
- Product Form: Hose
- Working Pressure: 300
- I.D.: 0.750
- Media: Air
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer... [See More]
- Product Form: Hose
- Temperature Range: 14 to 194
- Working Pressure: 116
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 2
- O.D.: 0.394
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The... [See More]
- Product Form: Hose
- Application: General Purpose
- I.D.: 8.000
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Zinko Hydraulic Jack
Hose 6 Foot Length Hydraulic Hose with 3/8. 6' Hose with 3/8. Fits all Zinko 3/8" Couplers [See More]
- Product Form: Hose
- Application: Hydraulics
from IBT Industrial Solutions
We maintain a vast inventory of hydraulic hose and fittings products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hydraulic hose assemblies to your exact specifications. IBT represents the leading manufacturers of hydraulic hose products and... [See More]
- Product Form: Hose
- Application: Hydraulics
from Morris Coupling Company
A general purpose (unlined) or smooth bore (lined) metal flexible hose for dry-bulk material handling for pneumatic and vacuum systems. Flexible metal hose available in stainless, carbon or galvanized steel with end fittings assembled to customer specifications. Fabrications available with: Welded,... [See More]
- Product Form: Hose
- Weight: 0.5 to 1.8
- I.D.: 1.500 to 6.000
- Minimum Bend Radius: 6 to 22
from DME Company
APPLICATIONS. Railcar offloading. Pneumatic dry bulk unloading of grains, pellets, powders and dry chemicals. Ideal hose for general bulk unloading applications. Transfer of hot materials (not for hot tar or asphalt). Bulk unloading of highly abrasive materials. Plastic pellet transfer. FEATURES. [See More]
- Product Form: Hose
- Specialized Construction: Corrugated
- Material: Metal
- Media: Chemicals; Solids
from American BOA, Inc.
American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications. [See More]
- Product Form: Hose
- O.D.: 0.386
- I.D.: 0.250
- Weight: 0.1
from Viair Corporation
3/8 " M - 3/8 " M Swivel (24 " Length) [See More]
- Product Form: Hose
- Material: Stainless Steel
from Novaflex Group
Uni-BioFuel 100, a special alternative fuel composite hose designed to handle all grades of Bio-Diesel including 100% B100 neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel composite hoses are built with a specialized combination of high performance films and fabrics designed to handle... [See More]
- Product Form: Hose
- Material: Metal; Carbon / Alloy Steel
- Temperature Range: -40 to 212
- Media: Oil/Fuel
from CEJN Industrial Corporation
CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes... [See More]
- Product Form: Hose
- O.D.: 0.394 to 0.630
- I.D.: 0.256 to 0.433
- Working Pressure: 174 to 232
from Flexaust
• Elastomer polyurethane hose reinforced with a vinyl coated spring steel wire helix. • Light weight & flexible. • Good chemical resistance. • Excellent abrasion resistance. • Cuffs available. • Other colors available. Standard Color : black. Custom Colors Available [See More]
- Product Form: Hose
- Weight: 0.1
- I.D.: 0.750
- Minimum Bend Radius: 1
from Advanced Technology Products
Dura-Pure ™ Hose meets FDA requirements and is NSF-61 ® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications. Lightweight and Flexible. Phthalate Free [See More]
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
- O.D.: 0.188 to 1.500
- Specialized Construction: Coiled
from Hose-Man, Inc.
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. [See More]
- Product Form: Hose
- O.D.: 1.210
- I.D.: 0.750
- Minimum Bend Radius: 5
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Ultra flexiblility and small bend radius provides easy installation in compact environments. Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Construction. TUBE: Black, oil resistant synthetic... [See More]
- Product Form: Hose
- Temperature Range: -40 to 250
- Working Pressure: 6100
- Material: Synthetic Rubber
from Piranha Hose Products, Inc.
Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]
- Product Form: Hose
- O.D.: 0.320
- I.D.: 0.130
- Weight: 0.0
from Staubli Corporation
St äubli provides a full range of flexible hoses for oxy-fuel welding applications. These are in compliance with standard ISO 3821 and meet all safety requirements. With a different color depending on the fuel carried, they also enable the visual identification of the circuits. [See More]
- Product Form: Hose
- Media: Gas; Oil/Fuel
- O.D.: 0.236 to 0.394
- Application: Welding
from Invotec Solutions Ltd.
Standard PVC re-enforced water Hose rated to 60 degree. High quality PVC re-enforced water clear hose clear. Rated at 60 °C and pressures up to 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC re-enforced. Sold in 30m rolls [See More]
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
- Temperature Range: 140
- Media: Water
from National Bulk Equipment, Inc.
NBE vinyl hose is particularly well-suited for corrosive and abrasive applications. NBE vinyl hose is reinforced with multiple wire spirals and nylon-woven to resist crushing and kinking. Hose I.D. ranges from 1 to 36 inches; and is available in lengths from 25' to any length specified. [See More]
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.000 to 4.000
- Specialized Construction: Multiple Wire Spirals and Nylon-woven
from Eaton Hydraulics Group
Featuring convenient push-on connections, Eaton ’s low-pressure hoses include hi-temperature AQP, abrasion-resistant covers to withstand demanding service life and color-covered hose for easy installation identification. In addition, Eaton has a full range of medium-pressure braided hoses and... [See More]
- Product Form: Hose
- Application: Hydraulics
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.236 to 1.969
- Application: General Purpose
from P.B.A. Industrial Supplies Ltd.
Yellow cut and abrasion resistant cover with red stripe. Tube is oil resistant synthetic rubber. [See More]
- Product Form: Hose
- Working Pressure: 400 to 1000
- I.D.: 0.500 to 4.000
- Media: Air
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer... [See More]
- Product Form: Hose
- Temperature Range: 14 to 176
- Working Pressure: 116
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 0.472
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
Thermoplastic rubber with an external polypropylene wearstrip. Temp. range -60F to 275F (intermittent to 300F). Black with gray helix. Smooth interior for easy flow. Lightweight and highly flexible. Excellent crush resistance. External helix allows for rough use in applications where the hose will... [See More]
- Product Form: Hose
- Material: Natural Rubber; Thermoplastics; Polypropylene
- I.D.: 0.750
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Zinko Hydraulic Jack
Hose 8 Foot Length Hydraulic Hose with 3/8. 8' Hose for 3/8. Fits all Zinko 3/8" Couplers [See More]
- Product Form: Hose
- Application: Hydraulics
from DME Company
Neoprene Duct. Rated to 350 ºF. Perfect for return air or low temp dryer. Single ply stock - double ply from factory - check with us! [See More]
- Product Form: Hose
- Specialized Construction: Corrugated
- Material: Elastomers; Neoprene
- Media: Air
from Novaflex Group
Designed to meet O.E.M. ’s specifications for serviceability and more flexible than Novaflex ™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4 ” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant... [See More]
- Product Form: Hose
- Maximum Vacuum: 29
- I.D.: 6.000 to 8.000
- Temperature Range: -40 to 160
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Product Form: Hose
- O.D.: 0.524
- I.D.: 0.248
- Weight: 205.0
from Flexaust
bull; PVC hose reinforced with a vinyl coated spring steel wire helix. • Light weight & flexible. • Good chemical resistance. • Popular choice for floor care industry & general industrial vacuum applications. • Cuffs available. • Other colors available. •... [See More]
- Product Form: Hose
- Weight: 0.1
- I.D.: 0.750
- Minimum Bend Radius: 1
from Advanced Technology Products
ATP's Ergo-Hose features a 60 Durometer polyurethane inner and outer tune which provides amazing flexibility and increased operator comfort. A sturdy nylon-reinforced braid between the inner and outer tune allows for a higher working pressure. Heat, cold and oil resistant. [See More]
- Product Form: Hose
- Specialized Construction: Braided
- Material: Thermoplastics; Polyurethane
from Hose-Man, Inc.
Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP. Tube: Black, oil resistant synthetic rubber... [See More]
- Product Form: Hose
- O.D.: 1.850
- I.D.: 1.250
- Minimum Bend Radius: 16
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Ultra flexiblility and small bend radius provides easy installation in compact environments. Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Construction. TUBE: Black, oil resistant synthetic... [See More]
- Product Form: Hose
- Temperature Range: -40 to 250
- Working Pressure: 6100
- Material: Synthetic Rubber
from Piranha Hose Products, Inc.
Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]
- Product Form: Hose
- O.D.: 0.500
- I.D.: 0.250
- Weight: 0.1
from Invotec Solutions Ltd.
Superior quality 'Translucent' PVC re-enforced water Hose to 15 Bar pressure. Clear view of watter flow. A top quality pvc re-enforced water hose that is available in translucent colours aiding pipe work identification. 60 °C and at 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC... [See More]
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
- Temperature Range: 140
- Media: Water
from Eaton Hydraulics Group
It ’s easy to see how Eaton Everflex ® hoses made with durable Teflon ® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient of friction, flexibility and non-aging characteristics are essential,... [See More]
- Product Form: Hose
- Media: Chemicals; Steam
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Application: General Purpose; Automotive
from P.B.A. Industrial Supplies Ltd.
Yellow cut and abrasive resistant cover with blue stripe. Tube is oil resistant synthetic rubber. [See More]
- Product Form: Hose
- Working Pressure: 400
- I.D.: 0.500 to 4.000
- Media: Air
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]
- Product Form: Hose
- Temperature Range: -4 to 176
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 0.472
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is premium-grade for long life and is... [See More]
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.000
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from DME Company
Choose Single or Double Ply. Non-kicking, lightweight. Industry standard product!. Best selection of sizes, lowest prices!. Orange cover. Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day... [See More]
- Product Form: Hose
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone; Silicone
- Media: Air
from Novaflex Group
Ideal composite hose for transferring petroleum and 100% aromatic products in production, refinery and distribution facilities. Suitable for all hose loading arms in bottom loading operations. Constructed with multiple plies of aromatic resistant films and fabrics. Operating Temperature: -40 ºF... [See More]
- Product Form: Hose
- Material: Metal; Carbon / Alloy Steel
- Temperature Range: -40 to 212
- Media: Chemicals; Oil/Fuel; Other; 100% Aromatic Products
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymerhose that picks up where conventional product capabilities stop. Itgives you ultra-high working pressure with maintained flexibilitythrough entire life. Its low volumetric expansion gives fast responsetime in hydraulic systems while... [See More]
- Product Form: Hose
- O.D.: 0.453
- I.D.: 0.185
- Weight: 188.2
from Flexaust
bull; Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix. • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses. • Offers better... [See More]
- Product Form: Hose
- Weight: 1.2
- I.D.: 10.000
- Minimum Bend Radius: 9
from Hose-Man, Inc.
Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and... [See More]
- Product Form: Hose
- O.D.: 1.970
- I.D.: 1.250
- Minimum Bend Radius: 16
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Water and air spray suited for dust control in all industrial and mining applications. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant and abrasion resistant... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics
from Piranha Hose Products, Inc.
All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products... [See More]
- Product Form: Hose
- Weight: 0.2
- O.D.: 0.960
- Minimum Bend Radius: 4
from Eaton Hydraulics Group
It ’s easy to see how Eaton Everflex ® hoses made with durable Teflon ® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient of friction, flexibility and non-aging characteristics are essential,... [See More]
- Product Form: Hose
- Material: Elastomers (optional feature); Ethylene Propylene (optional feature); Thermoplastics (optional feature); Polyethylene (optional feature)
- Temperature Range: -71 to 302
- Media: Oil/Fuel
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - EPDM rubber oil resistant. Reinforcement - Multi-spiral synthetic yarn. Cover - Black EPDM oil resistant resists abrasion, cracking and weather checking. [See More]
- Product Form: Hose
- Working Pressure: 900
- I.D.: 0.375 to 0.500
- Application: Automotive
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]
- Product Form: Hose
- Temperature Range: 32 to 140
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 4
- O.D.: 0.551
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene... [See More]
- Product Form: Hose
- Material: Polyethylene
- I.D.: 1.250
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
Bulk Material Discharge Rubber Hose. Abrasion resistant hose designed for transferring dry bulk material such as cement, sand, lime, fertilizers, etc. Static dissipating tube is designed to resist cutting and abrasion. Cover is abrasion, age and weather resistant. Construction: Tube: Black abrasion... [See More]
- Product Form: Hose
- Material: Elastomers; Natural Rubber
- Temperature Range: -10 to 180
- Specialized Construction: Multiple Plies of Tire Cord
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Product Form: Hose
- O.D.: 0.512
- I.D.: 0.185
- Weight: 275.5
from Flexaust
bull; Double-ply neoprene coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord. • Offers higher temperature characteristics than traditional neoprene hoses. • The narrow pitch allows for tight bending radius while maintaining a... [See More]
- Product Form: Hose
- Weight: 0.1
- I.D.: 1.000
- Minimum Bend Radius: 1
from Hose-Man, Inc.
Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant,... [See More]
- Product Form: Hose
- O.D.: 0.950
- I.D.: 0.625
- Minimum Bend Radius: 4
from RYCO Hydraulics, Inc.
Type Approvals: Technical Specifications: Recommended For. Hydraulic oil or air lines. Drill rigs – high pressure, large bore air hose. Construction. TUBE: Black, oil resistant synthetic rubber specifically compounded for temperature resistance. REINFORCEMENT: Two braids of high tensile steel... [See More]
- Product Form: Hose
- Application: Hydraulics
- Material: Synthetic Rubber
from Piranha Hose Products, Inc.
All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products... [See More]
- Product Form: Hose
- Weight: 0.2
- I.D.: 0.750
- Minimum Bend Radius: 4
from Eaton Hydraulics Group
Innovative, non-collapsible Eaton Synflex ® subsea hoses are built to meet and exceed the most demanding industry requirements, including API 17E. Specializing in producing long, continuous lengths of hose, our world-class operations have manufactured millions of feet of high-quality subsea hose... [See More]
- Product Form: Hose
- Application: Hydraulics
- Media: Oil/Fuel
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - Black heat & weather resistant EPDM rubber. Reinforcement - Two spirals of synthetic textile. Cover - Black heat resistant EPDM rubber. Resistant to anti-freeze solutions. [See More]
- Product Form: Hose
- Working Pressure: 25 to 35
- I.D.: 0.625 to 1.000
- Application: Automotive
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers... [See More]
- Product Form: Hose
- Temperature Range: 14 to 176
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 2
- O.D.: 0.591
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
Light duty PVC film with external polymer helix. Temp. range -20F to 150F. Clear with black helix. Great flexibility and good abrasion resistance. Provides a smooth interior for easy flow. Handles tight bends without kinking. Excellent for both positive and negative pressure applications. Duct is... [See More]
- Product Form: Hose
- O.D.: 1.050
- I.D.: 0.750
- Material: Thermoplastics; Vinyl (PVC)
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
Novaflex 5770/5771/5772. Bulk Material Discharge Hose. Abrasion resistant hose designed for transferring dry bulk material such as cement, sand, lime, fertilizers, etc. Static dissipating tube is designed to resist cutting and abrasion. Cover is abrasion, age and weather resistant. Construction:... [See More]
- Product Form: Hose
- O.D.: 4.450 to 6.740
- I.D.: 4.000 to 6.000
- Weight: 1.6 to 4.0
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Product Form: Hose
- O.D.: 0.453
- I.D.: 0.154 to 0.453
- Weight: 194.9
from Flexaust
bull; Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix. • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life. • Handles both positive & negative pressure. • Excellent tensile strength. •... [See More]
- Product Form: Hose
- Weight: 1.6
- I.D.: 10.000
- Minimum Bend Radius: 7
from Hose-Man, Inc.
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile -... [See More]
- Product Form: Hose
- O.D.: 1.140
- I.D.: 0.750
- Minimum Bend Radius: 5
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. High pressure hydraulic oil lines and Jumbo drill rig drifter (rock drill) units. The ultra flexible and tough construction improves service life in applications where the outside cover of the hose is subject to bending, abrasion and rockfall that may cause... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 250
- Application: Hydraulics
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Product Form: Hose
- Weight: 0.3
- O.D.: 1.180
- Minimum Bend Radius: 5
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - Black nitrile, Class A, PVC / Nitrile Tube. Reinforcement - High tensile synthetic yarn. Cover - Black, blue, grey, green, yellow, or red neoprene. [See More]
- Product Form: Hose
- Working Pressure: 250
- I.D.: 0.250 to 0.750
- Application: Automotive
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]
- Product Form: Hose
- Temperature Range: 14 to 176
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 0.709
- Working Pressure: -13 to 73
from U.S. Plastic Corporation
The 1/2" ID x .750 OD PSI White Water Hose is rated for 200 PSI @ 70F and 100 PSI @ 122F. [See More]
- Product Form: Hose
- O.D.: 0.750
- I.D.: 0.500
- Material: Vinyl (PVC)
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
Bulk Material Rubber Transfer Hose Novaflex 5017TG is the 150 psi working pressure rated version of Novaflex 5016TG. This ¼ ” Tan Gum rubber tube is produced with a high abrasion resistance tube that is designed for the transfer of bulk materials. Novaflex 5017TG hose is corrugated to... [See More]
- Product Form: Hose
- O.D.: 3.380 to 12.880
- I.D.: 2.500 to 12.000
- Weight: 2.0 to 11.4
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Product Form: Hose
- O.D.: 0.488
- I.D.: 0.248
- Weight: 127.7
from Flexaust
bull; Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix. • Good crush resistance & tensile strength. • Neoprene coating offers excellent abrasion & chemical resistance. • Good flexibility. • More... [See More]
- Product Form: Hose
- Weight: 0.1
- I.D.: 1.000
- Minimum Bend Radius: 1
from Hose-Man, Inc.
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid. Temperature Range: -100F to +500F (-73C to +260C). [See More]
- Product Form: Hose
- O.D.: 0.250
- I.D.: 0.125
- Minimum Bend Radius: 2
from RYCO Hydraulics, Inc.
Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to abrasion that may cause premature failure of standard hoses. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Product Form: Hose
- Weight: 0.2
- O.D.: 0.830
- Minimum Bend Radius: 4
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - Red heat resistant silicone. Reinforcement - Single ply polyester braid. Cover - Blue heat and weather resistant silicone. [See More]
- Product Form: Hose
- Working Pressure: 60 to 175
- I.D.: 0.250 to 1.000
- Application: Automotive
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]
- Product Form: Hose
- Temperature Range: 14 to 194
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 0.827
- Working Pressure: -14 to 145
from U.S. Plastic Corporation
This hose features helical reinforcement for strength and has a smooth interior. It is lightweight, has good bend radius, is economical, and has excellent flexibility. The temp range is -30 deg F to 160 deg F. Applications include heater/defroster hose, low vacuum fume removal, ventilation,... [See More]
- Product Form: Hose
- Material: Polyethylene
- I.D.: 2.000
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
Bulk Material Rubber Transfer Hose. Novaflex 5018 is the 150 psi working pressure rated version of Novaflex 5017. This is a hose with a higher temperature rating, designed for transferring bulk materials at maximum temperatures of 200 °F Novaflex 5018 bulk material transfer hose is corrugated to... [See More]
- Product Form: Hose
- O.D.: 3.380 to 12.880
- I.D.: 2.500 to 12.000
- Weight: 2.0 to 11.4
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymerhose that picks up where conventional product capabilities stop. Itgives you ultra-high working pressure with maintained flexibilitythrough entire life. Its low volumetric expansion gives fast responsetime in hydraulic systems while... [See More]
- Product Form: Hose
- O.D.: 0.488
- I.D.: 0.248
- Weight: 127.7
from Flexaust
bull; Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip. • Wearstrip offers additional external abrasion & drag resistance. • Great moisture, mildew, & chemical resistance. • Low friction loss. •... [See More]
- Product Form: Hose
- Weight: 1.8
- I.D.: 12.000
- Working Pressure: 2
from Hose-Man, Inc.
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4. Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type... [See More]
- Product Form: Hose
- O.D.: 1.220
- I.D.: 0.750
- Minimum Bend Radius: 2
from RYCO Hydraulics, Inc.
Type Approvals: Technical Specifications: Recommended For. High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to abrasion that may cause premature failure of standard hoses. Ideal for high pressure use that requires a compact outside diameter and... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - Red heat resistant silicone. Reinforcement - 3 plies of polyester. Cover - Blue heat and weather resistant silicone. [See More]
- Product Form: Hose
- Working Pressure: 10 to 80
- I.D.: 0.875 to 4.000
- Application: Automotive
from Watson-Marlow Fluid Technology Group
Maximum uptime, 80% longer hose life. Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1. 100% traceability and quality control throughout the supply chain. Manufactured according to cGMP (EC 2023/2006). Delivered pre-cleaned and individually packaged. Reduced maintenance. Can be CIP/SIP cleaned. The... [See More]
- Product Form: Hose
- Temperature Range: 14 to 176
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 1.024
- Working Pressure: -13 to 73
from U.S. Plastic Corporation
This 1/4"ID x .625"OD PVC Air Breathing Hose has a pressure rating of 250 psi @ 70F and 150 psi @ 122F. 300' length weighs 42 lbs. [See More]
- Product Form: Hose
- O.D.: 0.625
- I.D.: 0.250
- Material: Thermoplastics; Vinyl (PVC)
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045 ” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements, tents, etc. [See More]
- Product Form: Hose
- Working Pressure: 2 to 10
- I.D.: 8.000 to 24.000
- Maximum Vacuum: 1 to 5
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Product Form: Hose
- O.D.: 0.492
- I.D.: 0.252
- Weight: 168.0
from Flexaust
bull; Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip. • Wearstrip offers additional external abrasion & drag resistance. • Great moisture, mildew, & chemical resistance. • Low friction loss. •... [See More]
- Product Form: Hose
- Weight: 1.8
- I.D.: 10.000
- Minimum Bend Radius: 9
from Hose-Man, Inc.
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over... [See More]
- Product Form: Hose
- O.D.: 0.920
- I.D.: 0.500
- Minimum Bend Radius: 6
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics
from P.B.A. Industrial Supplies Ltd.
Green smooth chemical resistant EPDM rubber cover with cross-linked polyethylene tube. [See More]
- Product Form: Hose
- Working Pressure: 150
- I.D.: 0.500 to 4.000
from Watson-Marlow Fluid Technology Group
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]
- Product Form: Hose
- Temperature Range: -4 to 176
- Working Pressure: 232
- Material: Elastomers; Natural Rubber
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 1.063
- Working Pressure: -14 to 58
from U.S. Plastic Corporation
This 3/8"ID x .650"OD PVC/Polyurethane Lawn & Pest Spray Hose has a pressure rating of 600 psi @ 70F and 350 psi @ 122F. 300' length weighs 41 lbs. [See More]
- Product Form: Hose
- O.D.: 0.650
- I.D.: 0.375
- Material: Thermoplastics; Polyurethane; Vinyl (PVC)
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
Corrugated Oil Field Vac/Frac Hose. Novaflex ® 3275 is a rugged suction and discharge, flexible hose designed for oilfield vacuum truck and oilfield fracturing applications. This hose is ideal where applications require a hose designed for the transfer of salt & fresh water, tank bottoms,... [See More]
- Product Form: Hose
- Temperature Range: -40 to 180
- Working Pressure: ? to 150
- Material: Elastomers; Nitrile (NBR - Buna-N)
from CEJN Industrial Corporation
CEJN spiral anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. Its excellent recoil ability and outstanding aging qualities make it ideal for assembly lines and fixed workplaces. applications. [See More]
- Product Form: Hose
- O.D.: 0.394 to 0.472
- I.D.: 0.256 to 0.315
- Working Pressure: 150
from Flexaust
bull; Double-ply fabric hose with a silicone coated fiberglass inner layer & a silicone coated Nomex ® outer layer reinforced with a spring steel wire helix & external filament fiberglass cord. • Nomex ® material increases flex life & abrasion resistance. • Suited for... [See More]
- Product Form: Hose
- Weight: 0.1
- I.D.: 1.000
- Minimum Bend Radius: 1
from Hose-Man, Inc.
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C). Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and... [See More]
- Product Form: Hose
- O.D.: 0.940
- I.D.: 0.625
- Minimum Bend Radius: 8
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics
from P.B.A. Industrial Supplies Ltd.
Green corrugated chemical resistant EPDM rubber with UHMW polyethylene tube. [See More]
- Product Form: Hose
- Working Pressure: 150
- I.D.: 0.750 to 4.000
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 3
- O.D.: 1.299
- Working Pressure: -14 to 58
from U.S. Plastic Corporation
Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F. [See More]
- Product Form: Hose
- Material: Thermoplastics; Nylon (polyamide)
- I.D.: 0.188
- Media: Air
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated. A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below). Construction: Tube: Clear Ultra High Molecular Weight polyethylene. Reinforcement: Multiple plies of high tensile textile with dual... [See More]
- Product Form: Hose
- Material: Elastomers; Ethylene Propylene
- Temperature Range: -40 to 250
- Specialized Construction: Corrugated (optional feature); Multiple plies of high tensile textile
from CEJN Industrial Corporation
CEJN spiral hose is an excellent choice for applications that call for hose to have excellent recoil ability and crimp resistance. It offers high tensile and tear strength and resistance to impacts. The hose is abrasion resistant and is suitable for applications in a wide temperature range. [See More]
- Product Form: Hose
- O.D.: 0.315 to 0.630
- I.D.: 0.197 to 0.433
- Working Pressure: 145
from Flexaust
bull; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord. • Suited for high temperature air handling applications. • The narrow pitch allows for tight bending radius while maintaining a smooth air flow. [See More]
- Product Form: Hose
- Weight: 0.1
- I.D.: 1.000
- Minimum Bend Radius: 1
from Hose-Man, Inc.
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric. Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant... [See More]
- Product Form: Hose
- O.D.: 0.478
- I.D.: 0.250
- Minimum Bend Radius: 1
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics
from P.B.A. Industrial Supplies Ltd.
Wide pitch, Neoprene impregnated cotton fabric with enclosed spring steel wire helix. Available in yellow, orange and black. Also available with black wear strip. Ideal for applications where maximum flexibility and retractibility are required. [See More]
- Product Form: Hose
- Application: Heating, Ventilation, and Air Conditioning
- I.D.: 3.000
from Schmalz Inc.
Hose connections in vacuum systems. Polyurethane (PU) hoses for energy distribution systems [See More]
- Product Form: Hose
- Minimum Bend Radius: 4
- O.D.: 1.299
- Working Pressure: -12 to 58
from U.S. Plastic Corporation
The 1/4" ID x 0.500" OD Paint and Solvent Transfer Hose has a working pressure of 175 PSI at 70F and 85 PSI at 122F. [See More]
- Product Form: Hose
- O.D.: 0.500
- I.D.: 0.250
from Higher Power Supplies, Inc.
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry... [See More]
- Product Form: Hose
- Media: Water
- I.D.: 0.375
- Application: General Purpose
from Novaflex Group
A rubber high quality discharge hose designed to transfer common chemicals found in industrial service. Construction: Tube: Black high grade EPDM. Reinforcement: Multiple plies of tire cord. Cover: Blue EPDM. Length: 100 ft. Temperature Range: -30 °F to +225 °F. Consult chemical resistance... [See More]
- Product Form: Hose
- O.D.: 1.450 to 3.570
- I.D.: 1.000 to 3.000
- Weight: 0.4 to 1.5
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Product Form: Hose
- O.D.: 0.394 to 0.709
- I.D.: 0.256 to 0.512
- Working Pressure: 145 to 232
from Flexaust
bull; Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix. • Efficient flow characteristics. • Designed for applications with wide temperature ranges. • Good abrasion resistance. • Ideal for clean room applications. • Manufactured with... [See More]
- Product Form: Hose
- Weight: 0.2
- I.D.: 1.500
- Minimum Bend Radius: 1
from Hose-Man, Inc.
Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C). Reinforcement:... [See More]
- Product Form: Hose
- O.D.: 0.980
- I.D.: 0.625
- Minimum Bend Radius: 8
from RYCO Hydraulics, Inc.
Technical Specifications: Recommended For. Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction. TUBE: Black, oil resistant synthetic... [See More]
- Product Form: Hose
- Material: Synthetic Rubber
- Temperature Range: -40 to 212
- Application: Hydraulics