Iron (Ductile) Industrial Pipe
from American Cast Iron Pipe Company
Product Description. Centrifugally cast wall pipe is manufactured for use in piping water through walls in water treatment plants and pump stations. All AMERICAN fabricated wall pipe uses ductile iron components in combination with the following: cast or threaded on mechanical joint bells (can be... [See More]
- Material: Ductile Iron
- Features: Flanged
from Xiamen Landee Industries Co., Ltd.
Ductile Iron Pipes with Outer Diameter of DN80 to DN800mm. Model Number:LD 001-PDI1. Key Specifications/Special Features: Length: SRL, DRL, specified length. Outer diameter: DN80 to DN800mm. Thickness: 1.8 to 20mm. Standards: ASTM [See More]
- Material: Ductile Iron
- Diameter: DN80-DN800mm
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from American Cast Iron Pipe Company
Product Description. The AMERICAN Fastite joint, furnished in sizes 4 to 64, is a flexible, rubber ring compression-type joint used extensively in underground service for water, sewage or other liquids. It has the proven long-life and high-strength qualities inherent in pipe produced centrifugally... [See More]
- Material: Ductile Iron
from Xiamen Landee Industries Co., Ltd.
Ductile Iron Pipes with DN80 to DN800mm Outer Diameter and ASTM Standard. Model Number:LD 001-PPDI1 [See More]
- Material: Ductile Iron
- Diameter: DN80-DN800mm
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from American Cast Iron Pipe Company
Product Description. AMERICAN Fastite joint push-bar pipe, furnished in sizes 4" through 64", allows the AMERICAN Fastite joint to be used in trenchless installations using direct jacking or pushing (including high load installations such as microtunneling and some pipe-bursting applications). [See More]
- Material: Ductile Iron
from Xiamen Landee Industries Co., Ltd.
Ductile Iron Pipes with 1.8 to 20mm Thickness Range, ASTN Standard. Model Number:LD 001-PPDI2. Key Specifications/Special Features: Length: SRL, DRL, specified length. Outer diameter: DN80 to DN800mm. Thickness: 1.8 to 20mm. Standards: ASTM [See More]
- Material: Ductile Iron
- Diameter: DN80-DN800mm
- Application: Industrial
- Wall Thickness: 0.0709 to 0.7874
from American Cast Iron Pipe Company
Product Description. The AMERICAN Field Flex-Ring with black-toothed gripping segments is an integral part of the AMERICAN Flex-Ring joint restraint system. The AMERICAN Field Flex-Ring method of restraining AMERICAN 14" to 36" ductile iron Flex- Ring pipe and fittings is an easy, totally boltless... [See More]
- Material: Ductile Iron
from Xiamen Landee Industries Co., Ltd.
China Ductile Iron Pipe Manufacturer Landee Offers Flanged DI Pipe, Material Ductile Iron, Flanged Both Ends, Nominal Diameter 300mm, Length 3 Meter. [See More]
- Material: Ductile Iron
- Length: 9.84
- Diameter: 300mm
- Shape: Round
from American Cast Iron Pipe Company
Product Description. AMERICAN produces 4" through 64" ductile iron flanged pipe in accordance with AWWA C115. The maximum length of flanged pipe is up to 200", depending on diameter. Flanges generally are threaded as per C115. Any configurations requiring static castings are in accordance with... [See More]
- Material: Ductile Iron
- Features: Flanged
from American Cast Iron Pipe Company
Product Description. Combining the sealing features of the time-proven Fastite joint and a boltless restrained connection, AMERICAN Flex-Ring joint ductile iron pipe provides flexible, easily assembled, positive restraint against endwise separation due to thrust. Centrifugally cast for piping water,... [See More]
- Material: Ductile Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Lok-Ring joint is a restrained joint that utilizes the sealing features of the time-proven AMERICAN Fastite joint. It is an essentially boltless, flexible restrained connection that provides an easily assembled positive restraint against endwise separation due to... [See More]
- Material: Ductile Iron