Frequency Signal Converters

28 Results
8B45 Frequency Input Module -- 8B45-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Signal Converter Type: Frequency Converters
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
8B45 Frequency Input Module -- 8B45-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Signal Converter Type: Frequency Converters
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
8B45 Frequency Input Module -- 8B45-03
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Signal Converter Type: Frequency Converters
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
DSCA45 Frequency Input Signal Conditioner -- DSCA45-xx
from Dataforth Corporation

Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter (optional feature); Frequency-Current
  • Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
  • Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
Frequency Transducer -- S343 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
SCI - Frequency to Current Converter
from KOBOLD Instruments, Inc.

The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4 –20 mA output signal. The frequency to current converter accepts two forms of signal input: one for millivolt (magnetic pick-up) signals, and... [See More]

  • Form Factor: Modular Bay or Slot System; DIN Rail
  • Frequency: 0-10 kHz
  • DC Voltage: 0-30 Volts
  • Outputs: Analog Current Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
Digital to Analog Converter -- PET Series
from Hoffer Flow Controls, Inc.

PRODUCT DESCRIPTION. The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments... [See More]

  • Signal Converter Type: Digital-to-Analog Converter
  • Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Frequency: 75 Hz to 10 kHz
Signal Converter
from Leine & Linde AB

Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 14
Loop Powered Isolator and Converter -- Model LPI
from OTEK Corporation

The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
  • Features: SigIsol
  • Form Factor: DIN Rail; In-line Mount
  • DC Voltage: 0-10V
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; S/R Interface
  • Channels: 2
  • Form Factor: Stand-alone
  • Resolution: 16
Digital Signal Conditioner -- SA420
from Electro-Sensors, Inc.

Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
Flat Pack 450T Series Transmitter, AC-Powered, Voltage Input -- 450T-FQ1-V0-DIN-NCR
from Acromag, Inc.

Frequency input. DC voltage or DC current output. These transmitters accept periodic or pulse waveform signals such as those originating from tachometers, magnetic transducers, and turbine flow meters, and provide a proportional process current or voltage output signal. 250T: Loop-powered... [See More]

  • Signal Converter Type: Frequency Converters; Transmitter
  • Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Frequency to Analog Converter -- FI-V
from AW Company

10-30 VDC; six output options (factory set); user adjustable frequency span [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Freq.- Current
  • Channels: 1
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Frequency: .25Hz-5kHz
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Form Factor: Screw Mount
  • Resolution: 15
  • Channels: 1
  • Accuracy: 0.0200
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
IntelliPack® 800T Series Intelligent Transmitter -- 841T-0500
from Acromag, Inc.

0 to 50KHz, 0 to 65535 pulses input. 0 to 20mA DC, 0 to 10V DC output. Mechanical alarm relay (25V @ 5A). 10-36V DC power. Software configured; pulse counter; signal averaging; optional limit alarm functions. Acromag's IntelliPack ® series is a family of high-performance, multi-function I/O... [See More]

  • Signal Converter Type: Current Loop Converter; Transmitter
  • Frequency: 0 to 50 KHz
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 4
  • Form Factor: PC Board
  • Accuracy: 0.1000
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
microBlox® uB Series - Frequency Input Module with Excitation Supply -- uB45
from Acromag, Inc.

Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Frequency: 0-50 kHz
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • Signal Converter Type: Current Loop Converter
  • Channels: 2
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
TT230 Series - TT239 Transmitter, Frequency/Pulse/PWM Input, 12-32 DC Loop/Local/Power -- TT239-0600
from Acromag, Inc.

Multi-range 0Hz to 100KHz frequency input. Multi-range 0Hz to 3KHz PWM input. 4-20mA output (sink/source). 12-32V DC power. The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal. You... [See More]

  • Signal Converter Type: Current Loop Converter
  • DC Voltage: 0-170V max.
  • Form Factor: DIN Rail
  • Frequency: 0-100KHz
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • Signal Converter Type: Current Loop Converter
  • Channels: 2
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Voltage-to-Frequency Converter (optional feature); Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 8
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power -- TT339-0700
from Acromag, Inc.

Multi-range 0Hz to 100KHz input. Universal current/voltage output. 12-32V DC power. The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An... [See More]

  • Signal Converter Type: Current Loop Converter
  • DC Voltage: 0-170V max.
  • Form Factor: DIN Rail
  • Frequency: 0-100KHz
Integral Signal Conditioner -- FLSC-18
from OMEGA Engineering, Inc.

OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]

  • Signal Converter Type: Frequency Converters
  • Accuracy: 0.0500
  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 120V RMS Max