Table / Disc Feeders Solids Feeders

1 Result
Purefeed® Disc Feeder -- DP-4
from AccuRate/Schenck AccuRate

A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material supply from... [See More]

  • Feeder Type: Table
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 1.00E-3 to 0.1400