Mining / Ores / Minerals Solids Feeders
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the flow rate and total of the... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
- Material Characteristics: Dry or Free Flowing
- Flow Control: Volumetric; Gravimetric
from Cleveland Vibrator Company (The)
Air-Powered Feeders are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Feeders are recommended for hazardous duty areas instead of far more expensive electric alternatives. The drive is a dependable air-cushioned piston vibrator. The double... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Pulp Paper; Glass
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Carrier Vibrating Equipment, Inc.
Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate. Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier... [See More]
- Material Type: Food Processing; Mining; Polymers; Power Production; Sanitary
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Schutte & Koerting
Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid. Both the... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
- Material Characteristics: Pastes, Slurries or Moist Solids
- Application / Operation: Conveyor
- Common Features: Blending; Integral Hopper or Bin
from Prater
Prater ’s Lump Breaker is designed to provide a simple, more economical means of reducing compacted materials into smaller, granulated product required for most processing or packaging lines. The Lump Breaker improves product flow for a variety of applications including: sugar, salt,... [See More]
- Material Type: Chemicals; Food Processing; Mining; Pulp Paper
- Application / Operation: Discharging
- Feeder Type: Lump Breaker; Lump Breaker
- Volumetric Capacity: 480 to 4380
from Retsch, Inc.
The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Sanitary
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Cleveland Vibrator Company (The)
Model EMF utilizes twin rotary electric vibrator drives which are available in four speeds for medium to heavy-duty applications. These drives all produce a linear motion that provides smooth, uniform, volumetric flow which is fully adjustable. Units are mounted horizontally, requiring no... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Pulp Paper; Glass
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Schutte & Koerting
Pneumatic Conveying Eductors for Handling Dry Solids employ motive air from a compressed air source or a blower to entrain and transport solids. The motive air is expanded across the nozzle creating a vacuum in the suction chamber drawing the product into the eductor. The motive air and entrained... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Conveyor
- Common Features: Blending
from Prater
Prater engineers have designed and manufactured a Quick Clean Lump Breaker that is easier and safer to maintain than traditional lump breakers. The Quick Clean Lump Breaker is inspired by the design of our Quick-Take-Apart series of Rotary Airlock Valves and shares similar design elements such as a... [See More]
- Material Type: Chemicals; Food Processing; Mining
- Application / Operation: Discharging
- Feeder Type: Lump Breaker; Lump Breaker
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids