Vibrator / Impactor / Agitator Solids Feeders
from Eastern Instruments
The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]
- Common Features: Control Panel; Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering
- Feeder Type: Vibratory Feeder; Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]
- Common Features: Portable; Vibrator
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from ARBO Engineering, Inc.
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Coperion K-Tron
When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk materials in stainless steel... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder; Activator
- Material Characteristics: Dry or Free Flowing
from Retsch, Inc.
The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Renold Canada
Renold's vibratory feeders meter bulk materials into the process at rates of 1000 pounds per hour through 1600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]
- Common Features: Vibrator
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Vecoplan, LLC
The QS vibratory dosing feeder is the ideal intermediate bunker for bark, chips, logs, boards, sawmill waste, old wood, RDF fluff, etc. and is used for the dosing of materials. The maximum length available is 6 m, the maximum drive capacity is 16 KW and the maximum delivery rate is 10 m/min. [See More]
- Common Features: Vibrator
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Material Type: Pulp Paper; Bark, Chips, Logs, Boards, Sawmill Waste, Old Wood, RDF Fluff
from Cleveland Vibrator Company (The)
Air-Powered Feeders are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Feeders are recommended for hazardous duty areas instead of far more expensive electric alternatives. The drive is a dependable air-cushioned piston vibrator. The double... [See More]
- Common Features: Vibrator
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Metalfab, Inc.
Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Weighing Systems for use in their Bulk Bag Unloading Systems. These weighing systems in the bulk bag unloaders incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Flow Control: Gravimetric
- Feeder Type: Mechanical / Automated
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3 (loss-in-weight),... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Dust Collector (optional feature)
- Material Type: Pellets; Granules; Flakes; Fibers; Ingredients; Some Powders
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]
- Common Features: Portable; Vibrator
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from ARBO Engineering, Inc.
The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Coperion K-Tron
K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Cleveland Vibrator Company (The)
Model EMF utilizes twin rotary electric vibrator drives which are available in four speeds for medium to heavy-duty applications. These drives all produce a linear motion that provides smooth, uniform, volumetric flow which is fully adjustable. Units are mounted horizontally, requiring no... [See More]
- Common Features: Vibrator
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Metalfab, Inc.
The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame and, like the... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Conveyor (optional feature); Filling
- Feeder Type: Bin Activator System; Vibratory Feeder
- Flow Control: Volumetric
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a variety of material weighing systems for many industries and applications. Each system is customized to meet the exact requirements and demands of our customer. Material Weighing Systems are useful for automatic batching of one ingredient at a time... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Flow Control: Gravimetric
- Feeder Type: Mechanical / Automated
- Material Characteristics: Dry or Free Flowing