Abrasives / Ceramics Solids Feeders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Metalfab, Inc.
Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or compress... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Sanitary
- Application / Operation: Conveyor; Metering
- Feeder Type: Belt
- Flow Control: Volumetric
from Coperion K-Tron
Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]
- Material Type: Abrasives or Ceramics; Very Liquid and Flowing Bulk
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Prater
Our abrasion resistant rotary airlock is considered our most durable rotary valve and is your solution to rotary airlock valves that constantly wear out in high abrasive applications. Our special treatment processes allow our abrasion resistant rotary airlock valves to withstand even the most... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Pulp Paper; Power Production
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing
from Retsch, Inc.
The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Sanitary
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Schutte & Koerting
Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid. Both the... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
- Material Characteristics: Pastes, Slurries or Moist Solids
- Application / Operation: Conveyor
- Common Features: Blending; Integral Hopper or Bin
from Cleveland Vibrator Company (The)
Air-Powered Feeders are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Feeders are recommended for hazardous duty areas instead of far more expensive electric alternatives. The drive is a dependable air-cushioned piston vibrator. The double... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Pulp Paper; Glass
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from AccuRate/Schenck AccuRate
No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow louvered vibratory feeder line. [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Metal; Sanitary
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric; Gravimetric (optional feature)
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Material Type: Abrasives or Ceramics; Chips, Pellets and Similar Bulk
- Application / Operation: Metering
- Feeder Type: Belt
- Flow Control: Gravimetric
from Schutte & Koerting
Pneumatic Conveying Eductors for Handling Dry Solids employ motive air from a compressed air source or a blower to entrain and transport solids. The motive air is expanded across the nozzle creating a vacuum in the suction chamber drawing the product into the eductor. The motive air and entrained... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Conveyor
- Common Features: Blending
from Cleveland Vibrator Company (The)
Model EMF utilizes twin rotary electric vibrator drives which are available in four speeds for medium to heavy-duty applications. These drives all produce a linear motion that provides smooth, uniform, volumetric flow which is fully adjustable. Units are mounted horizontally, requiring no... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Pulp Paper; Glass
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from AccuRate/Schenck AccuRate
No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow louvered vibratory feeder line. [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Metal; Sanitary; SteelWool,Graphite,Polyester,Wood Pulp
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric; Gravimetric (optional feature)
from Coperion K-Tron
Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Food Processing; Sanitary
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Pulp Paper; Glass
- Application / Operation: Conveyor; Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Coperion K-Tron
K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes... [See More]
- Material Type: Abrasives or Ceramics
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric