Metering Solids Feeders

58 Results
Automatic Solids Filling Station -- CentriFill™ 3000
from Eastern Instruments

The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]

  • Application / Operation: Filling; Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Bulk Material Filling Station -- CentriFill™ 2000
from Eastern Instruments

The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]

  • Application / Operation: Filling; Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Fill-To-Weight Bulk Solids Filling Station -- CentriFill™ 1000
from Eastern Instruments

The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]

  • Application / Operation: Filling; Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Gravimetric Solids Feeder with Control Valve -- CentriFeeder™ ICV
from Eastern Instruments

The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]

  • Application / Operation: Filling; Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Gravimetric Feeder
  • Volumetric Capacity: 2.03 to 45
Solids Feeder with Vibratory Control -- CentriFeeder™ VIB
from Eastern Instruments

The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]

  • Application / Operation: Filling; Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Vibratory Feeder; Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Vibratory Feeders
from Renold Canada

Renold's vibratory feeders meter bulk materials into the process at rates of 1000 pounds per hour through 1600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Vibratory Feeder
  • Gravimetric Capacity: 0.5000 to 1600
"Better-Weigh"® Continuous Weigh Gravimetric Feeder
from Metalfab, Inc.

Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]

  • Application / Operation: Filling; Metering; Discharging
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 1 to 550
Actiflow Smart Bulk Solid Activator
from Coperion K-Tron

When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk materials in stainless steel... [See More]

  • Application / Operation: Metering
  • Material Characteristics: Dry or Free Flowing
  • Feeder Type: Vibratory Feeder; Activator
  • Material Type: Cohesive Bulk Materials
AccuRate® DEA Weighbelt Feeder -- DEA 300
from AccuRate/Schenck AccuRate

DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Belt
  • Volumetric Capacity: 300 to 660
Bulk Bag Unloader with Integral Hoist -- T6
from Spiroflow Systems, Inc.

T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering; Discharging
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
Rotary Valves: Feeding and Metering -- CI-RPV Series
from ACS Valves

Features & Benefits: Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design. Air-actuated clam-style rotor enables rapid material flow control and exceptional air handling... [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 1452
Volumetric Feeder Conveyors
from Vibra Screw, Inc.

Vibra Screw's Heavy Duty Metering Conveyors provide reliable and economical feeding of materials that do not require a vibrating design. When combined with vibratory pre-feed equipment such as Bin Activators or Vibrated Bins, the Metering Conveyor will deliver accuracies of plus or minus 2%. Rates... [See More]

  • Application / Operation: Conveyor; Metering
  • Feeder Type: Screw
Air-Loc Feeder -- 10"
from Koger Air Corporation

Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is constructed with an... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 3108
APB Volumetric Belt Feeder
from Metalfab, Inc.

Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or compress... [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Volumetric
  • Feeder Type: Belt
  • Volumetric Capacity: 400 to 4600
BSP -- K-CL-24-BSP-100
from Coperion K-Tron

Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric
  • Feeder Type: Bulk Solids Pump Feeder
  • Volumetric Capacity: 0.9358
AccuRate® Weighfeeder -- DMO
from AccuRate/Schenck AccuRate

Schenck AccuRate weighfeeders, like our DMO models, are specifically designed to provide dependable service with minimal maintenance and care. Heavy-duty, long life components are selected to assure a stable and distortion-free compact assembly capable of withstanding tough industrial conditions. [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Gravimetric
  • Feeder Type: Belt
  • Gravimetric Capacity: 500
Loss-In-Weight Bulk Bag Unloader -- T3
from Spiroflow Systems, Inc.

T3 Loss-in-weight Bulk Bag Unloader. For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard... [See More]

  • Application / Operation: Conveyor; Metering; Discharging
  • Flow Control: Gravimetric
  • Feeder Type: Spout; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
Rotary Valves: Feeding and Metering -- DC Series
from ACS Valves

Features & Benefits: Available in 3 heights, from 10 1/2"H to 15 1/2"H; and 3 square-flange sizes from 8" to 12". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances;... [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 12 to 990
Weigh Feeders & Batchers
from Vibra Screw, Inc.

The Vibra Screw Continuous Or Batch Loss In Weight / Gain-In-Weight systems provide unparalleled versatility and accuracy in handling a broad range of feeding requirements. [See More]

  • Application / Operation: Metering
MAP Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]

  • Application / Operation: Filling; Metering; Discharging
  • Flow Control: Volumetric
  • Feeder Type: Screw
  • Volumetric Capacity: 3 to 550
K2 Modular Loss in Weight Feeder -- K2-ML-KV2
from Coperion K-Tron

Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 11.8
MECHATRON® Feeder -- MC 3-A
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Feeder Type: Screw
  • Volumetric Capacity: 0.3000 to 330
Low Headroom Bulk Bag Unloader -- T5
from Spiroflow Systems, Inc.

T5 Low Headroom Unloader. For unloading in areas with restricted headroom. Spiroflow ’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled... [See More]

  • Application / Operation: Conveyor; Metering; Discharging
  • Flow Control: Gravimetric
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
Rotary Valves: Feeding and Metering -- Discharge Trough Feeder Valve (DTFV) Series
from ACS Valves

Features & Benefits: For extremely high-volume material handling applications where short-length screw conveyors or conventional rotary valve material handling capacities are not sufficient. Valve housing cast in North America; ensures superior strength and solidification of housing's... [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 78 to 2970
MT MetaTech™ Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin ® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. [See More]

  • Application / Operation: Filling; Metering; Discharging
  • Flow Control: Volumetric
  • Feeder Type: Screw
  • Volumetric Capacity: 3 to 550
K4G Gravimetric Blender -- K2G-L (K4G)
from Coperion K-Tron

The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 13.29
MECHATRON® Feeder -- Model HC (Gravimetric)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Bin Sweep Arm; Screw
  • Volumetric Capacity: 2.8 to 1137
Multi-Container Unloader -- T7
from Spiroflow Systems, Inc.

Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]

  • Application / Operation: Conveyor; Metering; Discharging
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
Rotary Valves: Metering with Airlock -- BT Series
from ACS Valves

Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange aids material infeed; improves material flow performance. Available in 2... [See More]

  • Application / Operation: Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 12 to 528
MTP Volumetric Screw Feeder for Difficult Materials
from Metalfab, Inc.

Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner screws... [See More]

  • Application / Operation: Filling; Metering; Discharging
  • Flow Control: Volumetric
  • Feeder Type: Screw
  • Volumetric Capacity: 6 to 550
Loss in Weight Belt Feeder -- K-ML-D5-FB130
from Coperion K-Tron

The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Belt
  • Volumetric Capacity: 5.67
MECHATRON® Feeder -- Model HC (Volumetric)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric
  • Feeder Type: Bin Sweep Arm; Screw
  • Volumetric Capacity: 3.4 to 1137
Universal Bulk Bag Unloader -- T2
from Spiroflow Systems, Inc.

T2 Bulk Bag Unloader By Volume. For unloading by volume. Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used to... [See More]

  • Application / Operation: Conveyor; Metering; Discharging
  • Flow Control: Gravimetric
  • Feeder Type: Spout; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
Rotary Valves: Metering with Airlock -- CI Series
from ACS Valves

Features & Benefits: Available in 10 heights, from 10"H to 44"H; and 10 square-flange sizes from 6" to 30". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 11880
Loss in Weight Belt Feeder -- K-ML-FB130
from Coperion K-Tron

The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Belt; Bin Sweep Arm (optional feature)
  • Volumetric Capacity: 5.67
MECHATRON® Feeder -- Model LC
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Feeder Type: Screw
  • Volumetric Capacity: 0.0020 to 23
Rotary Valves: Metering with Airlock -- DR-S Series
from ACS Valves

Features & Benefits: Pre-fit Performance ™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 12 to 990
Loss in Weight Feeder -- K-ML-D5-KT20
from Coperion K-Tron

With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 0.9442
MECHATRON® Feeder -- Model LS
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Feeder Type: Bin Sweep Arm; Screw
  • Volumetric Capacity: 0.0050 to 23
Rotary Valves: Metering with Airlock -- MD Series
from ACS Valves

Features & Benefits: Available in 7 heights, from 7 3/8"H to 23 1/2"H; and 7 flange diameters from 4" to 15". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 2 to 1848
Loss in Weight Feeder -- K-ML-KT20
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 0.9442
MECHATRON® Feeder -- Model MC
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Feeder Type: Screw
  • Volumetric Capacity: 0.0500 to 330
Rotary Valves: Metering with Airlock -- MD Series with Quick-Clean RotorRail™
from ACS Valves

Features & Benefits: Tool-less, single-step access to rotor and internal surfaces; simplifying cleaning, validation, and inspection. RotorRail ™ feature maintains rotor and endplate alignment during dis-assembly; ensures fast and accurate rotor and endplate re-alignment during re-assembly. [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 990
Loss in Weight Pharma Feeder -- K-PH-ML-D5-KT20
from Coperion K-Tron

Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 0.8556
MECHATRON® Feeder -- Model MS
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Feeder Type: Bin Sweep Arm; Screw
  • Volumetric Capacity: 0.1400 to 330
Rotary Valves: Metering with Airlock -- S-Pellet Series
from ACS Valves

Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Available in 6 heights, from 14"H to 26"H; and 6 flange... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 1848
Micro-Ingredient Feeder -- MT12
from Coperion K-Tron

Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Screw
  • Material Characteristics: Dry or Free Flowing
MECHATRON® Feeder -- Vibro (Low Range)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 0.1800 to 353
Rotary Valves: Metering with Airlock -- S-Pellet Series with Quick-Clean RotorRail™
from ACS Valves

Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Tool-less, single-step access to rotor and internal... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 1452
Modular Loss in Weight Feeder -- K-ML-S500-10D
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 214
ProFlex® Feeder -- Model C
from AccuRate/Schenck AccuRate

Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric
  • Feeder Type: Screw
  • Volumetric Capacity: 0.0 to 210
Rotary Valves: Metering with Airlock -- Sanitary CI Series with Quick-Clean RotorRail™
from ACS Valves

Features & Benefits: Stainless steel valve housing, cast in North America, ensures superior housing solidification and metallurgy; eliminates pits and dimples where contaminants could accumulate. Product contact surfaces of the housing, and all rotor surfaces, are a No. 4 finish. Tool-less,... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 3564
Smart Weight Belt Feeder -- SWB-1000
from Coperion K-Tron

Use weigh belt feeders for gravimetric feeding at higher feed rates or where low headroom is a problem. Especially at high feed rates, a weigh belt feeder offers lower initial cost than a loss-in-weight feeder with equal throughput. Materials Fed: free-flowing pellets, powders, fibers and friable... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Belt
  • Material Characteristics: Dry or Free Flowing
SolidsFlow™ Vibratory Feeder -- Model 2000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 0.2000 to 3100
Rotary Valves: Metering with Airlock -- Sanitary MD Series with Quick-Clean RotorRail™
from ACS Valves

Features & Benefits: Stainless steel valve housing, cast in North America, ensures superior housing solidification and metallurgy; eliminates pits and dimples where contaminants could accumulate. Product contact surfaces of the housing, and all rotor surfaces, are a No. 4 finish. Tool-less,... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 990
Vibratory Compact Weigh Feeder -- K-CL-24-KV1
from Coperion K-Tron

K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes... [See More]

  • Application / Operation: Metering
  • Flow Control: Gravimetric
  • Feeder Type: Vibratory Feeder
  • Material Characteristics: Dry or Free Flowing
Tuf-Flex™ Volumetric Feeder -- 100 Series
from AccuRate/Schenck AccuRate

In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]

  • Application / Operation: Metering
  • Flow Control: Volumetric
  • Feeder Type: Screw
  • Volumetric Capacity: 1.70E-5 to 0.5000
Rotary Valves: Metering with Airlock -- SD Series
from ACS Valves

Features & Benefits: Available in 4 heights, from 5 3/4"H to 11 1/4"H; and 4 square-flange sizes from 6" to 12". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates... [See More]

  • Application / Operation: Conveyor; Metering
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 990