Dust Collecting Solids Feeders
from ACS Valves
Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange aids material infeed; improves material flow performance. Available in 2... [See More]
- Application / Operation: Dust Collector; Metering
- Flow Control: Volumetric
- Feeder Type: Star
- Volumetric Capacity: 12 to 528
from Rotolok Valves, Inc.
Blowthrough/Blowing Seals meet the specific needs of the pneumatic conveying industry, a natural extension to Rotary Airlocks; both products are used to regulate the flow of dry powder, dust or granular product, while maintaining an airlock. The blowthrough/blowing seal has distinct advantages for... [See More]
- Application / Operation: Conveyor; Dust Collector
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Star
- Material Type: Dry Powder, Dust, or Granular Product
from Prater
The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on heavy-duty airlocks. Eight-blade rotors, precision... [See More]
- Application / Operation: Dust Collector
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing
from Scientific Dust Collectors
The SDC rotary airlock is a fabricated flexible tip rotary airlock. The unit is designed to provide a flexible air seal, allowing larger particles to easily pass through the valve while maintaining its air seal. The 1/4" bolt-on side plate allows service or change-out of the reinforced rubber vane... [See More]
- Application / Operation: Dust Collector
from Flexicon Corporation
Collect dust efficiently. Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates the need to... [See More]
- Application / Operation: Dust Collector
- Common Features: Integral Hopper or Bin
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]
- Application / Operation: Conveyor; Dust Collector; Metering; Discharging
- Flow Control: Volumetric; Gravimetric
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Aget Manufacturing Company
Known as rotary valves or rotary air locks, these products are most commonly used on cyclones or on a filters ’ dust hopper to keep the dust collecting equipment air-tight & dust-tight, while continuously discharging the collected dust, chips, or waste into a truck, dumpster, or any open... [See More]
- Application / Operation: Dust Collector
- Material Type: Dust
- Feeder Type: Star
from ACS Valves
Features & Benefits: Available in 10 heights, from 10"H to 44"H; and 10 square-flange sizes from 6" to 30". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates... [See More]
- Application / Operation: Conveyor; Dust Collector; Metering
- Flow Control: Volumetric
- Feeder Type: Star
- Volumetric Capacity: 6 to 11880
from Rotolok Valves, Inc.
Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications. Constructed with a robust cast iron body and cast iron end covers. Bearings are inboard and shafts are sealed with lip seals. All dust... [See More]
- Application / Operation: Dust Collector
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Star
- Material Type: Dust
from ACS Valves
Features & Benefits: Pre-fit Performance ™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7... [See More]
- Application / Operation: Conveyor; Dust Collector; Metering
- Flow Control: Volumetric
- Feeder Type: Star
- Volumetric Capacity: 12 to 990
from Rotolok Valves, Inc.
Rotolok offer an Easy Release rotary airlock designed to allow just one person to maintain and easily clean the rotor. Being on rails saves on production downtime and reduces man hours. An inspection door can also be fitted in the valve body that provides access and surveying of the valve internals... [See More]
- Application / Operation: Dust Collector
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Star
- Material Type: Dry Powder or Granular Form