Feed Screws / Augers Solids Feeders

23 Results
Metric Series Feeder -- Series 1
from FLSmidth

FLSmidth's Metric Series Feeders/Airlocks combine many essential features in a single unit. The feeder helps to maximize the performance and dependability of a pneumatic conveying system. The Metric Series is available in several types of construction, Series 1 through 7, and is able to handle... [See More]

  • Feeder Type: Screw
  • Application / Operation: Conveyor
Screw Feeder -- VSF Series
from Industrial Process Automation, Inc.

Volumetric feeding of bulk solid materials, removable transmission [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Discharging
  • Material Characteristics: Dry or Free Flowing
MECHATRON® Feeder -- MC 3-A
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Application / Operation: Metering
  • Volumetric Capacity: 0.3000 to 330
"Better-Weigh"® Continuous Weigh Gravimetric Feeder
from Metalfab, Inc.

Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering; Discharging
  • Volumetric Capacity: 1 to 550
K4G Gravimetric Blender -- K2G-L (K4G)
from Coperion K-Tron

The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an... [See More]

  • Feeder Type: Screw
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 13.29
Multiple Screw Feeder
from Komline

Feed material from a hopper without surging and bridging. Komline-Wyssmont ’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary screw... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Discharging
  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
Volumetric Feeder Conveyors
from Vibra Screw, Inc.

Vibra Screw's Heavy Duty Metering Conveyors provide reliable and economical feeding of materials that do not require a vibrating design. When combined with vibratory pre-feed equipment such as Bin Activators or Vibrated Bins, the Metering Conveyor will deliver accuracies of plus or minus 2%. Rates... [See More]

  • Feeder Type: Screw
  • Application / Operation: Conveyor; Metering
MECHATRON® Feeder -- Model HC (Gravimetric)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Feeder Type: Bin Sweep Arm; Screw
  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 2.8 to 1137
MAP Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Filling; Metering; Discharging
  • Volumetric Capacity: 3 to 550
Loss in Weight Feeder -- K-ML-D5-KT20
from Coperion K-Tron

With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]

  • Feeder Type: Screw
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 0.9442
MECHATRON® Feeder -- Model HC (Volumetric)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Feeder Type: Bin Sweep Arm; Screw
  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Volumetric Capacity: 3.4 to 1137
MT MetaTech™ Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin ® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Filling; Metering; Discharging
  • Volumetric Capacity: 3 to 550
Loss in Weight Feeder -- K-ML-D5-KV2
from Coperion K-Tron

Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]

  • Feeder Type: Screw
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 11.8
MECHATRON® Feeder -- Model LC
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Application / Operation: Metering
  • Volumetric Capacity: 0.0020 to 23
MTM "Mini" Volumetric Screw Feeder
from Metalfab, Inc.

Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Filling; Discharging
  • Volumetric Capacity: 0.0300 to 20
Loss in Weight Pharma Feeder -- K-PH-ML-D5-KT20
from Coperion K-Tron

Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]

  • Feeder Type: Screw
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 0.8556
MECHATRON® Feeder -- Vibro (Low Range)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 0.1800 to 353
MTP Volumetric Screw Feeder for Difficult Materials
from Metalfab, Inc.

Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner screws... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Filling; Metering; Discharging
  • Volumetric Capacity: 6 to 550
Micro-Ingredient Feeder -- MT12
from Coperion K-Tron

Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Material Characteristics: Dry or Free Flowing
ProFlex® Feeder -- Model C
from AccuRate/Schenck AccuRate

Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 0.0 to 210
Modular Loss in Weight Feeder -- K-ML-S500-10D
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. [See More]

  • Feeder Type: Screw
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 214
Tuf-Flex™ Volumetric Feeder -- 100 Series
from AccuRate/Schenck AccuRate

In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]

  • Feeder Type: Screw
  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Volumetric Capacity: 1.70E-5 to 0.5000
Twin Screw K2 Modular Feeder -- K2-ML-T35
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]

  • Feeder Type: Screw
  • Flow Control: Gravimetric
  • Application / Operation: Metering
  • Volumetric Capacity: 11.76