Integral Hopper / Bin Solids Feeders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]
- Common Features: Control Panel; Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering
- Feeder Type: Vibratory Feeder; Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Flexicon Corporation
Collect dust efficiently. Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates the need to... [See More]
- Common Features: Integral Hopper or Bin
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Dust Collector
from Retsch, Inc.
The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Metalfab, Inc.
Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Schutte & Koerting
Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid. Both the... [See More]
- Common Features: Blending; Integral Hopper or Bin
- Material Characteristics: Pastes, Slurries or Moist Solids
- Application / Operation: Conveyor
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric (optional feature)
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Conveyor; Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Spiroflow Systems, Inc.
Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3 (loss-in-weight),... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Dust Collector (optional feature)
- Material Type: Pellets; Granules; Flakes; Fibers; Ingredients; Some Powders
from ARBO Engineering, Inc.
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Weighing Systems for use in their Bulk Bag Unloading Systems. These weighing systems in the bulk bag unloaders incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Flow Control: Gravimetric
- Feeder Type: Mechanical / Automated
- Material Characteristics: Dry or Free Flowing
from Coperion K-Tron
When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk materials in stainless steel... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder; Activator
- Material Characteristics: Dry or Free Flowing
from Flexicon Corporation
Flexicon's dust-free TIP-TITE ® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material contact... [See More]
- Common Features: Integral Hopper or Bin
from Metalfab, Inc.
Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Bin Sweep Arm; Screw
- Flow Control: Volumetric; Gravimetric
from ARBO Engineering, Inc.
The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a variety of material weighing systems for many industries and applications. Each system is customized to meet the exact requirements and demands of our customer. Material Weighing Systems are useful for automatic batching of one ingredient at a time... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Flow Control: Gravimetric
- Feeder Type: Mechanical / Automated
- Material Characteristics: Dry or Free Flowing
from Coperion K-Tron
Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Bulk Solids Pump Feeder
- Flow Control: Volumetric
from Metalfab, Inc.
The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame and, like the... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Conveyor (optional feature); Filling
- Feeder Type: Bin Activator System; Vibratory Feeder
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Bin Sweep Arm; Screw
- Flow Control: Volumetric
from Coperion K-Tron
Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Metalfab, Inc.
Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin ® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric (optional feature)
from Coperion K-Tron
The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Gravimetric
from Metalfab, Inc.
Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Filling; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Bin Sweep Arm; Screw
- Flow Control: Volumetric; Gravimetric (optional feature)
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Belt
- Flow Control: Gravimetric
from Metalfab, Inc.
Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner screws... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Belt; Bin Sweep Arm (optional feature)
- Flow Control: Gravimetric
from Metalfab, Inc.
The Metalfab Posibin provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to fibrous substances, materials flow freely, on demand, on a first-in, first-out basis. [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Application / Operation: Conveyor (optional feature); Filling
- Feeder Type: Bin Activator System; Vibratory Feeder
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Coperion K-Tron
With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Gravimetric
from AccuRate/Schenck AccuRate
No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow louvered vibratory feeder line. [See More]
- Common Features: Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric; Gravimetric (optional feature)
from Coperion K-Tron
Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric