Polymers / Molding Solids Feeders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from AccuRate/Schenck AccuRate
DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]
- Material Type: Chemicals; Construction; Food Processing; Polymers; Sanitary
- Application / Operation: Conveyor; Metering
- Feeder Type: Belt
- Flow Control: Volumetric; Gravimetric
from Schutte & Koerting
Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid. Both the... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
- Material Characteristics: Pastes, Slurries or Moist Solids
- Application / Operation: Conveyor
- Common Features: Blending; Integral Hopper or Bin
from Prater
Our Heavy-Duty PAV Series rotary airlock is an ideal choice for handling many dry, free-flowing powders where a pressure differential exists, such as when feeding pneumatic conveying lines. Constructed from either stainless steel or cast iron, the Heavy-Duty PAV Series allows up to +/- 12 PSI... [See More]
- Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing
from Carrier Vibrating Equipment, Inc.
Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate. Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier... [See More]
- Material Type: Food Processing; Mining; Polymers; Power Production; Sanitary
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
from Coperion K-Tron
Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Pulp Paper; Polymers
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Metering
- Material Characteristics: Dry or Free Flowing
from ARBO Engineering, Inc.
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be... [See More]
- Material Type: Chemicals; Food Processing; Polymers
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Material Type: Chemicals; Food Processing; Polymers; Sanitary; Pharmaceuticals
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Schutte & Koerting
Pneumatic Conveying Eductors for Handling Dry Solids employ motive air from a compressed air source or a blower to entrain and transport solids. The motive air is expanded across the nozzle creating a vacuum in the suction chamber drawing the product into the eductor. The motive air and entrained... [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Conveyor
- Common Features: Blending
from Prater
Whether you are interested in our QTA Series or another one of our popular rotary airlocks, Prater has the solutions that you need for the smooth processing operation that you want. Contact our airlock team today to discuss your needs and let us help you choose the products best suited for your... [See More]
- Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing
from ARBO Engineering, Inc.
The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and... [See More]
- Material Type: Chemicals; Food Processing; Polymers
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from Fritsch GmbH - Milling and Sizing
For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]
- Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
- Application / Operation: Filling; Sampling
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
from AccuRate/Schenck AccuRate
Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]
- Material Type: Chemicals; Polymers; Resins, Colors, Fillers, UV Inhibitors
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Prater
Prater ’s Quick-Take-Apart (QTA) Series Rotary Airlock was designed specifically for applications where quick cleaning or frequent removal of the rotary valve internals is necessary. The QTA permits safe, tool-less removal of the rotor and end plate as one single piece. This eliminates the... [See More]
- Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing
from AccuRate/Schenck AccuRate
In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]
- Material Type: Chemicals; Food Processing; Polymers; Sanitary
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric