Sanitary / Pharmaceutical Solids Feeders

26 Results
Gravimetric Solids Feeder with Control Valve -- CentriFeeder™ ICV
from Eastern Instruments

The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Gravimetric Solids Weigh Feeder -- CentriFeeder™ MCV
from Eastern Instruments

The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the flow rate and total of the... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric; Gravimetric
Solids Feeder with Vibratory Control -- CentriFeeder™ VIB
from Eastern Instruments

The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Application / Operation: Filling; Metering
  • Feeder Type: Vibratory Feeder; Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Classic Weigh Feeder -- WF1 Series
from Industrial Process Automation, Inc.

Durable, overload assembly, accurate, automatic zero & span calibration [See More]

  • Material Type: Construction; Food Processing; Pulp Paper; Sanitary
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Belt
  • Flow Control: Gravimetric
Feeder -- DR 100
from Retsch, Inc.

The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Metal; Mining; Sanitary
  • Application / Operation: Conveyor
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
"Better-Weigh"® Continuous Weigh Gravimetric Feeder
from Metalfab, Inc.

Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]

  • Material Type: Chemicals; Food Processing; Sanitary
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
Vibrating Feeder -- AMPLI-FLOW Model FC
from Carrier Vibrating Equipment, Inc.

Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate. Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier... [See More]

  • Material Type: Food Processing; Mining; Polymers; Power Production; Sanitary
  • Application / Operation: Conveyor
  • Feeder Type: Vibratory Feeder
AccuRate® DEA Weighbelt Feeder -- DEA 300
from AccuRate/Schenck AccuRate

DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]

  • Material Type: Chemicals; Construction; Food Processing; Polymers; Sanitary
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Flow Control: Volumetric; Gravimetric
Sanitary Rotary Airlock Valve
from Prater

Our Sanitary Rotary Airlock is the perfect rotary valve choice for handling many dry free-flowing ingredients. The valve is ideally suited for use in Dairy, Pharmaceutical, Chemical, Organic, Spice, Nutraceutical and Pet Food industries. The Prater Sanitary Rotary Valve contains cutting-edge design... [See More]

  • Material Type: Food Processing; Sanitary
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Material Characteristics: Dry or Free Flowing
Hygienic Rotary Airlocks -- Klean Lok
from Rotolok Valves, Inc.

The prime function of Rotary Airlocks is to regulate the flow of dust, powder and granular products from one chamber to another whilst maintaining a good airlock. It is popularly used in pneumatic conveying systems, both vacuum and pressure, together with cyclone and filter applications. However,... [See More]

  • Material Type: Chemicals; Food Processing; Sanitary; Dust, Powder and Granular Products
  • Application / Operation: Conveyor; Dust Collector
  • Feeder Type: Star
  • Material Characteristics: Dry or Free Flowing
Hopper Eductors
from Schutte & Koerting

Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid. Both the... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
  • Material Characteristics: Pastes, Slurries or Moist Solids
  • Application / Operation: Conveyor
  • Common Features: Blending; Integral Hopper or Bin
Vibratory Feeder LABORETTE 24 with U-Shaped Channel
from Fritsch GmbH - Milling and Sizing

For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
  • Application / Operation: Filling; Sampling
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
BSP -- K-CL-24-BSP-100
from Coperion K-Tron

Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]

  • Material Type: Food Processing; Sanitary; Pellets and Granules
  • Application / Operation: Metering
  • Feeder Type: Bulk Solids Pump Feeder
  • Flow Control: Volumetric
APB Volumetric Belt Feeder
from Metalfab, Inc.

Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or compress... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Sanitary
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Flow Control: Volumetric
MECHATRON® Feeder -- MC 3-A
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Material Type: Chemicals; Food Processing; Sanitary
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric (optional feature)
Solids Handling Eductors
from Schutte & Koerting

Pneumatic Conveying Eductors for Handling Dry Solids employ motive air from a compressed air source or a blower to entrain and transport solids. The motive air is expanded across the nozzle creating a vacuum in the suction chamber drawing the product into the eductor. The motive air and entrained... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor
  • Common Features: Blending
Vibratory Feeder LABORETTE 24 with V-Shaped Channel
from Fritsch GmbH - Milling and Sizing

For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Construction; Food Processing; Metal; Mining; Paints; Pulp Paper; Polymers; Power Production; Sanitary; Waste
  • Application / Operation: Filling; Sampling
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
Loss in Weight Feeder -- K-ML-KT20
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]

  • Material Type: Food Processing; Sanitary; Free and Hard Flowing Powders
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Gravimetric
Metalfab Live Bin
from Metalfab, Inc.

The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame and, like the... [See More]

  • Material Type: Chemicals; Food Processing; Pulp Paper; Sanitary
  • Application / Operation: Conveyor (optional feature); Filling
  • Feeder Type: Bin Activator System; Vibratory Feeder
  • Flow Control: Volumetric
MECHATRON® Feeder -- Vibro (Low Range)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Material Type: Chemicals; Food Processing; Polymers; Sanitary; Pharmaceuticals
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
Loss in Weight Pharma Feeder -- K-PH-ML-D5-KT20
from Coperion K-Tron

Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]

  • Material Type: Sanitary; Hard Flowing Powders
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Posibin™
from Metalfab, Inc.

The Metalfab Posibin ™ provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to fibrous substances, materials flow freely, on demand, on a first-in, first-out basis. [See More]

  • Material Type: Chemicals; Food Processing; Pulp Paper; Sanitary
  • Application / Operation: Conveyor (optional feature); Filling
  • Feeder Type: Bin Activator System; Vibratory Feeder
  • Flow Control: Volumetric
SolidsFlow™ Vibratory Feeder -- Model 2000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Metal; Sanitary; SteelWool,Graphite,Polyester,Wood Pulp
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric; Gravimetric (optional feature)
Micro-Ingredient Feeder -- MT12
from Coperion K-Tron

Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Cosmetics; Food Processing; Sanitary
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
Tuf-Flex™ Volumetric Feeder -- 100 Series
from AccuRate/Schenck AccuRate

In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]

  • Material Type: Chemicals; Food Processing; Polymers; Sanitary
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric
Twin Screw Pharma Feeder -- K-PH-MV-KT20
from Coperion K-Tron

K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle... [See More]

  • Material Type: Sanitary; Free and Hard Flowing Powders
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric