Dry / Free Flowing Solids Feeders

80 Results
Automatic Solids Filling Station -- CentriFill™ 3000
from Eastern Instruments

The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Bulk Material Filling Station -- CentriFill™ 2000
from Eastern Instruments

The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Fill-To-Weight Bulk Solids Filling Station -- CentriFill™ 1000
from Eastern Instruments

The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Gravimetric Solids Feeder with Control Valve -- CentriFeeder™ ICV
from Eastern Instruments

The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Gravimetric Solids Weigh Feeder -- CentriFeeder™ MCV
from Eastern Instruments

The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the flow rate and total of the... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Flow Control: Volumetric; Gravimetric
Solids Feeder with Vibratory Control -- CentriFeeder™ VIB
from Eastern Instruments

The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering
  • Feeder Type: Vibratory Feeder; Gravimetric Feeder
  • Flow Control: Volumetric; Gravimetric
Actiflow Smart Bulk Solid Activator
from Coperion K-Tron

When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk materials in stainless steel... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder; Activator
  • Material Type: Cohesive Bulk Materials
Bulk Bag Unloader Weighing Systems
from Sterling Systems & Controls

Sterling Systems & Controls, Inc. offers a full line of Weighing Systems for use in their Bulk Bag Unloading Systems. These weighing systems in the bulk bag unloaders incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Gravimetric
  • Feeder Type: Mechanical / Automated
  • Material Type: Powder, Granular
Vibratory Feeders -- Brute Force and Two Mass Vibratory Feeders
from Renold Plc.

Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
Solids Handling Eductors
from Schutte & Koerting

Pneumatic Conveying Eductors for Handling Dry Solids employ motive air from a compressed air source or a blower to entrain and transport solids. The motive air is expanded across the nozzle creating a vacuum in the suction chamber drawing the product into the eductor. The motive air and entrained... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
  • Application / Operation: Conveyor
  • Common Features: Blending
Multiple Screw Feeder
from Komline

Feed material from a hopper without surging and bridging. Komline-Wyssmont ’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary screw... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric
Feeder -- DR 100
from Retsch, Inc.

The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
Bulk Bag Unloader -- Flo Series
from Spiroflow Systems, Inc.

Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3 (loss-in-weight),... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Material Type: Pellets; Granules; Flakes; Fibers; Ingredients; Some Powders
  • Application / Operation: Dust Collector (optional feature)
  • Common Features: Integral Hopper or Bin; Vibrator
Vibratory Feeders
from Renold Canada

Renold's vibratory feeders meter bulk materials into the process at rates of 1000 pounds per hour through 1600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Gravimetric
Vibratory Feeder LABORETTE 24 with U-Shaped Channel
from Fritsch GmbH - Milling and Sizing

For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Sampling
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
Classic Weigh Feeder -- WF1 Series
from Industrial Process Automation, Inc.

Durable, overload assembly, accurate, automatic zero & span calibration [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Belt
  • Flow Control: Gravimetric
"Better-Weigh"® Continuous Weigh Gravimetric Feeder
from Metalfab, Inc.

Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
Bag Dump Station
from Flexicon Corporation

Collect dust efficiently. Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and eliminates the need to... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Common Features: Integral Hopper or Bin
  • Application / Operation: Dust Collector
Blowing Seal Valves
from Rotolok Valves, Inc.

Blowthrough/Blowing Seals meet the specific needs of the pneumatic conveying industry, a natural extension to Rotary Airlocks; both products are used to regulate the flow of dry powder, dust or granular product, while maintaining an airlock. The blowthrough/blowing seal has distinct advantages for... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Dust Collector
  • Feeder Type: Star
  • Material Type: Dry Powder, Dust, or Granular Product
AccuRate® DEA Weighbelt Feeder -- DEA 300
from AccuRate/Schenck AccuRate

DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Flow Control: Volumetric; Gravimetric
Gravimetric Vibratory Tray Feeders -- Series KDA
from ARBO Engineering, Inc.

The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Discharging
  • Feeder Type: Vibratory Feeder
  • Flow Control: Gravimetric
Airlock with Slide Bars -- AL-AXL MZC rotary valves
from DMN, Incorporated

The MZC rotary valves have proven themselves to be very successful in sanitary applications (Dairy execution) as well as many other applications. The unit has an easy detachable rotor which can be removed within a few minutes to facilitate inspection and cleaning. The configuration with direct drive... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Abrasion Resistant Rotary Airlock Valves
from Prater

Our abrasion resistant rotary airlock is considered our most durable rotary valve and is your solution to rotary airlock valves that constantly wear out in high abrasive applications. Our special treatment processes allow our abrasion resistant rotary airlock valves to withstand even the most... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Pulp Paper; Power Production
BSP -- K-CL-24-BSP-100
from Coperion K-Tron

Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Bulk Solids Pump Feeder
  • Flow Control: Volumetric
Material Weighing Systems
from Sterling Systems & Controls

Sterling Systems & Controls, Inc. offers a variety of material weighing systems for many industries and applications. Each system is customized to meet the exact requirements and demands of our customer. Material Weighing Systems are useful for automatic batching of one ingredient at a time... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Gravimetric
  • Feeder Type: Mechanical / Automated
  • Material Type: Powder, Granular
Rotoscoop® Airlock Feeder
from Komline

The Komline-Wyssmont Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes, wet crystals or powders, pastes, and sludges. Solves Plugging Problems. The Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes,... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Star
  • Flow Control: Volumetric
Bulk Bag Unloader for Single Trip Bags -- T4
from Spiroflow Systems, Inc.

T4 Unloader for Single Trip Bags. For unloading disposable bags which have no bottom spout. Single trip bulk bags are widely used in plant environments for low value or hazardous products which require a dust-free and controllable emptying method. Our T4 bulk bag unloader can empty these disposable... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Gravimetric
  • Feeder Type: Spout; Various Conveyor Styles
  • Material Type: Designed to Disharge Poor Flowing Materials
Vibratory Feeder LABORETTE 24 with V-Shaped Channel
from Fritsch GmbH - Milling and Sizing

For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Sampling
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
APB Volumetric Belt Feeder
from Metalfab, Inc.

Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or compress... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Flow Control: Volumetric
Custom Oddball Rotary Airlock Valves
from Rotolok Valves, Inc.

Custom Rotary Airlocks. Specifications: BODIES - Cast Iron, Stainless Steel or Aluminum precision bored. END COVERS - Cast Iron, Stainless Steel or Aluminum spigot located in body for concentricity. ROTOR - Fabricated Mild or Stainless Steel. SHAFT SEAL - Gland type with PTFE packing. BEARINGS -... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor (optional feature); Dust Collector (optional feature); Filling (optional feature); Discharging (optional feature)
  • Feeder Type: Star
  • Material Type: Powder, Dust or Granules
AccuRate® Weighfeeder -- DMO
from AccuRate/Schenck AccuRate

Schenck AccuRate weighfeeders, like our DMO models, are specifically designed to provide dependable service with minimal maintenance and care. Heavy-duty, long life components are selected to assure a stable and distortion-free compact assembly capable of withstanding tough industrial conditions. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Flow Control: Gravimetric
Volumetric Vibratory Feeders -- Series KDA
from ARBO Engineering, Inc.

The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Discharging
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric
Blowing Seal with Slide Bars -- BL-BXL MZC rotary valves
from DMN, Incorporated

The MZC rotary valves have proven themselves to be very successful in sanitary applications (Dairy execution) as well as many other applications. The unit has an easy detachable rotor which can be removed within a few minutes to facilitate inspection and cleaning. The configuration with direct drive... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Dust Collector Series Rotary Airlock Valve
from Prater

The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on heavy-duty airlocks. Eight-blade rotors, precision... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Dust Collector
  • Feeder Type: Star
  • Flow Control: Volumetric
K2 Modular Loss in Weight Feeder -- K2-ML-KV2
from Coperion K-Tron

Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Gravimetric
Vane-Rotor® Airlock Feeder
from Komline

Rectangular shape offers many advantages over conventional round or square design. Saves Headroom. It provides higher capacities without the need for larger diameter rotors that increase the height of the housing. This makes it a better choice for applications where headroom or space is limited. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Star
  • Flow Control: Volumetric
Bulk Bag Unloader with Integral Hoist -- T6
from Spiroflow Systems, Inc.

T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Dust Collector; Metering; Discharging
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Flow Control: Volumetric; Gravimetric
MAP Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric
Double Dump Discharge Valve Airlocks
from Rotolok Valves, Inc.

Suitable for discharge dry dust, powder, granules and fibrous materials from cyclones, filters, hoppers etc., whilst maintaining an effective airlock. The valve consists of two flaps connected by counterweights or spring loaded spindles, which are operated by means of a motor driven cam. The cam... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Discharging
  • Feeder Type: Star
  • Material Type: Dust, Powder, Granules, and Fibrous Materials
MECHATRON® Feeder -- MC 3-A
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric (optional feature)
Dust Lock Airlock -- DL Rotary Valve
from DMN, Incorporated

The DMN-WESTINGHOUSE DL dust lock is of a dedicated design for filter applications. It can be used with dust filters, cyclones, product separators and dosing systems. The universal flanges are on both sides of the valve are drilled to PN10 and can be used for round-round, square-square and... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Heavy Duty PAV Series Rotary Airlock Valves
from Prater

Our Heavy-Duty PAV Series rotary airlock is an ideal choice for handling many dry, free-flowing powders where a pressure differential exists, such as when feeding pneumatic conveying lines. Constructed from either stainless steel or cast iron, the Heavy-Duty PAV Series allows up to +/- 12 PSI... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
K4G Gravimetric Blender -- K2G-L (K4G)
from Coperion K-Tron

The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Loss-In-Weight Bulk Bag Unloader -- T3
from Spiroflow Systems, Inc.

T3 Loss-in-weight Bulk Bag Unloader. For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering; Discharging
  • Feeder Type: Spout; Various Conveyor Styles
  • Flow Control: Gravimetric
Metalfab Live Bin
from Metalfab, Inc.

The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame and, like the... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor (optional feature); Filling
  • Feeder Type: Bin Activator System; Vibratory Feeder
  • Flow Control: Volumetric
Dust Collector Valves
from Rotolok Valves, Inc.

Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications. Constructed with a robust cast iron body and cast iron end covers. Bearings are inboard and shafts are sealed with lip seals. All dust... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Dust Collector
  • Feeder Type: Star
  • Material Type: Dust
MECHATRON® Feeder -- Model HC (Gravimetric)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Bin Sweep Arm; Screw
  • Flow Control: Volumetric; Gravimetric
Granular Airlock -- GL Granular Rotary Valves
from DMN, Incorporated

The GL rotary valves are specially designed for gravity feeding and pneumatically conveying of granular products. The configuration of the body and rotor has been developed specifically to minimise degradation whilst retaining the best possible pocket filling efficiency. The GL valves come in 5... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Lump Breaker
from Prater

Prater ’s Lump Breaker is designed to provide a simple, more economical means of reducing compacted materials into smaller, granulated product required for most processing or packaging lines. The Lump Breaker improves product flow for a variety of applications including: sugar, salt,... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Lump Breaker; Lump Breaker
  • Volumetric Capacity: 480 to 4380
Loss in Weight Belt Feeder -- K-ML-D5-FB130
from Coperion K-Tron

The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Belt
  • Flow Control: Gravimetric
Low Headroom Bulk Bag Unloader -- T5
from Spiroflow Systems, Inc.

T5 Low Headroom Unloader. For unloading in areas with restricted headroom. Spiroflow ’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering; Discharging
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Flow Control: Gravimetric
MT MetaTech™ Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin ® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric
Easy Release Rotary Airlocks
from Rotolok Valves, Inc.

Rotolok offer an Easy Release rotary airlock designed to allow just one person to maintain and easily clean the rotor. Being on rails saves on production downtime and reduces man hours. An inspection door can also be fitted in the valve body that provides access and surveying of the valve internals... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Dust Collector
  • Feeder Type: Star
  • Material Type: Dry Powder or Granular Form
MECHATRON® Feeder -- Model HC (Volumetric)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Bin Sweep Arm; Screw
  • Flow Control: Volumetric
Heavy Duty Airlock -- AL-AXL rotary valves
from DMN, Incorporated

The AL and AXL rotary valves with enlarged inlet have been designed by D MN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular form. Due to the modular design of this extensive and fl exible range of valves many different configurations are... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Quick Clean Lump Breaker
from Prater

Prater engineers have designed and manufactured a Quick Clean Lump Breaker that is easier and safer to maintain than traditional lump breakers. The Quick Clean Lump Breaker is inspired by the design of our Quick-Take-Apart series of Rotary Airlock Valves and shares similar design elements such as a... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Lump Breaker; Lump Breaker
  • Material Type: Chemicals; Food Processing; Mining
Loss in Weight Belt Feeder -- K-ML-FB130
from Coperion K-Tron

The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Belt; Bin Sweep Arm (optional feature)
  • Flow Control: Gravimetric
Multi-Container Unloader -- T7
from Spiroflow Systems, Inc.

Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering; Discharging
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Flow Control: Volumetric; Gravimetric
MTM "Mini" Volumetric Screw Feeder
from Metalfab, Inc.

Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric
Hygienic Rotary Airlocks -- Klean Lok
from Rotolok Valves, Inc.

The prime function of Rotary Airlocks is to regulate the flow of dust, powder and granular products from one chamber to another whilst maintaining a good airlock. It is popularly used in pneumatic conveying systems, both vacuum and pressure, together with cyclone and filter applications. However,... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Dust Collector
  • Feeder Type: Star
  • Material Type: Chemicals; Food Processing; Sanitary; Dust, Powder and Granular Products
MECHATRON® Feeder -- Vibro (Low Range)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
Heavy Duty Airlock -- CIP suitable Rotary Valve
from DMN, Incorporated

The DMN-WESTINGHOUSE CIP rotary valves are suitable for hygienic clean in place (CIP) process systems. The valves were evaluated for compliance with the Hygienic Equipment Design Criteria of the EHEDG and were declared to meet these criteria. Consequently we were presented with the official EHEDG... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Quick Take Apart Series Airlock on Rails
from Prater

Whether you are interested in our QTA Series or another one of our popular rotary airlocks, Prater has the solutions that you need for the smooth processing operation that you want. Contact our airlock team today to discuss your needs and let us help you choose the products best suited for your... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
Loss in Weight Feeder -- K-ML-D5-KT20
from Coperion K-Tron

With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Total Containment Unloader -- T9-CV
from Spiroflow Systems, Inc.

Spiroflow has developed the T9-CV bulk bag unloader for applications where products handled in bulk bags are fine, powdery and invasive and total containment during unloading in necessary to prevent contamination of the local atmosphere. The T9-CV bulk bag and super sack unloader is also the natural... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Total Conatinment Unloading
  • Material Type: Hazardous, Explosive or Toxic Products
MTP Volumetric Screw Feeder for Difficult Materials
from Metalfab, Inc.

Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner screws... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric
Offset Airlock Valves
from Rotolok Valves, Inc.

The main feature of Rotary Airlocks is to regulate the flow of material from one chamber to another while maintaining a good airlock condition. The material or product being handled is usually dry free flowing powder, dust or granules. The granule type of product, especially if it is a plastic type,... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Dust Collector
  • Feeder Type: Star
  • Material Type: Pellets, Powder, Dust or Granules
ProFlex® Feeder -- Model C
from AccuRate/Schenck AccuRate

Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric; Gravimetric
Heavy Duty Airlock -- HP high pressure rotary valves
from DMN, Incorporated

The HP rotary valves with a specially designed inlet have been designed by DMN-WESTINGHOUSE for applications in the metering and pneumatic conveying of granular formed products under a high pressure of maximum 3.5 bar g. The configuration of the body and rotor has been specifi cally developed to... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Quick Take Apart Series Rotary Airlock Valve
from Prater

Prater ’s Quick-Take-Apart (QTA) Series Rotary Airlock was designed specifically for applications where quick cleaning or frequent removal of the rotary valve internals is necessary. The QTA permits safe, tool-less removal of the rotor and end plate as one single piece. This eliminates the... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
Loss in Weight Feeder -- K-ML-KT20
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Gravimetric
Universal Bulk Bag Unloader -- T2
from Spiroflow Systems, Inc.

T2 Bulk Bag Unloader By Volume. For unloading by volume. Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used to... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Metering; Discharging
  • Feeder Type: Spout; Various Conveyor Styles
  • Flow Control: Gravimetric
Posibin™
from Metalfab, Inc.

The Metalfab Posibin ™ provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to fibrous substances, materials flow freely, on demand, on a first-in, first-out basis. [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor (optional feature); Filling
  • Feeder Type: Bin Activator System; Vibratory Feeder
  • Flow Control: Volumetric
Rotary Airlocks
from Rotolok Valves, Inc.

The prime function of a rotary airlocks is to regulate the flow from one chamber to another while maintaining a good airlock condition. The product is mainly in dry powder or granular form. In the dust filtration field a good airlock is essential on cyclone and bag filter applications in order that... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Conveyor; Dust Collector
  • Feeder Type: Star
  • Material Type: Dry Powder or Granular Form
SolidsFlow™ Vibratory Feeder -- Model 2000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric; Gravimetric (optional feature)
Heavy Duty Airlock -- OS High Capacity Rotary Valve
from DMN, Incorporated

High filling efficiency. Sheared angle inlet. Minimum air leakage. Explosion proof models available up to 10 bar g. Customised solutions. Bored flanges in accordance with PN 10, ANSI 150 lbs and JIS [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging
Sanitary Rotary Airlock Valve
from Prater

Our Sanitary Rotary Airlock is the perfect rotary valve choice for handling many dry free-flowing ingredients. The valve is ideally suited for use in Dairy, Pharmaceutical, Chemical, Organic, Spice, Nutraceutical and Pet Food industries. The Prater Sanitary Rotary Valve contains cutting-edge design... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Flow Control: Volumetric
  • Feeder Type: Star
  • Material Type: Food Processing; Sanitary
Loss in Weight Pharma Feeder -- K-PH-ML-D5-KT20
from Coperion K-Tron

Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Tuf-Flex™ Volumetric Feeder -- 100 Series
from AccuRate/Schenck AccuRate

In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Volumetric
High Capacity Blowing Seals -- GOS
from DMN, Incorporated

High filling efficiency. Sheared angle inlet. Minimum air leakage. Explosion proof models available up to 10 bar g. Customised solutions. Bored flanges in accordance with PN 10, ANSI 150 lbs and JIS [See More]

  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Filling; Discharging