Process / Bin Discharging Solids Feeders
from Rotolok Valves, Inc.
Suitable for discharge dry dust, powder, granules and fibrous materials from cyclones, filters, hoppers etc., whilst maintaining an effective airlock. The valve consists of two flaps connected by counterweights or spring loaded spindles, which are operated by means of a motor driven cam. The cam... [See More]
- Application / Operation: Discharging
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Star
- Material Type: Dust, Powder, Granules, and Fibrous Materials
from Komline
Feed material from a hopper without surging and bridging. Komline-Wyssmont ’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary screw... [See More]
- Application / Operation: Conveyor; Discharging
- Flow Control: Volumetric
- Feeder Type: Screw
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
from Metalfab, Inc.
Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]
- Application / Operation: Filling; Metering; Discharging
- Flow Control: Volumetric; Gravimetric
- Feeder Type: Screw
- Volumetric Capacity: 1 to 550
from Industrial Process Automation, Inc.
Durable, overload assembly, accurate, automatic zero & span calibration [See More]
- Application / Operation: Conveyor; Discharging
- Flow Control: Gravimetric
- Feeder Type: Belt
- Material Characteristics: Dry or Free Flowing
from Prater
Prater ’s Lump Breaker is designed to provide a simple, more economical means of reducing compacted materials into smaller, granulated product required for most processing or packaging lines. The Lump Breaker improves product flow for a variety of applications including: sugar, salt,... [See More]
- Application / Operation: Discharging
- Volumetric Capacity: 480 to 4380
- Feeder Type: Lump Breaker; Lump Breaker
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]
- Application / Operation: Conveyor; Discharging
- Flow Control: Volumetric
- Feeder Type: Vibratory Feeder
- Volumetric Capacity: 0.7500
from ARBO Engineering, Inc.
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be... [See More]
- Application / Operation: Discharging
- Flow Control: Gravimetric
- Feeder Type: Vibratory Feeder
- Gravimetric Capacity: 0.0050 to 0.6000
from DMN, Incorporated
The MZC rotary valves have proven themselves to be very successful in sanitary applications (Dairy execution) as well as many other applications. The unit has an easy detachable rotor which can be removed within a few minutes to facilitate inspection and cleaning. The configuration with direct drive... [See More]
- Application / Operation: Filling; Discharging
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]
- Application / Operation: Conveyor; Dust Collector; Metering; Discharging
- Flow Control: Volumetric; Gravimetric
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from AccuRate/Schenck AccuRate
No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow louvered vibratory feeder line. [See More]
- Application / Operation: Discharging
- Flow Control: Gravimetric
- Feeder Type: Vibratory Feeder
- Material Characteristics: Dry or Free Flowing
from Komline
The Komline-Wyssmont Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes, wet crystals or powders, pastes, and sludges. Solves Plugging Problems. The Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes,... [See More]
- Application / Operation: Discharging
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
from Metalfab, Inc.
Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]
- Application / Operation: Filling; Metering; Discharging
- Flow Control: Volumetric
- Feeder Type: Screw
- Volumetric Capacity: 3 to 550
from Prater
Prater engineers have designed and manufactured a Quick Clean Lump Breaker that is easier and safer to maintain than traditional lump breakers. The Quick Clean Lump Breaker is inspired by the design of our Quick-Take-Apart series of Rotary Airlock Valves and shares similar design elements such as a... [See More]
- Application / Operation: Discharging
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
- Feeder Type: Lump Breaker; Lump Breaker
- Material Type: Chemicals; Food Processing; Mining
from ARBO Engineering, Inc.
The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and... [See More]
- Application / Operation: Discharging
- Flow Control: Volumetric
- Feeder Type: Vibratory Feeder
- Material Characteristics: Dry or Free Flowing
from DMN, Incorporated
The MZC rotary valves have proven themselves to be very successful in sanitary applications (Dairy execution) as well as many other applications. The unit has an easy detachable rotor which can be removed within a few minutes to facilitate inspection and cleaning. The configuration with direct drive... [See More]
- Application / Operation: Filling; Discharging
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
T3 Loss-in-weight Bulk Bag Unloader. For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard... [See More]
- Application / Operation: Conveyor; Metering; Discharging
- Flow Control: Gravimetric
- Feeder Type: Spout; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from AccuRate/Schenck AccuRate
No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow louvered vibratory feeder line. [See More]
- Application / Operation: Discharging
- Flow Control: Gravimetric
- Feeder Type: Vibratory Feeder
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
from Komline
Rectangular shape offers many advantages over conventional round or square design. Saves Headroom. It provides higher capacities without the need for larger diameter rotors that increase the height of the housing. This makes it a better choice for applications where headroom or space is limited. [See More]
- Application / Operation: Conveyor; Discharging
- Flow Control: Volumetric
- Feeder Type: Star
- Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
from Metalfab, Inc.
Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin ® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. [See More]
- Application / Operation: Filling; Metering; Discharging
- Flow Control: Volumetric
- Feeder Type: Screw
- Volumetric Capacity: 3 to 550
from DMN, Incorporated
The DMN-WESTINGHOUSE DL dust lock is of a dedicated design for filter applications. It can be used with dust filters, cyclones, product separators and dosing systems. The universal flanges are on both sides of the valve are drilled to PN10 and can be used for round-round, square-square and... [See More]
- Application / Operation: Filling; Discharging
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
T5 Low Headroom Unloader. For unloading in areas with restricted headroom. Spiroflow ’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled... [See More]
- Application / Operation: Conveyor; Metering; Discharging
- Flow Control: Gravimetric
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Metalfab, Inc.
Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large... [See More]
- Application / Operation: Filling; Discharging
- Flow Control: Volumetric
- Feeder Type: Screw
- Volumetric Capacity: 0.0300 to 20
from DMN, Incorporated
The GL rotary valves are specially designed for gravity feeding and pneumatically conveying of granular products. The configuration of the body and rotor has been developed specifically to minimise degradation whilst retaining the best possible pocket filling efficiency. The GL valves come in 5... [See More]
- Application / Operation: Filling; Discharging
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]
- Application / Operation: Conveyor; Metering; Discharging
- Flow Control: Volumetric; Gravimetric
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Metalfab, Inc.
Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner screws... [See More]
- Application / Operation: Filling; Metering; Discharging
- Flow Control: Volumetric
- Feeder Type: Screw
- Volumetric Capacity: 6 to 550
from DMN, Incorporated
The AL and AXL rotary valves with enlarged inlet have been designed by D MN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular form. Due to the modular design of this extensive and fl exible range of valves many different configurations are... [See More]
- Application / Operation: Filling; Discharging
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
T2 Bulk Bag Unloader By Volume. For unloading by volume. Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used to... [See More]
- Application / Operation: Conveyor; Metering; Discharging
- Flow Control: Gravimetric
- Feeder Type: Spout; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing