Control Panel Solids Feeders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Eastern Instruments
The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]
- Common Features: Control Panel; Integral Hopper or Bin; Vibrator
- Application / Operation: Filling; Metering
- Feeder Type: Vibratory Feeder; Gravimetric Feeder
- Flow Control: Volumetric; Gravimetric
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Weighing Systems for use in their Bulk Bag Unloading Systems. These weighing systems in the bulk bag unloaders incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Flow Control: Gravimetric
- Feeder Type: Mechanical / Automated
- Material Characteristics: Dry or Free Flowing
from Metalfab, Inc.
Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from AccuRate/Schenck AccuRate
DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]
- Common Features: Control Panel
- Application / Operation: Conveyor; Metering
- Feeder Type: Belt
- Flow Control: Volumetric; Gravimetric
from Coperion K-Tron
Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Bulk Solids Pump Feeder
- Flow Control: Volumetric
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a variety of material weighing systems for many industries and applications. Each system is customized to meet the exact requirements and demands of our customer. Material Weighing Systems are useful for automatic batching of one ingredient at a time... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Flow Control: Gravimetric
- Feeder Type: Mechanical / Automated
- Material Characteristics: Dry or Free Flowing
from AccuRate/Schenck AccuRate
Schenck AccuRate weighfeeders, like our DMO models, are specifically designed to provide dependable service with minimal maintenance and care. Heavy-duty, long life components are selected to assure a stable and distortion-free compact assembly capable of withstanding tough industrial conditions. [See More]
- Common Features: Control Panel
- Application / Operation: Conveyor; Metering
- Feeder Type: Belt
- Flow Control: Gravimetric
from Coperion K-Tron
Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from AccuRate/Schenck AccuRate
The PureFeed® AP-300 auger feeder offers many unique features that are important to pharmaceutical manufacturers and other industries requiring high-level sanitary equipment. 316L stainless steel and 32 microinch RA interior finishes provide smooth wipe down friendly surfaces. The sanitary quick... [See More]
- Common Features: Control Panel
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric; Gravimetric
from Coperion K-Tron
The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Gravimetric
from AccuRate/Schenck AccuRate
In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]
- Common Features: Control Panel; Portable
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Volumetric
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Belt
- Flow Control: Gravimetric
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Belt; Bin Sweep Arm (optional feature)
- Flow Control: Gravimetric
from Coperion K-Tron
With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Gravimetric
from Coperion K-Tron
Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric
from Coperion K-Tron
Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Gravimetric
from Coperion K-Tron
Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Screw
- Flow Control: Gravimetric
from Coperion K-Tron
Use weigh belt feeders for gravimetric feeding at higher feed rates or where low headroom is a problem. Especially at high feed rates, a weigh belt feeder offers lower initial cost than a loss-in-weight feeder with equal throughput. Materials Fed: free-flowing pellets, powders, fibers and friable... [See More]
- Common Features: Control Panel
- Application / Operation: Metering
- Feeder Type: Belt
- Flow Control: Gravimetric
from Coperion K-Tron
K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Flow Control: Gravimetric