Wet / Bridging Solids Feeders

14 Results
Solidflow™ USDA Accepted -- Model 2000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric; Gravimetric (optional feature)
Loss in Weight Feeder -- K-ML-D5-KT20
from Coperion K-Tron

With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Hopper Eductors
from Schutte & Koerting

Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid. Both the... [See More]

  • Material Characteristics: Pastes, Slurries or Moist Solids
  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Mining; Polymers; Power Production; Sanitary; Dry Solids
  • Application / Operation: Conveyor
  • Common Features: Blending; Integral Hopper or Bin
Hopper Discharge Aid -- DUC
from DMN, Incorporated

The DUC discharge unit is specially designed to prevent bridging of product at the hopper outlet (up to 5 m ³). A rotating paddle inside the hopper cone keeps the product in motion. When mixed products are used, the rotating blade avoids product separation at the hopper outlet. The DUC... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Filling; Discharging
  • Feeder Type: Bin Activator System; Bin Sweep Arm
Multiple Screw Feeder
from Komline

Feed material from a hopper without surging and bridging. Komline-Wyssmont ’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary screw... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Screw
  • Flow Control: Volumetric
Lump Breaker
from Prater

Prater ’s Lump Breaker is designed to provide a simple, more economical means of reducing compacted materials into smaller, granulated product required for most processing or packaging lines. The Lump Breaker improves product flow for a variety of applications including: sugar, salt,... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Lump Breaker; Lump Breaker
  • Volumetric Capacity: 480 to 4380
SolidsFlow™ Fibrous Material Feeder -- Model 7000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Vibratory Feeder
  • Flow Control: Gravimetric
Loss in Weight Feeder -- K-ML-D5-KV2
from Coperion K-Tron

Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Rotoscoop® Airlock Feeder
from Komline

The Komline-Wyssmont Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes, wet crystals or powders, pastes, and sludges. Solves Plugging Problems. The Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes,... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Star
  • Flow Control: Volumetric
Quick Clean Lump Breaker
from Prater

Prater engineers have designed and manufactured a Quick Clean Lump Breaker that is easier and safer to maintain than traditional lump breakers. The Quick Clean Lump Breaker is inspired by the design of our Quick-Take-Apart series of Rotary Airlock Valves and shares similar design elements such as a... [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Discharging
  • Feeder Type: Lump Breaker; Lump Breaker
  • Material Type: Chemicals; Food Processing; Mining
SolidsFlow™ Vibratory Feeder -- Model 2000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Flow Control: Volumetric; Gravimetric (optional feature)
Loss in Weight Pharma Feeder -- K-PH-ML-D5-KT20
from Coperion K-Tron

Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric
Vane-Rotor® Airlock Feeder
from Komline

Rectangular shape offers many advantages over conventional round or square design. Saves Headroom. It provides higher capacities without the need for larger diameter rotors that increase the height of the housing. This makes it a better choice for applications where headroom or space is limited. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Star
  • Flow Control: Volumetric
Modular Loss in Weight Feeder -- K-ML-S500-10D
from Coperion K-Tron

Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. [See More]

  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Flow Control: Gravimetric