Volumetric Solids Feeders

49 Results
Automatic Solids Filling Station -- CentriFill™ 3000
from Eastern Instruments

The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Bulk Material Filling Station -- CentriFill™ 2000
from Eastern Instruments

The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Fill-To-Weight Bulk Solids Filling Station -- CentriFill™ 1000
from Eastern Instruments

The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Gravimetric Solids Feeder with Control Valve -- CentriFeeder™ ICV
from Eastern Instruments

The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering
  • Feeder Type: Gravimetric Feeder
  • Volumetric Capacity: 2.03 to 45
Gravimetric Solids Weigh Feeder -- CentriFeeder™ MCV
from Eastern Instruments

The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the flow rate and total of the... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Material Characteristics: Dry or Free Flowing
Solids Feeder with Vibratory Control -- CentriFeeder™ VIB
from Eastern Instruments

The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering
  • Feeder Type: Vibratory Feeder; Gravimetric Feeder
  • Material Characteristics: Dry or Free Flowing
Volumetric Vibratory Feeders -- Series KDA
from ARBO Engineering, Inc.

The RVS system was designed in 1982 and patented in 1988 by Arbo Analogtechnik SA of Lugano, Switzerland. Historically, vibratory feeders were mainly limited to open loop, fixed frequency technology with significant limitations in range, performance and reliability. Read more about it here. Tray and... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Discharging
  • Feeder Type: Vibratory Feeder
  • Material Characteristics: Dry or Free Flowing
Multiple Screw Feeder
from Komline

Feed material from a hopper without surging and bridging. Komline-Wyssmont ’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary screw... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Screw
  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
"Better-Weigh"® Continuous Weigh Gravimetric Feeder
from Metalfab, Inc.

Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Volumetric Capacity: 1 to 550
Feeder -- DR 100
from Retsch, Inc.

The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 0.0 to 10.59
Bulk Bag Unloader with Integral Hoist -- T6
from Spiroflow Systems, Inc.

T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Conveyor; Dust Collector; Metering; Discharging
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
BSP -- K-CL-24-BSP-100
from Coperion K-Tron

Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to outlet. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Feeder Type: Bulk Solids Pump Feeder
  • Volumetric Capacity: 0.9358
Air-Loc Feeder -- 10"
from Koger Air Corporation

Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is constructed with an... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Feeder Type: Star
  • Volumetric Capacity: 3108
Vibratory Feeder LABORETTE 24 with U-Shaped Channel
from Fritsch GmbH - Milling and Sizing

For slow, measured feeding to achieve a uniform, wide sample feeding of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a uniform, wide sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. Method... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Filling; Sampling
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 2 to 175
AccuRate® DEA Weighbelt Feeder -- DEA 300
from AccuRate/Schenck AccuRate

DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Volumetric Capacity: 300 to 660
Volumetric Feeder Machine -- Model RFM-A 216 Series
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent variable... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 0.7500
Abrasion Resistant Rotary Airlock Valves
from Prater

Our abrasion resistant rotary airlock is considered our most durable rotary valve and is your solution to rotary airlock valves that constantly wear out in high abrasive applications. Our special treatment processes allow our abrasion resistant rotary airlock valves to withstand even the most... [See More]

  • Flow Control: Volumetric
  • Material Characteristics: Dry or Free Flowing
  • Feeder Type: Star
  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Pulp Paper; Power Production
Rotary Valves: Feeding and Metering -- CI-RPV Series
from ACS Valves

Features & Benefits: Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design. Air-actuated clam-style rotor enables rapid material flow control and exceptional air handling... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 1452
Screw Feeder -- VSF Series
from Industrial Process Automation, Inc.

Volumetric feeding of bulk solid materials, removable transmission [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Screw
  • Material Characteristics: Dry or Free Flowing
Vibratory Feeders -- Brute Force and Two Mass Vibratory Feeders
from Renold Plc.

Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor
  • Feeder Type: Vibratory Feeder
  • Material Characteristics: Dry or Free Flowing
Rotoscoop® Airlock Feeder
from Komline

The Komline-Wyssmont Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes, wet crystals or powders, pastes, and sludges. Solves Plugging Problems. The Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes,... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Discharging
  • Feeder Type: Star
  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
APB Volumetric Belt Feeder
from Metalfab, Inc.

Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or compress... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Belt
  • Volumetric Capacity: 400 to 4600
Multi-Container Unloader -- T7
from Spiroflow Systems, Inc.

Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Conveyor; Metering; Discharging
  • Feeder Type: Vibratory Feeder; Various Conveyor Styles
  • Material Characteristics: Dry or Free Flowing
Micro-Ingredient Feeder -- MT12
from Coperion K-Tron

Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Material Characteristics: Dry or Free Flowing
Vibratory Feeder LABORETTE 24 with V-Shaped Channel
from Fritsch GmbH - Milling and Sizing

For slow, measured feeding to achieve a narrow, directed sample discharge of free-flowing materials. Areas of application. Slow, measured feeding of free-flowing material to obtain a narrow, directed sample feeding for a wide range of applications, such as for sample dividers, mills, mixers, scales. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Filling; Sampling
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 2 to 175
MECHATRON® Feeder -- MC 3-A
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Volumetric Capacity: 0.3000 to 330
Dust Collector Series Rotary Airlock Valve
from Prater

The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on heavy-duty airlocks. Eight-blade rotors, precision... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Dust Collector
  • Feeder Type: Star
  • Material Characteristics: Dry or Free Flowing
Rotary Valves: Feeding and Metering -- DC Series
from ACS Valves

Features & Benefits: Available in 3 heights, from 10 1/2"H to 15 1/2"H; and 3 square-flange sizes from 8" to 12". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances;... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Star
  • Volumetric Capacity: 12 to 990
Vane-Rotor® Airlock Feeder
from Komline

Rectangular shape offers many advantages over conventional round or square design. Saves Headroom. It provides higher capacities without the need for larger diameter rotors that increase the height of the housing. This makes it a better choice for applications where headroom or space is limited. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Discharging
  • Feeder Type: Star
  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
MAP Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360 ° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Volumetric Capacity: 3 to 550
Total Containment Unloader -- T9-CV
from Spiroflow Systems, Inc.

Spiroflow has developed the T9-CV bulk bag unloader for applications where products handled in bulk bags are fine, powdery and invasive and total containment during unloading in necessary to prevent contamination of the local atmosphere. The T9-CV bulk bag and super sack unloader is also the natural... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Material Characteristics: Dry or Free Flowing
  • Application / Operation: Total Conatinment Unloading
  • Material Type: Hazardous, Explosive or Toxic Products
Single Screw Volumetric Feeder -- K-MV-S500
from Coperion K-Tron

Materials Fed: Single screw volumetric feeders handle free-flowing materials such as pellets and powders. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Volumetric Capacity: 137
MECHATRON® Feeder -- Vibro (Low Range)
from AccuRate/Schenck AccuRate

The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Volumetric Capacity: 0.1800 to 353
Heavy Duty PAV Series Rotary Airlock Valves
from Prater

Our Heavy-Duty PAV Series rotary airlock is an ideal choice for handling many dry, free-flowing powders where a pressure differential exists, such as when feeding pneumatic conveying lines. Constructed from either stainless steel or cast iron, the Heavy-Duty PAV Series allows up to +/- 12 PSI... [See More]

  • Flow Control: Volumetric
  • Material Characteristics: Dry or Free Flowing
  • Feeder Type: Star
  • Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
Rotary Valves: Feeding and Metering -- Discharge Trough Feeder Valve (DTFV) Series
from ACS Valves

Features & Benefits: For extremely high-volume material handling applications where short-length screw conveyors or conventional rotary valve material handling capacities are not sufficient. Valve housing cast in North America; ensures superior strength and solidification of housing's... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Metering
  • Feeder Type: Star
  • Volumetric Capacity: 78 to 2970
Metalfab Live Bin
from Metalfab, Inc.

The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame and, like the... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor (optional feature); Filling
  • Feeder Type: Bin Activator System; Vibratory Feeder
  • Volumetric Capacity: 3 to 100
Twin Screw Compact Pharma Feeder -- K-PH-CL-24-KT20
from Coperion K-Tron

Twin Screw Loss-in-Weight Models Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Volumetric Capacity: 0.1470
ProFlex® Feeder -- Model C
from AccuRate/Schenck AccuRate

Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]

  • Flow Control: Volumetric; Gravimetric
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Volumetric Capacity: 0.0 to 210
Quick Take Apart Series Airlock on Rails
from Prater

Whether you are interested in our QTA Series or another one of our popular rotary airlocks, Prater has the solutions that you need for the smooth processing operation that you want. Contact our airlock team today to discuss your needs and let us help you choose the products best suited for your... [See More]

  • Flow Control: Volumetric
  • Material Characteristics: Dry or Free Flowing
  • Feeder Type: Star
  • Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
Rotary Valves: Metering with Airlock -- BT Series
from ACS Valves

Features & Benefits: 8-vane rotary valve and return-side vent port design significantly reduce air leakage and ensure optimal bulk density and material feed efficiency of hard-to-convey materials. Steep-angled inlet flange aids material infeed; improves material flow performance. Available in 2... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Dust Collector; Metering
  • Feeder Type: Star
  • Volumetric Capacity: 12 to 528
MT MetaTech™ Volumetric Screw Feeder
from Metalfab, Inc.

Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin ® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. [See More]

  • Flow Control: Volumetric
  • Application / Operation: Filling; Metering; Discharging
  • Feeder Type: Screw
  • Volumetric Capacity: 3 to 550
Vibratory Feeder -- KV1
from Coperion K-Tron

K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 0.4200 to 8.8
SolidsFlow™ Vibratory Feeder -- Model 2000
from AccuRate/Schenck AccuRate

No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow ™ louvered vibratory feeder line. [See More]

  • Flow Control: Volumetric; Gravimetric (optional feature)
  • Application / Operation: Metering
  • Feeder Type: Vibratory Feeder
  • Volumetric Capacity: 0.2000 to 3100
Quick Take Apart Series Rotary Airlock Valve
from Prater

Prater ’s Quick-Take-Apart (QTA) Series Rotary Airlock was designed specifically for applications where quick cleaning or frequent removal of the rotary valve internals is necessary. The QTA permits safe, tool-less removal of the rotor and end plate as one single piece. This eliminates the... [See More]

  • Flow Control: Volumetric
  • Material Characteristics: Dry or Free Flowing
  • Feeder Type: Star
  • Material Type: Chemicals; Construction; Food Processing; Pulp Paper; Polymers; Power Production
Rotary Valves: Metering with Airlock -- CI Series
from ACS Valves

Features & Benefits: Available in 10 heights, from 10"H to 44"H; and 10 square-flange sizes from 6" to 30". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Dust Collector; Metering
  • Feeder Type: Star
  • Volumetric Capacity: 6 to 11880
MTM "Mini" Volumetric Screw Feeder
from Metalfab, Inc.

Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Filling; Discharging
  • Feeder Type: Screw
  • Volumetric Capacity: 0.0300 to 20
Tuf-Flex™ Volumetric Feeder -- 100 Series
from AccuRate/Schenck AccuRate

In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating traditional... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Metering
  • Feeder Type: Screw
  • Volumetric Capacity: 1.70E-5 to 0.5000
Sanitary Rotary Airlock Valve
from Prater

Our Sanitary Rotary Airlock is the perfect rotary valve choice for handling many dry free-flowing ingredients. The valve is ideally suited for use in Dairy, Pharmaceutical, Chemical, Organic, Spice, Nutraceutical and Pet Food industries. The Prater Sanitary Rotary Valve contains cutting-edge design... [See More]

  • Flow Control: Volumetric
  • Material Characteristics: Dry or Free Flowing
  • Feeder Type: Star
  • Material Type: Food Processing; Sanitary
Rotary Valves: Metering with Airlock -- DR-S Series
from ACS Valves

Features & Benefits: Pre-fit Performance ™ housings provide all of the in-use advantages built into every ACS valve, plus the assurance of precise alignment and fast installation when replacing competitive valves. Available in 3 heights, from 12"H to 18 1/4"H; and 3 flange sizes from 7... [See More]

  • Flow Control: Volumetric
  • Application / Operation: Conveyor; Dust Collector; Metering
  • Feeder Type: Star
  • Volumetric Capacity: 12 to 990