Weighing / Gravimetric Solids Feeders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Material Characteristics: Dry or Free Flowing
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Material Characteristics: Dry or Free Flowing
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Material Characteristics: Dry or Free Flowing
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Filling; Metering
- Feeder Type: Gravimetric Feeder
- Volumetric Capacity: 2.03 to 45
from Eastern Instruments
The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the flow rate and total of the... [See More]
- Flow Control: Volumetric; Gravimetric
- Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
- Material Characteristics: Dry or Free Flowing
from Eastern Instruments
The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Filling; Metering
- Feeder Type: Vibratory Feeder; Gravimetric Feeder
- Material Characteristics: Dry or Free Flowing
from AccuRate/Schenck AccuRate
DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder, free-flowing... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Conveyor; Metering
- Feeder Type: Belt
- Volumetric Capacity: 300 to 660
from ARBO Engineering, Inc.
The weighing system can be either a platform scale where a volumetric feeder is placed on the scale, or an integrated weighing frame with load cell(s). Weighing frames are available in three sizes, D/35, D/100 and D/300. To determine what size fits your application. Gravimetric feeders can be... [See More]
- Flow Control: Gravimetric
- Application / Operation: Discharging
- Feeder Type: Vibratory Feeder
- Gravimetric Capacity: 0.0050 to 0.6000
from Spiroflow Systems, Inc.
T4 Unloader for Single Trip Bags. For unloading disposable bags which have no bottom spout. Single trip bulk bags are widely used in plant environments for low value or hazardous products which require a dust-free and controllable emptying method. Our T4 bulk bag unloader can empty these disposable... [See More]
- Flow Control: Gravimetric
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Spout; Various Conveyor Styles
- Material Type: Designed to Disharge Poor Flowing Materials
from Cleveland Vibrator Company (The)
Air-Powered Feeders are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Feeders are recommended for hazardous duty areas instead of far more expensive electric alternatives. The drive is a dependable air-cushioned piston vibrator. The double... [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Gravimetric Capacity: 0.6250 to 15
from Coperion K-Tron
Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber. [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Volumetric Capacity: 11.8
from Renold Canada
Renold's vibratory feeders meter bulk materials into the process at rates of 1000 pounds per hour through 1600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Gravimetric Capacity: 0.5000 to 1600
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Weighing Systems for use in their Bulk Bag Unloading Systems. These weighing systems in the bulk bag unloaders incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to... [See More]
- Flow Control: Gravimetric
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Mechanical / Automated
- Material Type: Powder, Granular
from Metalfab, Inc.
Better-Weigh ®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder. [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Filling; Metering; Discharging
- Feeder Type: Screw
- Volumetric Capacity: 1 to 550
from Industrial Process Automation, Inc.
Durable, overload assembly, accurate, automatic zero & span calibration [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor; Discharging
- Feeder Type: Belt
- Material Characteristics: Dry or Free Flowing
from AccuRate/Schenck AccuRate
Schenck AccuRate weighfeeders, like our DMO models, are specifically designed to provide dependable service with minimal maintenance and care. Heavy-duty, long life components are selected to assure a stable and distortion-free compact assembly capable of withstanding tough industrial conditions. [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor; Metering
- Feeder Type: Belt
- Gravimetric Capacity: 500
from Spiroflow Systems, Inc.
T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Conveyor; Dust Collector; Metering; Discharging
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Cleveland Vibrator Company (The)
Model EMF utilizes twin rotary electric vibrator drives which are available in four speeds for medium to heavy-duty applications. These drives all produce a linear motion that provides smooth, uniform, volumetric flow which is fully adjustable. Units are mounted horizontally, requiring no... [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor
- Feeder Type: Vibratory Feeder
- Gravimetric Capacity: 42 to 280
from Coperion K-Tron
The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Screw
- Volumetric Capacity: 13.29
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a variety of material weighing systems for many industries and applications. Each system is customized to meet the exact requirements and demands of our customer. Material Weighing Systems are useful for automatic batching of one ingredient at a time... [See More]
- Flow Control: Gravimetric
- Material Characteristics: Dry or Free Flowing
- Feeder Type: Mechanical / Automated
- Material Type: Powder, Granular
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Metering
- Feeder Type: Bin Sweep Arm; Screw
- Volumetric Capacity: 2.8 to 1137
from Spiroflow Systems, Inc.
T3 Loss-in-weight Bulk Bag Unloader. For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard... [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor; Metering; Discharging
- Feeder Type: Spout; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Belt
- Volumetric Capacity: 5.67
from AccuRate/Schenck AccuRate
The revolutionary MECHATRON ® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON ® gravimetric feeders... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Metering
- Feeder Type: Screw
- Volumetric Capacity: 0.1800 to 353
from Spiroflow Systems, Inc.
T5 Low Headroom Unloader. For unloading in areas with restricted headroom. Spiroflow ’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled... [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor; Metering; Discharging
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Coperion K-Tron
The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low melting points, powders with wax... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Belt; Bin Sweep Arm (optional feature)
- Volumetric Capacity: 5.67
from AccuRate/Schenck AccuRate
Designed specifically for extruder manufacturers and compounders, the ProFlex® C plastic industry feeder line packs maximum versatility into a very space and cost efficient package that's easy to operate, reconfigure, clean, and service. Flexibility was a key design goal in the development of the... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Metering
- Feeder Type: Screw
- Volumetric Capacity: 0.0 to 210
from Spiroflow Systems, Inc.
Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Conveyor; Metering; Discharging
- Feeder Type: Vibratory Feeder; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Coperion K-Tron
With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Screw
- Volumetric Capacity: 0.9442
from AccuRate/Schenck AccuRate
The PureFeed® AP-300 auger feeder offers many unique features that are important to pharmaceutical manufacturers and other industries requiring high-level sanitary equipment. 316L stainless steel and 32 microinch RA interior finishes provide smooth wipe down friendly surfaces. The sanitary quick... [See More]
- Flow Control: Volumetric; Gravimetric
- Application / Operation: Metering
- Feeder Type: Screw
- Volumetric Capacity: 1.00E-3 to 9.8
from Spiroflow Systems, Inc.
Spiroflow has developed the T9-CV bulk bag unloader for applications where products handled in bulk bags are fine, powdery and invasive and total containment during unloading in necessary to prevent contamination of the local atmosphere. The T9-CV bulk bag and super sack unloader is also the natural... [See More]
- Flow Control: Volumetric; Gravimetric
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Total Conatinment Unloading
- Material Type: Hazardous, Explosive or Toxic Products
from Coperion K-Tron
Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern. Materials Fed: Twin... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Vibratory Feeder
- Volumetric Capacity: 0.9442
from AccuRate/Schenck AccuRate
A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material supply from... [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Table
- Volumetric Capacity: 1.00E-3 to 0.1400
from Spiroflow Systems, Inc.
T2 Bulk Bag Unloader By Volume. For unloading by volume. Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used to... [See More]
- Flow Control: Gravimetric
- Application / Operation: Conveyor; Metering; Discharging
- Feeder Type: Spout; Various Conveyor Styles
- Material Characteristics: Dry or Free Flowing
from Coperion K-Tron
Materials Fed: Twin screw loss-in-weight feeders handle pigments, sticky, bridging or flooding powders and fiberglass. [See More]
- Flow Control: Gravimetric
- Application / Operation: Metering
- Feeder Type: Screw
- Volumetric Capacity: 0.8556