Threaded Shank Drill Bits

23 Results
#10 Carbide Drill x 1" Flute Length -- 988-1935 10x1
from Superior Tool Service, Inc.

#10 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Deep Hole Drills -- CoroDrill 800
from Sandvik Coromant Co.

In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector drill system can produce holes with excellent surface finish, close dimensional tolerance and concentricity. CoroDrill ® 800 with... [See More]

  • Shank: Reduced; Threaded
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 017910
from Sandvik AB

SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 1-1/8 INCH FLUTE LENGTH. THREADED HEX SHANK TYPE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 6 PER ENVELOPE. DRILL DIAMETER #10. DRILL DIAMETER - DECIMAL .1935. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL #10. POINT ANGLE... [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: SPLIT POINT
#10 Carbide Drill x 1-1/2" Flute Length -- 988-1935 10x1.5
from Superior Tool Service, Inc.

#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Deep Hole Drills -- CoroDrill 801
from Sandvik Coromant Co.

CoroDrill ® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip control in large hole diameters. Benefits. High machine utilization. Improved flexibility due to... [See More]

  • Shank: Reduced; Threaded
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- 045610
from Sandvik AB

SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 9/16 INCH FLUTE LENGTH. THREADED HEX SHANK TYPE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 6 PER ENVELOPE. DRILL DIAMETER #10. DRILL DIAMETER - DECIMAL .1935. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL #10. POINT ANGLE... [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: SPLIT POINT
#10 Carbide Drill x 1/2" Flute Length -- 988-1935 10x.5
from Superior Tool Service, Inc.

#10 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Deep Hole Drills -- CoroDrill 818
from Sandvik Coromant Co.

CoroDrill ® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability. Benefits. Less downtime in production thanks to overnight tool delivery. [See More]

  • Shank: Reduced; Threaded
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Combination Drill / Counterbore
Drill Bit -- 045810
from Sandvik AB

SPLIT POINT TYPE. SURFACE TREATED HSS MATERIAL. 5/16 INCH FLUTE LENGTH. THREADED HEX SHANK TYPE. 2 FLUTE(S). TWIST FLUTE TYPE. 135 POINT ANGLE. PACKAGE 6 PER ENVELOPE. DRILL DIAMETER #10. DRILL DIAMETER - DECIMAL .1935. DRILL DIAMETER - DECIMAL - UOM IN. DRILL DIAMETER - FRACTIONAL #10. POINT ANGLE... [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: SPLIT POINT
#19 Carbide Drill x 1" Flute Length -- 988-166 19x1
from Superior Tool Service, Inc.

#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#19 Carbide Drill x 1-1/2" Flute Length -- 988-166 19x1.5
from Superior Tool Service, Inc.

#19 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#19 Carbide Drill x 1/2" Flute Length -- 988-166 19x.5
from Superior Tool Service, Inc.

#19 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1" Flute Length -- 988-161 20x1
from Superior Tool Service, Inc.

#20 carbide drill x 1.0 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1-1/2" Flute Length -- 988-161 20x1.5
from Superior Tool Service, Inc.

#20 carbide drill x 1.5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1/2" Flute Length -- 988-161 20 x .5
from Superior Tool Service, Inc.

#20 carbide drill x .5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#21 Carbide Drill x 1" Flute Length -- 988-159 21x1
from Superior Tool Service, Inc.

#21 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#21 Carbide Drill x 1-1/2" Flute Length -- 988-159 21x1.5
from Superior Tool Service, Inc.

#21 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#21 Carbide Drill x 1/2" Flute Length -- 988-159 21x.5
from Superior Tool Service, Inc.

#21 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#30 Carbide Drill x 1" Flute Length -- 988-1285 30x1
from Superior Tool Service, Inc.

#30 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#30 Carbide Drill x 1-1/2" Flute Length -- 988-1285 30x1.5
from Superior Tool Service, Inc.

#30 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#30 Carbide Drill x 1/2" Flute Length -- 988-1285 30 x.5
from Superior Tool Service, Inc.

#30 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#40 Carbide Drill x 1" Flute Length -- 988-098 40x1
from Superior Tool Service, Inc.

#40 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
#40 Carbide Drill x 1/2" Flute Length -- 988-098 40x.5
from Superior Tool Service, Inc.

#40 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Shank: Threaded
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist