Combination Drill / Countersink Drill Bits

20 Results
Combination Drill and Countersink -- 003251
from Sandvik AB

. STANDARD LENGTH TYPE. SOLID CARBIDE MATERIAL. 1-1/8 INCH OVERALL LENGTH. 0.038 INCH DRILL LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK DIAMETER. 1/8 INCH BODY DIAMETER. 1/32 INCH DRILL DIAMETER. 1/8 BODY DIAMETER - FRACTIONAL. .125 BODY DIAMETER - DECIMAL. PRECISION. BRAND. NUMBER OF CUTTING ENDS... [See More]

  • Drill Type: Twist; Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.031
Carbide Double Countersink Drills -- Style K
from WhizCut of Sweden AB

Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]

  • Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
Combined Drill & Countersink Drills -- Double-End Bell Type Hey Drill
from KEO Cutters

Double-End Bell Type Hey Drill [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 0.750
Drill Bits, Countershinks -- 784837-A
from Makita USA, Inc.

Features. Drill and Countersink in one operation. Drill bit can be adjusted to the desired drilling depth. May be used with Makita Industrial Quad-Driver System [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
Carbide Drills -- Combined Drill & Countersink
from Melin Tool Company

For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand
Combined Drill and Countersink 260-01 -- 260-01
from Universal Cutting Tools, Inc.

Combined Drill and Countersink (Center Drill) - Plain Type - Right Hand Cut - High Speed Steel - European Made [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand
Combination Drill and Countersink -- 097601
from Sandvik AB

PLAIN TYPE. HSS MATERIAL. 1-1/4 INCH OVERALL LENGTH. 3/64 INCH DRILL LENGTH. 1/8 INCH BODY DIAMETER. 60 INCLUDED ANGLE. 3/64 INCH DRILL DIAMETER. 1/8 BODY DIAMETER - FRACTIONAL. .125 BODY DIAMETER - DECIMAL. BODY DIAMETER - DECIMAL - UOM IN. INCLUDED ANGLE - UOM DEG [See More]

  • Drill Type: Twist; Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.047
Combined Drill & Countersink Drills -- Double-End Plain Type Hey Drill
from KEO Cutters

Double-End Plain Type Hey Drill [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 0.750
Combined Drill and Countersink 265-11 -- 265-11
from Universal Cutting Tools, Inc.

Combined Drill and Countersink (Center Drill) - Bell Type - Right Hand Cut - High Speed Steel - European Made [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand
Combined Drill & Countersink Drills -- Jig Bore Type
from KEO Cutters

Jig Bore Type 60 ° Countersink Angle [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.375 to 0.500
Combined Drill and Countersink 270-#1x3 -- 270-#1x3
from Universal Cutting Tools, Inc.

Combined Drill and Countersink (Center Drill) - Long Length - High Speed Steel - European Made [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Designation: #1
Combined Drill & Countersink Drills -- Long Series
from KEO Cutters

Long Series [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 0.750
Combined Drill & Countersink Drills -- Plain Type
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand (optional feature); LeftHand (optional feature)
Combined Drill & Countersink Drills -- Plain Type, Straight Flute
from KEO Cutters

Plain Type, Straight Flute 60 ° Countersink Angle [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Rotation: RightHand; LeftHand
Combined Drill & Countersink Drills -- Radius Type
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 1.000
Combined Drill & Countersink Drills -- Single-End Bell Type Hey Drill
from KEO Cutters

Single-End Bell Type Hey Drill [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 0.750
Combined Drill & Countersink Drills -- Single-End Plain Type Hey Drill
from KEO Cutters

Single-End Plain Type Hey Drill [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 0.750
Combined Drill and Countersink Set
from KEO Cutters

Combined Drill & Countersink Set [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill Set
  • Rotation: RightHand (optional feature); LeftHand (optional feature)
Jig Bore Drill & Countersink Set
from KEO Cutters

Jig Bore Combined Drill & Countersink Set [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Fractional
  • Product: Drill Set
  • Rotation: RightHand (optional feature); LeftHand (optional feature)
Metric Combined Drill & Countersinks -- Type A
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Drill Type: Combination Drill / Countersink
  • Units: Metric
  • Product: Drill
  • Diameter: 0.124 to 1.240