DC Voltage Input Temperature Signal Conditioners

32 Results
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Form Factor: Screw Mount
  • DC Voltage: 10mV - 100 V
  • Inputs: Thermocouple Input
  • AC Voltage: 115VAC
Universal Measurement Module -- 5501A
from Kistler Group

Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]

  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • DC Voltage: 0.1 - 60 V
  • Inputs: Thermocouple Input; IEPE Sensors
  • T/C Type: E; J; K; N; T; B; S; R; L, U
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
600T Series Transmitter, Single Channel, Thermocouple/mV Input -- 655T-0600
from Acromag, Inc.

TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]

  • Form Factor: Rack Mount (optional feature); DIN Rail
  • DC Voltage: 0 to 125mVDC
  • Inputs: Thermocouple Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Smart Universal Signal Conditioner -- SEM1700
from Status Instruments, Inc.

INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 50mV, 200mV, 1V, 10V
  • Inputs: Thermocouple Input; RTD Input; Slide Wire
  • T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
ISODAQ SPi Series -- DAQ8-6400R4-1SPi
from Apix, Inc.

Model DAQ8-6400R4-1SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 K [See More]

  • Form Factor: Module
  • DC Voltage: 36 VDC
  • Inputs: RTD Input
  • Configuration: 3-Wire
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • Form Factor: PC Board
  • DC Voltage: ±500 mV
  • Inputs: Thermocouple Input
  • T/C Type: E; J; K; T; S; R
Universal Measurement Module -- 5502A
from Kistler Group

Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]

  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • DC Voltage: -10 - 10 V
  • Inputs: Thermocouple Input
  • T/C Type: E; J; K; N; T; B; S; R; L, U
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module -- 924MB-0900
from Acromag, Inc.

4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: ±100 mVDC
  • Inputs: Thermocouple Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
ISODIN Series DIN Module -- DAQ8-6400R4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 36 VDC
  • Inputs: RTD Input
  • Configuration: 3-Wire
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-10 V
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: J; K
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Form Factor: DIN Rail; Terminal Block
  • DC Voltage: ±1 or 500mVDC
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Compact Modular Signal Conditioner -- OM5
from OMEGA Engineering, Inc.

The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs, strain gages and voltage or... [See More]

  • Form Factor: Stand-alone
  • DC Voltage: +/-5 V
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: E; J; K; T; B; S; R; W5
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
IntelliPack® 800T Series Intelligent Temperature Transmitter -- 801T-1500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 100mV DC
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-650 V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 0-650 V
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power -- TT234-0600
from Acromag, Inc.

Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • Inputs: Thermistor Input
  • Outputs: Analog Current Output
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0-100 V
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: J; K
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT230 Series - TT236 Current Millivolt Input two-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 500mV
  • Outputs: Analog Current Output
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 24V
  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 220VAC
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT330 Series – TT336 Current Millivolt Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 500mV
  • Outputs: Analog Voltage Output; Analog Current Output
Modular Signal Conditioning System -- OM7
from OMEGA Engineering, Inc.

The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]

  • Form Factor: Stand-alone
  • DC Voltage: 1-5 V
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: E; J; K; T; B; S; R
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT330 Series – TT337 Process Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 1-10V
  • Outputs: Analog Voltage Output; Analog Current Output
Signal Conditioner/Transmitter -- iDRN/iDRX
from OMEGA Engineering, Inc.

The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process Control, and Industrial... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • AC Voltage: 400 mV to 400 V
  • DC Voltage: 400 mV to +/- 10 V
  • T/C Type: E; J; K; N; T; B; S; R; J DIN
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • DC Voltage: 20V
  • Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
  • T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); W (optional feature)
TT330 Series – TT338 High Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
  • DC Voltage: 15-150V
  • Outputs: Analog Voltage Output; Analog Current Output