400 Hz / Aerospace AC Motors
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
- AC Construction: Synchronous
- Commutation: Brushless
- Phase: Three-phase
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Phase: Three-phase
- AC Construction: Induction
- Continuous Current: 0.0300
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Phase: Three-phase
- AC Construction: Induction
- Continuous Current: 0.1700
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Phase: Single-phase
- AC Construction: Induction
- Continuous Torque: 0.3
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Phase: Three-phase
- AC Construction: Induction
- Continuous Current: 0.1600
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Phase: Three-phase
- AC Construction: Induction
- Continuous Torque: 60.0
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Phase: Three-phase
- AC Construction: Induction
- Units: English
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Phase: Three-phase
- AC Construction: Induction
- Units: English
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Phase: Single-phase
- AC Construction: Synchronous
- Units: English
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Phase: Single-phase
- AC Construction: Synchronous
- Units: English
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Phase: Single-phase
- AC Construction: Synchronous
- Units: English
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- AC Voltage & Frequency: 400Hz / Aerospace
- Phase: Single-phase
- AC Construction: Synchronous
- Units: English
from ARC Systems, Inc.
Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Phase: Single-phase
- AC Construction: Synchronous
- Units: English
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6200
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 7500
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 7500
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6500
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 5000
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6500
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Shaft Speed: 6500
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Speed: 6200
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Speed: 7000
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Speed: 4000
- Units: English
- Shaft Orientation: In-line; Offset / Parallel
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- AC Voltage & Frequency: 400Hz / Aerospace
- Shaft Speed: 6500
- Units: English
- Shaft Orientation: In-line; Offset / Parallel