Thermal / Heat Conductive Epoxy Adhesives

51 Results
3M TC-2707 Thermally Conductive Epoxy Adhesive 50 mL Duo-Pak Cartridge -- TC-2707 50ML DUO-PAK [7100178037 from 3M]
from Ellsworth Adhesives

3M TC-2707 Thermally Conductive Epoxy Adhesive Gray is a two component epoxy that uses aluminum metal filler. It offers high adhesive strength, good gap filling, low viscosity for potting applications, and good surface wet out. 50 mL Duo-Pak Cartridge. [See More]

  • Features: Thermally Conductive
  • Viscosity: 60000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.7200
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
3M TC-2810 Thermally Conductive Epoxy Adhesive 50 mL Duo-Pak Cartridge -- TC-2810 50ML DUO PAK [7100170986 from 3M]
from Ellsworth Adhesives

3M Thermally Conductive Epoxy Adhesive TC-2810 Cream is a two component, boron nitride filled adhesive that offers low outgassing, good thermal conductivity, and low chloride ion content. 50 mL Duo-Pak Cartridge. [See More]

  • Features: Thermally Conductive
  • Viscosity: 40000 to 80000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.8000 to 1.4
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations -- EP3HTND-2Med Black
from Master Bond, Inc.

EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]

  • Features: High Dielectric; Non-corrosive; Thermally Conductive; Unfilled
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
ResinLab SEC1233 Epoxy Adhesive Silver 4 g Packet -- SEC1233 4 GRAM [SEC1233 4GR from Resinlab]
from Ellsworth Adhesives

ResinLab SEC1233 Silver is a two component, room temperature curing, epoxy adhesive paste that is used for bonding electronic components. It is silver filled, thixotropic, 100% solids, protects against the environment, and has good electrical and thermal conductivity. 4 g Packet. [See More]

  • Features: Thermally Conductive
  • Viscosity: 29500 to 582000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 4.65
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
ResinLab SEC1233 Epoxy Adhesive Silver 4 mL Dual Syringe -- SEC1233 4ML [SEC1233 4ML from Resinlab]
from Ellsworth Adhesives

ResinLab SEC1233 Silver is a two component, room temperature curing, epoxy adhesive paste that is used for bonding electronic components. It is silver filled, thixotropic, 100% solids, protects against the environment, and has good electrical and thermal conductivity. Static mixer MKH02-12S... [See More]

  • Features: Thermally Conductive
  • Viscosity: 29500 to 582000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 4.65
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Features: Electrically Conductive; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Thermally Conductive; Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Features: High Dielectric; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Thermally Conductive; Anti-static, ESD; Filled
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
One Component Thermally Conductive Epoxy Film -- FL901AO
from Master Bond, Inc.

Master Bond Polymer System FL901AO is a one component high performance, thermally conductive, electrically insulative epoxy resin based adhesive film with outstanding performance characteristics. Unlike many other such epoxy film products, it does not require refrigerated storage although this is... [See More]

  • Features: High Dielectric; Sealant; Thermally Conductive; Unfilled
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Dissimilar Substrates
  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
One Component Toughened Epoxy System For Bonding And Sealing -- Supreme 17HT
from Master Bond, Inc.

Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One component, high temperature resistant epoxy system for bonding and sealing -- EP17HTDA-1
from Master Bond, Inc.

Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2. EP17HTDA-1 can also be... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
One Part, Toughened Epoxy for Specialty Dam-and-Fill Encapsulation -- Supreme 3HTND-2DM
from Master Bond, Inc.

Supreme 3HTND-2DM is a rapid curing, toughened, one part epoxy system used for the dam-and-fill method for chip-on-board encapsulation. It passes ASTM E595 specifications for NASA low outgassing allowing it to be used in vacuum, aerospace, electro-optic and other related applications. Supreme... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
Optically Clear, Room Temperature Curing Epoxy Blocks UV Light Transmission -- EP30-2LB
from Master Bond, Inc.

Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Room Temperature Curing Epoxy Features Low Thermal Resistance -- EP30TC
from Master Bond, Inc.

Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Solvent Resistant Adhesive Withstands Methylene Cholride, Alcohols and Fuels -- EP41S-5
from Master Bond, Inc.

EP41S-5 is chemically resistant and withstands acids, bases, alcohols, fuels and many solvents. This two part epoxy is widely used for bonding, sealing, coating, and encapsulating. It provides high physical strength properties and electrical insulation values. EP41S-5 offers convenient handling with... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Thermally Conductive Potting Compound Features a Low Coefficient of Thermal Expansion -- EP42HT-3AO
from Master Bond, Inc.

Master Bond EP42HT-3AO is thermally conductive, electrically insulating epoxy for bonding, sealing, coating and encapsulation applications. Among its many favorable attributes, this system has a high glass transition temperature and a low coefficient of thermal expansion. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Thermally Conductive, Dimensionally Stable Epoxy -- EP121AO
from Master Bond, Inc.

Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500 °F. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Thermally Conductive, High Temperature Resistant Epoxy Passes NASA Low Outgassing Tests -- EP46HT-2AO Black
from Master Bond, Inc.

Two component EP46HT-2AO Black is ideal for demanding bonding, sealing and encapsulation applications where thermal conductivity, electrical insulation and high temperature resistance are required. It has a service temperature range of -100 °F to +500 °F with a glass transition temperature... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Tough Epoxy Polysulfide Adhesive Resists High Temperatures -- EP21TPHT
from Master Bond, Inc.

Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Toughened Two Part Epoxy Withstands Repeated Thermal Cycling -- Supreme 62-1
from Master Bond, Inc.

Chemically resistant to acids, bases and solvents, Master Bond epoxy Supreme 62-1 features excellent flow properties and a long working life. With a wide service temperature range of -60 °F to 450 °F, it offers an outstanding physical strength profile. [See More]

  • Features: High Dielectric; Non-corrosive; Thermally Conductive; Flexible; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Toughened, Two Component Epoxy Features Enhanced Dimensional Stability and a Long Working Life -- EP110F8-5
from Master Bond, Inc.

Master Bond EP110F8-5 was developed for potting, sealing, encapsulation and casting applications. It is dimensionally stable and has low shrinkage upon cure. This system features superior electrical insulation properties, resists thermal cycling, and provides dimensional stability. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Aluminum filled epoxy system -- 70-3800R
from Epoxies Etc...

70-3800 is a low viscosity, aluminum filled, epoxy tooling resin. This system is used for making heat resistant cast tools or parts that require very good thermal conductivity. 70-3800 is easily machined, drilled, tapped, or polished, and is ideal for vacuum form molds, dies, drill jigs, injection... [See More]

  • Features: Encapsulant, Potting Compound; Thermally Conductive; Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
  • Industry: Tooling
Biocompatible, Thermally Conductive Epoxy -- EPO-TEK® MED-T905BN-3
from Epoxy Technology

EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Thermally Conductive
  • Industry: Electronics; Sanitary; Optical; Photonics
  • Cure / Technology: Thermoset; Two Component  
  • Viscosity: 2000 to 7000
Thermally Conductive Epoxy -- OB-100 / OB-200 Series
from OMEGA Engineering, Inc.

OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products. [See More]

  • Features: High Dielectric; Thermally Conductive
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Wood
MG Chemicals 8331 Silver Conductive Epoxy 115gm -- MGEP00007
from Techsil Limited

MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and provides the low... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
Electro-Conductive Epoxy Adhesive -- ACE-10131
from Protavic America, Inc.

Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]

  • Features: Electrically Conductive; Thermally Conductive; Flexible; Filled
  • Substrate Compatibility: Ceramic, Glass; Metal
  • Cure / Technology: Thermoset; Single Component
  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
Die Attach Adhesives -- LOCTITE ABLESTIK 84-1LMIT
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 84-1LMIT, Epoxy, Component assembly, Electrically Conductive Adhesive. LOCTITE ® ABLESTIK 84-1LMIT adhesive is designed for medium die attach applications. This adhesive is ideal for application by syringe dispensing or screen printing. Electrically conductive. High thermal... [See More]

  • Features: Thermally Conductive
  • Cure / Technology: Single Component
Electrically Insulating Epoxy Adhesive -- 50-3122
from Epoxies Etc...

50-3122 is a one component (no mixing is necessary) epoxy adhesive with a unique combination of physical properties. This adhesive provides both high shear and high peel strengths. It is also able to maintain exceptionally strong bonds over a wide temperature range of -60 to +205 °C. 50-3122 is... [See More]

  • Features: High Dielectric; Thermally Conductive; Filled
  • Substrate Compatibility: Composites; Metal; Plastic
  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
MG Chemicals Med Cure Thermal Epoxy Adhesive 6ml -- MGEP00014
from Techsil Limited

MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and... [See More]

  • Features: Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
Epoxy Adhesive -- ANE-20904
from Protavic America, Inc.

Epoxy system designed for underfill applications. This material is fast flowing and provides excellent properties for common device packaging. [See More]

  • Features: High Dielectric; Thermally Conductive
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
Electrically Non-Conductive Adhesives -- LOCTITE ABLESTIK 8-2
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 8-2, Epoxy, Non-conductive Die Attach Adhesive LOCTITE ® ABLESTIK 8-2 non-conductive die attach adhesive is designed for MEMs package applications. Designed as an instrument adhesive, LOCTITE ABLESTIK 8-2 adhesive offers eight times the thermal conductivity of unfilled epoxies. [See More]

  • Features: High Dielectric; Thermally Conductive
  • Cure / Technology: Single Component
High Temperature Resistant Epoxy -- 50-3186
from Epoxies Etc...

50-3186 is a two part thermally conductive epoxy adhesive. This thixotropic adhesive provides high temperature bonds to a variety of substrates. 50-3186 is a perfect choice for applications requiring high thermal conductivity, low thermal expansion, and high operating temperature performance. [See More]

  • Features: Thermally Conductive; Unfilled
  • Industry: Electronics
  • Cure / Technology: Thermoset; Two Component  
  • Use Temperature: -40 to 446
MG Chemicals Silver Conductive Epoxy (10 Min) 14gm -- MGEP00006
from Techsil Limited

MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and provides the low... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
Epoxy Adhesive -- PNE-30270
from Protavic America, Inc.

A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. [See More]

  • Features: Electrically Conductive; Thermally Conductive; Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Metal
Electrically Non-Conductive Adhesives -- LOCTITE ABLESTIK 872-7TN1
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 872-7TN1, Epoxy, Non-conductive adhesive LOCTITE ® ABLESTIK 872-7TN1 is ideal for electronic applications requiring stress relief. Flexible. Thixotropic. High viscosity. Long work life. Easy handling. High thermal conductivity. Reduced stress [See More]

  • Features: High Dielectric; Thermally Conductive
  • Viscosity: 247500
  • Cure / Technology: Two Component  
Non-sag epoxy adhesive -- 10-3003NS
from Epoxies Etc...

10-3003 NS is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non critical mix ratio and adjustable flexibility. 10-3003 NS is also very safe to use due to the absence of harmful solvents and toxic chemicals in the... [See More]

  • Features: Thermally Conductive
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Industry: OEM or Industrial
MG Chemicals Silver Conductive Epoxy (10 Min) 19gm -- MGEP00004
from Techsil Limited

MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
Epoxy Cast -- PTE-36977
from Protavic America, Inc.

PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150 °C. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Thermally Conductive; Filled
  • Type / Form: Gel
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Metal
Industrial Adhesives -- LOCTITE ABLESTIK 5025E
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 5025E, Epoxy Film, Die attach LOCTITE ® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control. Provides RF/EMI shielding. Electrically... [See More]

  • Features: Thermally Conductive
  • Thermal Conductivity: 6.5
  • Industry: Military
MG Chemicals Silver Conductive Epoxy (4 Hour) 21gm -- MGEP00005
from Techsil Limited

MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured conductive adhesive bonds very well to most substrates used in electronic assemblies, resists thermal and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
MG Chemicals Silver Conductive Epoxy (4 Hour)125gm -- MGEP00008
from Techsil Limited

MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured conductive adhesive bonds very well to most substrates used in electronic assemblies, resists thermal and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
MG Chemicals Slow Cure Thermal Epoxy Adhesive 6ml -- MGEP00003
from Techsil Limited

MG Chemicals 8329TCS is a slow cure electrically insulating epoxy adhesive. Combines a long working 1:1 mix ratio and a 4 hour work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and... [See More]

  • Features: Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
MG Chemicals Thermal Conductive Epoxy 50ml -- MGEP00002
from Techsil Limited

MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
  • Cure / Technology: Thermoset
Techsil® EP25485 Black Flame Retardant Epoxy 5kg -- TESI19080
from Techsil Limited

Techsil ® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal conductivity and low cure... [See More]

  • Features: Encapsulant, Potting Compound; Flame Retardant; Thermally Conductive
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Substrate Compatibility: Metal; Plastic