Metal Thermoset Adhesives
from ELANTAS PDG, Inc.
Trickle resin system for impregnation or protective overcoat [See More]
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Silicone
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Master Bond EP126 withstands very high temperatures, up to +600 °F, and has a glass transistion temperature of +240 °C. This two component product features unique handling properties as Part A is a moderate viscosity liquid and Part B is a powder. It can be easily mixed using a forgiving 100... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid; Powder
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity( <250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal
- Type / Form: Liquid
- Chemical System: Elastomeric
- Composition: Unfilled
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Addition Cure
from Master Bond, Inc.
EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Polyphenylene Sulfide; Epoxy
- Composition: Filled
from Master Bond, Inc.
EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Silicone
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal
- Type / Form: Liquid
- Chemical System: Elastomeric
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Cure / Technology: Thermoset; Two Component
- Chemical System: Epoxy
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD
from Master Bond, Inc.
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
- Type / Form: Powder
- Chemical System: Epoxy
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Silicone
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Techsil Limited
Devcon Wear Resistant Putty is a smooth, non-rusting ceramic-filled epoxy putty used to repair and rebuild interfacing metallic, low-friction surfaces such as machine ways and flanges. This product will repair in tight spots where a fine flowing putty is required, it will easily bond to steel, iron,... [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Plastic
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Features: Sealant
from Epoxies Etc...
These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and rubbers, etc. [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Protavic America, Inc.
PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid
- Chemical System: Silicone
- Composition: Unfilled
from Wacker Chemical Corp.
ELASTOSIL ® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features. two-part, 1 : 1 mixing ratio. low viscosity. low hardness. low risk of inhibition. rapid heat cure. primerless adhesion. Application. encapsulation of electronic components. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Condensation Cured
- Chemical System: Silicone; Elastomeric
- Features: Flame Retardant (optional feature); Sealant
from OMEGA Engineering, Inc.
OMEGA's THERMCOAT KIT is used for cementing fine-gage thermocouples in place on metal, plastic and ceramic surfaces and for assembling and installing thermopiles, temperature probes and thermocouple bolometers. THERMCOAT CO and THERMCOAT COL This is a fast-setting two-part cement which should be... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Chemical System: Ceramic
- Cure / Technology: Air Setting / Film Drying (optional feature); Thermoset (optional feature); Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive 1838 is a rigid, two-part epoxy. 4:5 mix ratio, 60 minute work life and handling strength in 8 hours. 3M ™ Scotch-Weld ™ Epoxy Adhesive 1838 adhesive cures at room temperature with high shear strength and excellent environmental resistance. [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Wood
- Type / Form: Liquid
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Epoxies Etc...
40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Protavic America, Inc.
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
- Type / Form: Liquid
- Chemical System: Polyurethane
- Composition: Filled
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive 2216 is a flexible, two-part epoxy. 2:3 mix ratio, 90 minute work life and handling strength in 10 hours. This kit contains parts A and B. 3M ™ Scotch-Weld ™ Epoxy Adhesive 2216 cures at room temperature and provides high strength bonds with... [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
- Type / Form: Liquid
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Epoxies Etc...
70-2800 Polyurethane Elastomer Series are a line of high performance urethane prepolymers based on menthane diisocyanate, MDI. They do not contain MOCA or TDI. 70-2800 Urethanes are very low in viscosity, have extremely low shrinkage, and excellent air release properties. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid
- Chemical System: Polyurethane
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Protavic America, Inc.
ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing process. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Composition: Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; UV or Radiation Cured
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP100 FR is a flame retardant, two-part epoxy. 1:1 mix ratio, 3-5 minute work life and handling strength in 20 minutes. 3M ™ Scotch-Weld ™ EPX ™ 400 mL applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP100 FR meets UL94 V-0... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Type / Form: Liquid
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Protavic America, Inc.
Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP125 is a flexible, gray, two-part epoxy. 1:1 mix ratio, 25 minute work life and handling strength in 2.5 hours. 3M ™ Scotch-Weld ™ EPX ™ 200 mL applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP125 has medium viscosity that... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Type / Form: Liquid
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Protavic America, Inc.
Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; FR4 Substrates, Ferrites
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP420 is a toughened, off white, two-part epoxy. 2:1 mix ratio, 20 minute work life and handling strength in 2 hours. 3M ™ Scotch-Weld ™ EPX ™ 200 mL applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP420 has medium viscosity... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Cure / Technology: Thermoset; Two Component
- Chemical System: Epoxy
- Industry: Aerospace; OEM or Industrial
from Protavic America, Inc.
PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
- Type / Form: Liquid
- Chemical System: Polyurethane
- Composition: Unfilled
from 3M Aerospace and Aircraft Maintenance Division
Two component epoxy adhesive that cures at room temperature or with heat to form a tough, impact-resistant bond. High shear strength. High peel strength. Outstanding environmental resistance. 20 minute worklife. Excellent adhesion to many metal and plastic substrates. [See More]
- Substrate Compatibility: Metal; Plastic
- Type / Form: Liquid
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive 2214 is a gray, high-density, deaerated, rigid, aluminum filled, one-part epoxy. Cures in 40 minutes at 250 Degrees F/121 Degrees C. 3M ™ Scotch-Weld ™ Epoxy Adhesive 2214 is an epoxy adhesive that provides dense void-free bond lines. High... [See More]
- Substrate Compatibility: Metal; Plastic
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1386 is a cream colored, one-part heat curing high viscosity epoxy,. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1386 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Substrate Compatibility: Metal
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1469 is a cream colored, one-part heat curing low viscosity epoxy. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-1469 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Substrate Compatibility: Metal
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy. 3M ™ Scotch-Weld ™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for... [See More]
- Substrate Compatibility: Metal
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber to fiberglass, painted, primed or bare steel, and molded plastics. This product... [See More]
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood; Dissimilar Substrates; Fiberglass
- Type / Form: Liquid
- Chemical System: Elastomeric
- Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP190 is a gray, two-part epoxy. 1:1 mix ratio, 90 minute work life and handling strength in 12 hours. 3M ™ Scotch-Weld ™ EPX ™ Plus II applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP190 has medium viscosity that allows for... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Type / Form: Liquid
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Epoxy Adhesive DP460 is a toughened, two-part epoxy. 2:1 mix ratio, 60 minute work life and handling strength in 4 hours. 3M ™ Scotch-Weld ™ EPX ™ Plus II applicator. 3M ™ Scotch-Weld ™ Epoxy Adhesive DP460 has medium viscosity that allows... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Cure / Technology: Thermoset; Two Component
- Chemical System: Epoxy
- Industry: Aerospace; OEM or Industrial
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack in the uncured... [See More]
- Substrate Compatibility: Metal
- Type / Form: Sheet or Film
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 130-2 is designed for the bonding of honeycomb to metal and metal applications where high performance properties are needed over the -67 to 400 °F (-55 to 204 °C) temperature range. Scotch-Weld AF 130-2 film can be used with 3M... [See More]
- Substrate Compatibility: Metal; Honeycomb Core
- Type / Form: Sheet or Film
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of Scotch-Weld ™ AF 30 are high shear strength, high peel strength,... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Features: Flexible
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1593 is a sprayable primer for use with 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30. This product is suggested for use where good aluminum and magnesium overlap shear strengths from -67 °F to 180 °F (-55 °C to... [See More]
- Substrate Compatibility: Metal
- Type / Form: Liquid
- Chemical System: Elastomeric
- Cure / Technology: Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ 3532 B/A Urethane Adhesive is a two-component, polyurethane adhesive which cures at room temperature or with heat to form tough, impact-resistant structural bonds. Provides excellent adhesion to many primed or painted metal and plastic substrates and is designed to... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane
- Features: Flexible
from 3M Aerospace and Aircraft Maintenance Division
Two-component, polyurethane adhesive which cures at room temperature. Forms tough, impact-resistant structural bonds. Excellent adhesion to many primed or painted metal and plastic substrates. Designed to develop sag resistance approximately 30 seconds after mixing. Work Life: 100 grams mixed at 75F... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane
- Features: Flexible
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Urethane Adhesive 3549 is a flexible, two-part urethane. This kit contains parts A and B. 3M ™ Scotch-Weld ™ Urethane Adhesive 3549 cures at room temperature or with heat to produce impact-resistant, high peel strength bonds on primed or painted metal and... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane
- Industry: Aerospace; OEM or Industrial