Abrasive / Erosive Wear Protection Nickel and Nickel Alloys
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Applications: Abrasion Resistant; Chemical or material processing; Oil & Gas Wells
- Specifications: AMS; ASTM / ASME; UNS
- Type: Brass, Bronze or Copper Alloy; Superalloy
- Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
from Materion Corporation
C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]
- Applications: Abrasion Resistant
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Annealed; Hardened / Heat Treated
- Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Applications: Abrasion Resistant
- Shape / Form: Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade