Continuous Feed Rotor-Stator Mixers

9 Results
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Market / Application Trigger: Industrial; Laboratory
  • Feed Rate (volumetric): 12 to 210
  • Mounting: Stand; Overhead
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Viscosity Range: 1 to 1000
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01
Bottom Entry Mixer -- Model BE243
from Silverson Machines, Inc.

Stainless steel flange fitting available as standard [See More]

  • Operating Condition: Continuous / In-Line
  • Market / Application Trigger: Industrial; Laboratory
  • Media Type: Liquids; Powder or Granular
  • Mixer Location: Side Entry (optional feature); Bottom Entry
Inline Colloid Mill MK
from IKA Works, Inc.

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Market / Application Trigger: Industrial
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
Inline Dispersers -- MaxShear
from NETZSCH Premier Technologies LLC

MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]

  • Operating Condition: Continuous / In-Line
  • Market / Application Trigger: Industrial
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Mounting: Portable (optional feature); Floor Mounted
Inline Cone Mill MKO
from IKA Works, Inc.

Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Market / Application Trigger: Industrial
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
Solid-Liquid Mixers - CMS 2000 Inline Mixer
from IKA Works, Inc.

The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]

  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 52834
  • Media Type: Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
Solid-Liquid Mixers - DBI (recirculation) Series
from IKA Works, Inc.

The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]

  • Operating Condition: Continuous / In-Line
  • Viscosity Range: 100000
  • Media Type: Liquid with Suspended Solids
  • Feed Rate (volumetric): 13209
ULTRA-TURRAX UTL 2000 Series Single State Dispersing Machine
from IKA Works, Inc.

The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]

  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 79 to 33022
  • Media Type: Liquids; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial