Drain Valves Solenoid Valves
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]
- Valve Type: Single Solenoid; Drain
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1.74
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.591
- Number of Ports: 2
from Radwell International
EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Drain
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]
- Valve Type: Single Solenoid; Drain
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1.74
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.787
- Number of Ports: 2
from Radwell International
ELECTRONIC DRAIN VALVE. 2 WAY NC, SOLENOID VALE, SETTING RANGES: 1 TO 45 MIN. AND .25 TO 25 SEC.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Drain
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.984
- Number of Ports: 2
from Radwell International
SOLENOID VALVE, 1/2" AUTO DRAIN VALVE, 8W 110-120V/50-60HZ AC, 6' POWER CORD, TIMER 1-45MIN., 1-15SEC ADJ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Drain
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 1.260
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 1.575
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.969
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 2.559
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 3.150
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.394
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Metering; Mixing; Pilot; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.315
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Metering; Mixing; Pilot; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.315
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.591
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.787
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.984
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 1.260
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.575
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.969
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 2.559
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.394
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads,... [See More]
- Valve Type: Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1450.38
- Valve Size: 0.591
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.591
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Single Solenoid; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1950.00
- Valve Size: 0.375
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Single Solenoid; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 7500.00
- Valve Size: 0.059 to 0.118
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Number of Ports: 3
- Valve Size: 0.472
- Power: 12 to 230
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 0.394
- Number of Ports: 2