Potable Water Solenoid Valves

Last Updated: April 1, 2025

Description

Potable water solenoid valves are devices designed to control the flow of potable water through a system. They operate by opening or closing in response to an electrical signal, allowing or stopping the flow of water as needed.

Working Principle

Solenoid valves function by using an electromagnetic coil to move a plunger or core. When the coil is energized, it creates a magnetic field that pulls the plunger, opening the valve and allowing water to flow through. When the coil is de-energized, a spring returns the plunger to its original position, closing the valve and stopping the flow. This mechanism allows for quick and precise control of water flow, making solenoid valves particularly useful in applications requiring rapid cycling and fail-safe operation .

Applications

Potable water solenoid valves are commonly used in various applications where the control of water flow is critical. Specific examples include their use in automatic faucets, where they help regulate water flow in response to user interaction, and in water purification systems, where they control the flow of water through different stages of filtration. They are also used in irrigation systems to manage water distribution efficiently .

Advantages over other Solenoid Valves

Compared to other types of valves, solenoid valves offer several advantages. They are compact and lightweight, making them suitable for installations where space is limited. Their fail-safe design ensures that they can default to a closed or open position in the event of a power failure, providing reliability in critical applications. Additionally, solenoid valves are known for their fast actuation times, which are significantly quicker than those of motorized ball valves, making them ideal for applications requiring rapid response .

Limitations

One limitation of solenoid valves is their susceptibility to water hammer, a phenomenon that can occur due to the rapid closure of the valve, potentially causing damage to the system. They also have limitations in terms of back pressure and inlet pressure, which are dependent on the size and design of the valve. Furthermore, solenoid valves typically do not have a manual override, which can be a drawback in situations where manual control is necessary .

Considerations

When selecting a potable water solenoid valve, several factors should be considered. Initial costs can vary depending on the materials and design of the valve, with more durable materials potentially increasing the price. Operating expenses are generally low due to the valve's efficient design, but maintenance costs should be considered, especially in systems prone to water hammer. Durability and accuracy are influenced by the quality of the valve's construction and the specific application requirements. Regular maintenance and timely replacement of worn components are essential to ensure the valve's longevity and performance .

41 Results
120VAC 3-Way NAMUR Solenoid Valve -- NMR3-C1
from Bonomi North America, Inc.

120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection [See More]

  • Media: Water; Potable Water
  • Number of Ports: 3
  • Maximum Pressure: 200.00
  • Power: 120
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
  • Valve Type: Diaphragm (optional feature); Relief (optional feature); Safety; Shut Off (optional feature)
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
  • Valve Type: Diaphragm (optional feature); Needle (optional feature); Relief; Safety; Shut Off (optional feature)
8220 Series - Hot Water and Steam Valves -- 8220A023 - 120/60,110/50
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Number of Ports: 2
  • Valve Size: 0.750
  • Power: 110 to 120
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.00
  • Valve Size: 0.470 to 0.750
  • Power: 12 to 240
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
2/2 Way Direct Acting Solenoid Valve Combinable, DN 1,5 - 5,0 -- 43.00x.xx6
from A. u. K. Müller GmbH & Co. KG

The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact size, complex multi-valve assemblies with multiple medium channels are... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 116.03
  • Valve Size: 0.059 to 0.197
  • Number of Ports: 2
Automated Solenoid Valves -- SV Series
from Hayward Flow Control

SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 120.00 to 150.00
  • Valve Size: 0.250 to 1.000
  • Number of Ports: 2
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
2/2 Way Direct Acting Solenoid Valve NC -- 18.00x.000
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Steam
  • Maximum Pressure: 0.00 to 174.05
  • Valve Size: 0.059 to 0.098
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
High Pressure Valve - Coaxial -- MCF-H 08
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 2400.00
  • Valve Size: 0.315
  • Number of Ports: 3
2/2 Way Direct Acting Solenoid Valve NC DN 1- 5 Not Media Separated, Duty Cycle 100 % -- 43.00x.142, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.039 to 0.197
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
2/2 Way Direct Acting Solenoid Valve NC DN 1- 5 Not Media Separated, Duty Cycle 50 % -- 43.00x.142, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.039 to 0.197
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 100 % -- 43.00x.102, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 43.51
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 100 % -- 43.00x.122, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated from the medium by PTFE... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 72.52
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % -- 43.00x.102, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 43.51
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % -- 43.00x.122, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 72.52
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve, NO -- 18.00x.001
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Steam
  • Maximum Pressure: 0.00 to 116.03
  • Valve Size: 0.047 to 0.098
  • Number of Ports: 2
2/2-Way Lever Valve -- 47.00x.102
from A. u. K. Müller GmbH & Co. KG

2/2-way lever valve. APPLICATIONS. Hot / cold drink dispensers. tank or boiler draining. medical engineering. laboratory / analysis equipment. CHARACTERISTICS. Direct acting. medium separated. Long term performance capability. no minimal pressure required. Easy to assemble and service. Low power... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.079 to 0.157
  • Number of Ports: 2
3/2 Way Direct Acting Solenoid Valve -- 18.00x.032
from A. u. K. Müller GmbH & Co. KG

3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Steam
  • Maximum Pressure: 0.00 to 232.06
  • Valve Size: 0.047 to 0.098
  • Number of Ports: 2 to 3
3/2-Way Lever Valve, DN 4 -- 47.004.103
from A. u. K. Müller GmbH & Co. KG

Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles connections. The coil system... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 36.26
  • Valve Size: 0.157
  • Number of Ports: 2 to 3
Bi Stable Axial Cartridge Valve, DN 7 -- 51.007.125
from A. u. K. Müller GmbH & Co. KG

2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.276
  • Number of Ports: 2
Bi Stable Cartridge Valve, DN 5 -- 050-B05.060
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.197
  • Number of Ports: 2
Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Bi Stable Integrated Cartridge Valve, DN 7 Urinal Applications -- 050-U07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Dialysis Valve, Direct Acting, NC -- U9x.60x
from A. u. K. Müller GmbH & Co. KG

This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions... [See More]

  • Media: Water; Potable Water; Dialysis Fluid
  • Maximum Pressure: 1.45 to 58.01
  • Valve Size: 0.142 to 0.157
  • Number of Ports: 2 to 3
Dispense Valve, DN 12 -- 40.012.101
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.472
  • Number of Ports: 2
Dispense Valve, DN 12 -- 40.012.111
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.472
  • Number of Ports: 2
Dispense Valve, DN 14 -- 40.014.111
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.551
  • Number of Ports: 2
Dispense Valve, DN 8 -- 46.008.101
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve housing and outlet nozzle are a single piece moulding. This valve can be manufactured... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.315
  • Number of Ports: 2
Dispense Valve, DN 8 -- 46.008.104
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve outlet nozzle is removable. This valve can be manufactured with a variety of customised... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.315
  • Number of Ports: 2
Dispense Valve, DN 8 -- 46.008.111
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting PTFE. [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.315
  • Number of Ports: 2
Dispense Valve, DN 8 -- 46.008.114
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting PTFE. The valve outlet nozzle is removable. [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
  • Valve Size: 0.315
  • Number of Ports: 2
Modular Urinal Valve System Without Strainer, DN 7 -- 52.007.126
from A. u. K. Müller GmbH & Co. KG

The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.709
  • Number of Ports: 2