Shut Off Valves Solenoid Valves
from CO2Meter.com
The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the recommended minimums. This provides... [See More]
- Valve Type: Shut Off
- Maximum Pressure: 0.00 to 140.00
- Valve Size: 0.500
from CO2Meter.com
The SV-1029 Safety Shut Off Valve 3/8 inch automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 3/8 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the recommended minimums. This... [See More]
- Valve Type: Shut Off
- Maximum Pressure: 0.00 to 140.00
- Valve Size: 0.375
from Spirax-Sarco
The HL17 high limit cut-out is a solenoid operated shut-off valve which can be activated by any device capable of interrupting the supply of current to the solenoid coil, such as a thermostat. [See More]
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Maximum Pressure: 145.04
- Media: Steam
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.591
- Number of Ports: 2
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff. [See More]
- Valve Type: Single Solenoid (optional feature); Shut Off; Air Operated Valve
- Maximum Pressure: 3500.00 to 10000.00
- Valve Size: 0.250 to 0.375
- Number of Ports: 3
from Oil-Rite Corp.
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any... [See More]
- Valve Type: Shut Off
- Power: 120
from Radwell International
VALVE,SOLENOID, 2 WAY NORMALLY CLOSED, 1", NPT, 120VAC, 21 CV 1,119,000 BTU/HR 0-25 PSI AIR-FUEL GAS SHUTOFF VALVE WITH ALUMINUM BODY, NBR SEALS, AND NEMA 1 ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Media: Gas
from A. u. K. Müller GmbH & Co. KG
The Modular Urinal Valve System includes a shut-off valve, a strainer and solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Suspended particles are filtered by the strainer. The cartridge valve is inserted in the valve body... [See More]
- Valve Type: Cartridge; Shut Off
- Maximum Pressure: 7.25 to 145.04
- Valve Size: 0.709
- Number of Ports: 2
from ASCO
8030 Series Direct Acting Low Pressure - 3/4". Low pressure solenoid valves are available in normally closed or normally open constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Shut Off
- Number of Ports: 2
- Maximum Pressure: 3.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Valcor is known for our “Floating Seal ” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 220.00 to 430.00
- Valve Size: 0.090 to 0.104
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.787
- Number of Ports: 2
from Oil-Rite Corp.
Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The nominal power output is 7.3... [See More]
- Valve Type: Shut Off
- Unpowered State: Normally Closed
- Power: 120
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS SHUTOFF, 24 V DC, 2-WAY, 3/4" NPT, NORMALLY CLOSED, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Media: Gas
from A. u. K. Müller GmbH & Co. KG
The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]
- Valve Type: Cartridge; Shut Off
- Maximum Pressure: 7.25 to 145.04
- Valve Size: 0.709
- Number of Ports: 2
from ASCO
8210 Series Pilot Operated Diaphragm - 3/8"-2". Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Shut Off
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed... [See More]
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Maximum Pressure: 2500.00
- Power: 24
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.984
- Number of Ports: 2
from Oil-Rite Corp.
Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally open; when a current is applied to the solenoid, the valve port is closed. When the current is off, the valve port opens. The nominal power output is 7.3 watts. [See More]
- Valve Type: Shut Off
- Unpowered State: Normally Open
- Power: 120
from Radwell International
SOLENOID VALVE, GAS SHUTOFF VALVE, X8040H007 18969, 120 VOLT AC/60HZ, 110 VOLT AC/50HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Media: Gas
from ASCO
8223 Series Pilot Operated High Pressure - 1/4 ″-3/4 ″. High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up... [See More]
- Valve Type: Shut Off
- Number of Ports: 2
- Maximum Pressure: 1500.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 1000.00
- Valve Size: 0.500
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 1.260
- Number of Ports: 2
from Radwell International
SHUTOFF VALVE, LIQUID PETROLEUM GAS, 2 WAY - 2/2 NORMALLY CLOSED, SOLENOID, PIPE / PORT SIZE 3/4 ", BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Media: Gas
from ASCO
8262 Series Direct Acting Poppet - 1/4 ″. Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Shut Off
- Number of Ports: 2
- Maximum Pressure: 500.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 400.00
- Valve Size: 1.000
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 1.575
- Number of Ports: 2
from Radwell International
GAS SHUTOFF SOLENOID VALVE, HV216 SERIES, 2-WAY, ALUMINUM BODY, CABLE OPERATED, RELEASE TO CLOSE, 1//2 INCH NPT, 3/4 INCH ORIFICE, 5.2 CV FLOW, 32-132 FAHRENHEIT, 5 PSI MAX, FOR COMMERCIAL KITCHENS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Media: Gas
from ASCO
8263 Series Direct Acting Poppet - 3/8". Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Valve Type: Shut Off
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 4000.00
- Valve Size: 0.125 to 0.250
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.969
- Number of Ports: 2
from Radwell International
SOLENOID VALVE, SHUTOFF, 110/120 VAC, 50/60 HZ, 11 W, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from ASCO
Three-way (3/2) Next Generation solenoid valves have three ports and. two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open... [See More]
- Valve Type: Shut Off
- Number of Ports: 3
- Maximum Pressure: 205.00
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 3000.00
- Valve Size: 0.250 to 0.375
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 2.559
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SHUTOFF VALVE, 1/4NPT, 11WATT, 110-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 1500.00
- Valve Size: 0.250
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 3.150
- Number of Ports: 2
from Radwell International
SOLENOID VALVE, LOW TEMPERATURE GAS SHUTOFF VALVE, 304 STAINLESS STEEL, 1/2" X 5/8", 4.3 CV FLOW, 120/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
- Media: Gas
from Valcor Engineering Corporation
Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 1000.00
- Valve Size: 0.375 to 0.750
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.394
- Number of Ports: 2
from Radwell International
SOLENOID VALVE, 1/2 INCH, NORMAL/CLOSED SHUTOFF, 50 PSI,120 V, 60 HZ, 2 WAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Shut Off
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Maximum Pressure: 1200.00
- Power: 18 to 32
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Metering; Mixing; Pilot; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.315
- Number of Ports: 3
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Maximum Pressure: 1000.00
- Valve Size: 0.250 to 0.500
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Metering; Mixing; Pilot; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.315
- Number of Ports: 3
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Maximum Pressure: 1200.00
- Power: 18 to 30
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.591
- Number of Ports: 3
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Maximum Pressure: 1200.00
- Power: 18 to 30
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.787
- Number of Ports: 3
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Maximum Pressure: 3500.00
- Power: 18 to 30
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.984
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 1.260
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.575
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.969
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.394
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Single Solenoid; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 1950.00
- Valve Size: 0.375
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Single Solenoid; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 7500.00
- Valve Size: 0.059 to 0.118
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
- Number of Ports: 3
- Valve Size: 0.472
- Power: 12 to 230
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 0.394
- Number of Ports: 2