Safety Valves Solenoid Valves

Last Updated: April 1, 2025

Description

Safety valves solenoid valves are devices designed to automatically release pressure from a system when it exceeds a predetermined level. They ensure that the pressure within a system remains within safe limits, thereby preventing potential damage or failure.

Working Principle

Safety valves solenoid valves operate by using an electromagnet to control the opening and closing of the valve. When an electric current is applied to the solenoid, it generates a magnetic field that moves a plunger or "T" within the valve. This movement either opens or closes the valve, allowing or stopping the flow of fluid. These valves are crucial for maintaining system safety by providing a rapid response to pressure changes, ensuring that excess pressure is relieved promptly to prevent system failure.

Applications

Safety valves solenoid valves are commonly used in various industries where pressure control is critical. For example, they are employed in central heating systems to regulate the flow of heated water, in automatic irrigation systems to control water distribution, and in pneumatic systems to manage air pressure. They are also used in pharmacology experiments to ensure precise control of fluid flow.

Advantages over other Solenoid Valves

One of the primary advantages of safety valves solenoid valves over other types of solenoid valves is their fail-safe design. Unlike motorized ball valves, which require additional components to achieve a fail-safe operation, solenoid valves inherently provide this feature. This makes them more reliable in applications where safety is a priority. Additionally, solenoid valves offer faster operation speeds, which is beneficial in applications requiring quick response times, such as in pH control systems.

Limitations

Safety valves solenoid valves are not suitable for large systems due to their size and power requirements. They are typically used in smaller systems where their compact size and quick response time are advantageous. Additionally, they may not be the best choice for applications requiring precise flow control over a wide range of pressures and flow rates.

Considerations

When selecting safety valves solenoid valves, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While solenoid valves are generally cost-effective and offer low operating expenses due to their simple design, they may require regular maintenance to ensure optimal performance. Durability and accuracy are also key considerations, as these factors will impact the valve's ability to maintain system safety over time. Replacement and maintenance costs should be factored into the overall cost of ownership to ensure that the chosen valve meets the application's requirements effectively.

6 Results
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Valve Type: Diaphragm (optional feature); Relief (optional feature); Safety; Shut Off (optional feature)
  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Valve Type: Diaphragm (optional feature); Needle (optional feature); Relief; Safety; Shut Off (optional feature)
  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
Gas Valve -- 141653152 [88003767 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVES, SAFETY SHUT-OFF FOR GASEOUS FUELS, 500 MBAR (500 HPA/7 PSIG), BLUE LED, SUITABLE FOR HIGH-DUTY CYCLING, FM, CSA, UL AND AGA APPROVED (230 V AC, 120 V AC, 24 V DC). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Safety
  • Media: Gas
Solenoid Valve -- 2557145 [NVZ212-6G-M5 from SMC Corporation of America]
from Radwell International

3 PORT SOLENOID VALVE, METAL SEAL, SERIES:VZ200, TYPE OF ACTUATION: 1N.C., BODY TYPE: BODY PORTED INDIVIDUAL/COMMON PILOT EXHAUST, 12VDC RATED VOLT, GROMMET LEAD WIRE LENGTH 300MM, MANUAL OVERRIDE: PUSH TYPE(SAFETY STYLE), PORT SIZE: M5 X 0.8. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pilot; Safety
  • Number of Ports: 3
Solenoid Valve -- 44698428 [3097-75 from Alkon Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY EXHAUST, W/ LOCKOUT, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Safety
Solenoid Valve -- 44886416 [B-NM22-0511 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY VALVE, FOR PROPANE, 0/0.4 PSI, 9 VDC, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Safety