Compressed Air Solenoid Valves

184 Results
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Number of Ports: 3
  • Valve Size: 0.500 to 2.000
  • Valve Type: Diverter; Pilot (optional feature)
Air preparation unit -- FRC-1/2-D-DI-MAXI-KE
from Festo Corporation

Combination of filter regulating valve, branching module, air line lubricator, shut-off valve, soft-start valve, mounting accessories. Size: mini, midi, maxi [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 43.51 to 232.06
2 Way Normally Closed Air Valve -- E*-2-6
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 2
Pneumatic Solenoid Valves -- 1366501
from RS Components, Ltd.

Festo VZWD-L-M22C-M-G18-10-V-1P4-50 [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water
  • Maximum Pressure: 725.19
  • Valve Size: 0.125
  • Number of Ports: 2
Pneumatically Actuated Carbon Steel Ball Valve -- P2C Series
from DynaQuip Controls

The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 3.000
  • Number of Ports: 2
Air preparation unit -- FRC-1/2-D-DI-MAXI-KF
from Festo Corporation

Combination of filter regulating valve, branching module, air line lubricator, shut-off valve, soft-start valve, mounting accessories. Size: mini, midi, maxi [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 43.51 to 232.06
2 Way Normally Closed Air Valve -- E*-2M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 2
Pneumatic Solenoid Valves -- 1366502
from RS Components, Ltd.

Festo VZWD-L-M22C-M-G18-20-V-1P4-15 [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water
  • Maximum Pressure: 217.56
  • Valve Size: 0.125
  • Number of Ports: 2
Pneumatically Actuated Carbon Steel Ball Valve -- P3C Series
from DynaQuip Controls

The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 4.000
  • Number of Ports: 2
Air preparation unit -- LFR-1/2-D-DI-MAXI-KD-A
from Festo Corporation

Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories. Size: mini, midi, maxi [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 43.51 to 174.05
3 Way Fully Ported Air Valve -- E*O-3-6
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 3
Pneumatic Solenoid Valves -- 1366504
from RS Components, Ltd.

Festo VZWD-L-M22C-M-G18-40-V-1P4-8 [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water
  • Maximum Pressure: 116.03
  • Valve Size: 0.125
  • Number of Ports: 2
Pneumatically Actuated Carbon Steel Ball Valve -- P5C Series
from DynaQuip Controls

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 285.00
  • Valve Size: 0.500 to 4.000
  • Number of Ports: 2
Air preparation unit -- LFR-1/2-D-DI-MAXI-KG
from Festo Corporation

Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories. Size: mini, midi, maxi [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 43.51 to 232.06
3 Way Fully Ported Air Valve -- E*O-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 50.00
  • Valve Size: 0.190
  • Number of Ports: 3
Pneumatic Solenoid Valves -- 1366505
from RS Components, Ltd.

Festo VZWD-L-M22C-M-G14-40-V-1P4-8 [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water
  • Maximum Pressure: 116.03
  • Valve Size: 0.250
  • Number of Ports: 2
Pneumatically Actuated Stainless Steel Ball Valve -- P2S Series
from DynaQuip Controls

The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 500.00
  • Valve Size: 0.250 to 3.000
  • Number of Ports: 2
Air solenoid valve -- CDVI5.0-MT2H-1X2GLS-EXT
from Festo Corporation

Clean Design sub-base valve. Easy-to-clean design. Individual valve for Clean Design. Can be used in the food zone (based on standard EN 1672-2) [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: -13.05 to 145.04
  • Valve Type: Gate
3 Way Normally Closed Air Valve -- E*-3-6
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 3
Pneumatic Solenoid Valves -- 1366506
from RS Components, Ltd.

Festo VZWD-L-M22C-M-G14-60-V-1P4-4 [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water
  • Maximum Pressure: 58.02
  • Valve Size: 0.250
  • Number of Ports: 2
Pneumatically Actuated Stainless Steel Ball Valve -- P3S Series
from DynaQuip Controls

The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil, food and beverage and severe service
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 4.000
  • Number of Ports: 2
Air solenoid valve -- CDVI5.0-MT2H-1X3GLS-EXT
from Festo Corporation

Clean Design sub-base valve. Easy-to-clean design. Individual valve for Clean Design. Can be used in the food zone (based on standard EN 1672-2) [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: -13.05 to 145.04
  • Valve Type: Gate
3 Way Normally Closed Air Valve -- E*-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 3
Pneumatic Solenoid Valves -- 1637299
from RS Components, Ltd.

Festo VZWD-L-M22C-M-G14-60-V-1P4-4-R1 [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, inert gas, mineral oil, neutral liquid, water
  • Maximum Pressure: 58.02
  • Valve Size: 0.250
  • Number of Ports: 2
Pneumatically Actuated Stainless Steel Ball Valve -- P5S Series
from DynaQuip Controls

The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 285.00
  • Valve Size: 0.500 to 4.000
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-3GL-M5
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 36.26 to 116.03
  • Valve Type: Gate
3 Way Normally Open Air Valve -- E*N-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 100.00
  • Valve Size: 0.190
  • Number of Ports: 3
Solenoid Valves -- 1751417 [053675 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 053675 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, hydraulic oil, neutral media, water
  • Maximum Pressure: 232.06
  • Valve Size: 1.000
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-3GL-M7
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 36.26 to 116.03
  • Valve Type: Gate
Compact Air Valve -- ES-2*-6
from Clippard

2-Way Electronic Poppet Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 100.00
  • Valve Size: 0.190
  • Number of Ports: 2
Solenoid Valves -- 3132087 [140564 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 140564 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, hydraulic oil, neutral media, water
  • Maximum Pressure: 725.19
  • Valve Size: 0.500
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-3GL-QS-4
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 36.26 to 116.03
  • Valve Type: Gate
Compact Air Valve -- ESO-2*-12
from Clippard

The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 100.00
  • Valve Size: 0.190
  • Number of Ports: 2
Solenoid Valves -- 3132093 [134592 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 134592 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Gas; Compressed air, neutral gas, water
  • Maximum Pressure: 725.19
  • Valve Size: 0.500
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-3GLS-QS-4
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: -13.05 to 145.04
  • Valve Type: Gate
Intrinsically Safe Soleinoid Valve -- EI-2-*-15.5
from Clippard

Intrinsically Safe Electronic Solenoid Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 2
Solenoid Valves -- 3132100 [134593 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 134593 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, hydraulic oil, neutral media, water
  • Maximum Pressure: 725.19
  • Valve Size: 0.500
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5/3B-M5-B
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 43.51 to 116.03
  • Valve Type: Gate
Modular 4-Way Electronically Piloted -- R-481
from Clippard

4-Way Spring Return, Electronic Valve [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 6 to 24
Solenoid Valves -- 3375565 [143492 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 143492 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Gas; Compressed air, gas, hydraulic oil, neutral liquid
  • Maximum Pressure: 116.03
  • Valve Size: 0.250
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5/3B-M7-B
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 43.51 to 116.03
  • Valve Type: Gate
Modular 4-Way Electronically Piloted -- R-482
from Clippard

4-Way 2-Position, Electronic Valve [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 6 to 24
Solenoid Valves -- 3884974 [150446 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 150446 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Aqueous solution, compressed air, water
  • Number of Ports: 2
  • Maximum Pressure: 145.04
  • Valve Type: 2/2
Air solenoid valve -- CPE10-M1BH-5/3B-QS4-B
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 43.51 to 116.03
  • Valve Type: Gate
Special Piloted 3-Way Air Valve -- 2013
from Clippard

Electronic Fluid amp Valve [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 100.00
  • Valve Size: 0.125
  • Number of Ports: 3
Solenoid Valves -- 8163152 [221844 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 221844 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Maximum Pressure: 232.06
  • Valve Size: 0.500
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5/3BS-QS4-B
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: -13.05 to 145.04
  • Valve Type: Gate
Solenoid Valves -- 8163156 [240991 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 240991 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Number of Ports: 2
  • Maximum Pressure: 232.06
  • Valve Type: 2/2
Air solenoid valve -- CPE10-M1BH-5J-M5
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 36.26 to 116.03
  • Valve Type: Gate
Solenoid Valves -- 8163162 [241019 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 241019 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Number of Ports: 2
  • Maximum Pressure: 232.06
  • Valve Type: 2/2
Air solenoid valve -- CPE10-M1BH-5J-M7
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 36.26 to 116.03
  • Valve Type: Gate
Solenoid Valves -- 8163168 [221850 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 221850 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Maximum Pressure: 232.06
  • Valve Size: 0.750
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5J-QS-4
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 36.26 to 116.03
  • Valve Type: Gate
Solenoid Valves -- 8163171 [221852 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 221852 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Maximum Pressure: 232.06
  • Valve Size: 0.750
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5JS-QS-4
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: -13.05 to 145.04
  • Valve Type: Gate
Solenoid Valves -- 8163174 [221856 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 221856 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Maximum Pressure: 232.06
  • Valve Size: 1.000
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5L-M5
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 43.51 to 116.03
  • Valve Type: Gate
Solenoid Valves -- 8163180 [221862 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 221862 Solenoid Valve [See More]

  • Media: Air; Compressed Air; Water; Compressed air, water
  • Maximum Pressure: 232.06
  • Valve Size: 1.500
  • Number of Ports: 2
Air solenoid valve -- CPE10-M1BH-5L-M7
from Festo Corporation

Universally applicable individual valve. High flow rate relative to its size [See More]

  • Media: Air; Compressed Air
  • Power: 24
  • Maximum Pressure: 43.51 to 116.03
  • Valve Type: Gate
High-Speed Servo-Pneumatic Valve -- Model LS-V05
from Enfield Technologies

Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]

  • Media: Air; Compressed Air; Gas
  • Valve Type: Cartridge; Directional
  • Unpowered State: Normally Closed
Solenoid Operated Air Valves -- Inch Sizes
from IMI Bimba

Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available. [See More]

  • Media: Air; Compressed Air
  • Power: 12 to 220
  • Number of Ports: 2 to 4
  • Valve Type: Single /Double, Latching, Direct Acting options available
2-Way Normally Closed Shut-Off Solenoid Valve -- V64000 Series
from Valcor Engineering Corporation

Valcor is known for our “Floating Seal ” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also... [See More]

  • Media: Air; Compressed Air; Gas; Space Vehicle Propellants and Inert Gases
  • Maximum Pressure: 220.00 to 430.00
  • Valve Size: 0.090 to 0.104
  • Number of Ports: 2
ISO 15407-1 ISOMAX Series -- DX01-421-60
from Parker Hannifin / Automation / Pneumatic - Europe

• Size 01 and 02 (26 and 18 mm). • Ceramic technology for long life operation. • From vacuum up to 10 bar applications. • Internal or external pilot supply with same valves. • Pressure supply possible on exhaust ports [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: -13.05 to 145.04
  • Valve Size: 1.024
  • Number of Ports: 5
Intelivalve™ Solenoid Pinch Valve -- Model 2100
from Acro Associates, Inc.

Acro's Intelivalve ™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format making them the... [See More]

  • Media: Air; Compressed Air; Biological / Medical Fluids
  • Maximum Pressure: 30.00
  • Valve Size: 0.063 to 0.125
  • Number of Ports: 2
2-Way N.C. & 2-Way N.O. Solenoid Vent Valve -- SC0526GB-3V
from Clark Solutions

2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve plunger and spring... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 6.75
  • Valve Size: 0.126
Solenoid Valve -- GEMU® 102
from Gemu Valves

Construction. These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of PTFE backed by a safety diaphragm which provides additional sealing protection. The... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.079 to 0.591
  • Number of Ports: 2
Valve Gate Pneumatic Control -- 24VDC Air Valve Assembly
from DME Company

The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI) can be lubricated or... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.250
  • Number of Ports: 4 to 12
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.591
  • Number of Ports: 2
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
2-Way Anti-Waterhammer Solenoid Valve -- SV290
from OMEGA Engineering, Inc.

The SV291 through SV295 Series valves are 2-way, pilot operated, anti-waterhammer, and normally open. These valves are designed to reduce or control waterhammer, which typically occurs with incompressible fluids when the closing of a valve creates a sudden change of the fluid velocity. Restriction... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 170.00 to 230.00
  • Valve Size: 0.750 to 1.562
  • Number of Ports: 2
Diaphragm Solenoid Valve -- 341575
from JORC Industrial LLC

Specifications. Pipe Size. 3/8 Inch. Orifice Size. 7/16 Inch. PSI. 300. Body Material. Brass. Seal Material. Viton. Voltage Supply. 115 V AC [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 300.00
  • Valve Size: 0.375
  • Number of Ports: 2
Directional Seated Valve Bank -- VB 01
from HAWE North America Inc.

The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates. and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate... [See More]

  • Media: Hydraulic; Air; Compressed Air
  • Valve Type: Directional
  • Maximum Pressure: 4351.13 to 7251.89
NAMUR Direct Mount Valve -- NSO2
from AAA Products International, Inc.

Single solenoid, 2-position, spring return. Spool returns to original position when solenoid is de-energized. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 250.00
  • Valve Size: 0.250
  • Number of Ports: 4
AC Solenoid Operated Single Acting Clamping Valves
from Carr Lane Manufacturing Co.

Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]

  • Media: Hydraulic; Air; Compressed Air
  • Maximum Pressure: 7500.00
  • Valve Size: 0.250
  • Number of Ports: 2 to 3
WP Series NAMUR Solenoid Valves -- WP Series
from Assured Automation

WP Series NAMUR Solenoid Valves [See More]

  • Media: Air; Compressed Air
Pneumatic Valve -- 12016476 [HE-D-MINI from Festo Corporation]
from Radwell International

PNUEMATIC ON/OFF VALVE, 0-16 BAR, 3/2 DOUBLE SOLENOID, G1/8 PNEUMATIC CONNECTION, NON-REVERSIBLE, COMPRESSED AIR, -10 TO +60 DEGREES C, 170681. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air; Compressed Air
2-Way Normally Closed Solenoid Valve -- S10MM-20-12-2
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 105.00
  • Valve Size: 0.394
  • Number of Ports: 2
140 Series High Flow, Solenoid Pilot or Air Pilot Acutated Valve -- 146*4
from ASCO

High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 12 to 240
Bronze Valve -- Type Q-9 Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 400.00
  • Valve Size: 0.125 to 3.000
  • Number of Ports: 2
Solenoid Pinch Valves
from IMI Bimba

Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling... [See More]

  • Media: Air; Compressed Air; Liquid Handling
  • Valve Type: Pinch
  • Power: 24
Solenoid Valves, 2-Way Direct Acting -- V57200 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Air; Compressed Air; Gas; Gasoline / Diesel Fuel; Non-Corrosive Air & Gases
  • Number of Ports: 2
  • Maximum Pressure: 3500.00
  • Power: 18 to 30
ISO 5599-1 ISOMAX Series -- DX1-406-60
from Parker Hannifin / Automation / Pneumatic - Europe

• Size1, 2 and 3. • Ceramic technology for long life operation. • From vacuum up to 12 bar applications. • Internal or external pilot supply with same valves. • Pressure supply possible on exhaust port [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: -13.05 to 174.05
  • Valve Size: 1.693
  • Number of Ports: 5
Solenoid Pinch Valve -- Model 904
from Acro Associates, Inc.

Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]

  • Media: Air; Compressed Air; Biological / Medical Fluids
  • Number of Ports: 2
  • Valve Size: 0.125 to 0.250
  • Power: 12 to 48
Model 2073, 2-Way, NC Solenoid -- 2073LA06S
from Clark Solutions

Model 2073 two-way normally closed valves are designed for use on dust collection equipment (Bag Houses) to deliver pulses of compressed air to filtering tube sleeves. The air knocks off accumulated media “cake ” on the filter on a timed basis or on demand via a control loop. The cake... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.04
  • Valve Size: 1.142 to 1.575
  • Number of Ports: 2
Solenoid Valve -- GEMU® 105
from Gemu Valves

Construction. The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 21.76 to 87.02
  • Valve Size: 0.236 to 0.394
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.787
  • Number of Ports: 2
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
2-Way General Purpose Solenoid Valve -- SV120
from OMEGA Engineering, Inc.

Automation, Humidifiers, Water Treatment, Dispensing, Laundry, Dry Cleaning Equipment, Machine Tools, Vending Machines. The direct-acting SV121 to SV127 solenoid valves consist of a coil, plunger, and sleeve assembly. In a normally closed state, a plunger return spring holds the plunger against the... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 40.00 to 1500.00
  • Valve Size: 0.047 to 0.250
  • Number of Ports: 2
EAD Solenoid Valve -- 41021
from JORC Industrial LLC

Specifications. Body Material. Brass. Pipe Size. 1/4 Inch. Orifice Size. 4 mm. PSI. 300. Seal Material. Viton. Voltage Supply. 115 V AC [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 300.00
  • Valve Size: 0.250
  • Number of Ports: 2
Solenoid Stack Valve -- EBSO2
from AAA Products International, Inc.

The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 150.00
  • Valve Size: 0.250
  • Number of Ports: 4
DC Solenoid Operated Single Acting Clamping Valves
from Carr Lane Manufacturing Co.

Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]

  • Media: Hydraulic; Air; Compressed Air
  • Maximum Pressure: 7500.00
  • Valve Size: 0.250
  • Number of Ports: 2 to 3
Pneumatic Valve -- 38575442 [8.010777E+15 from Norgren LLC]
from Radwell International

SOLENOID VALVE, COMPRESSED AIR, G1/4 PORT, 3/2 WAY OPERATION, DIRECT/NAMUR VALVES, SOL/AIR SPRING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
3-Way Latching Solenoid Valve -- S10MML-30-24-2
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 105.00
  • Valve Size: 0.394
  • Number of Ports: 3
2012 Series Solenoidn Pilot Actuated Valve -- 122**4
from ASCO

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 12 to 120
Direct Acting Valve -- Type B3-21 Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2"... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 0.375
  • Number of Ports: 2
Solenoid Valves, 3-Way, Direct Acting -- V14100 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Air; Compressed Air; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 500.00
  • Valve Size: 0.250
  • Number of Ports: 3
Isys Micro Valve Series -- HM2VX2049A
from Parker Hannifin / Automation / Pneumatic - Europe

Compact Size and High Flow Valve Offers Preferred Connectivity. The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: -13.05 to 120.38
  • Valve Type: Double Solenoid
Solenoid Valve -- GEMU® 205
from Gemu Valves

Construction. The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with DIN... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.394 to 1.969
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.984
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
2-Way General Purpose Solenoid Valve -- SV130
from OMEGA Engineering, Inc.

TYPICAL APPLICATIONS: Automation, Humidifiers, Water Treatment, Dispensing, Laundry, Dry Cleaning Equipment, Machine Tools, Vending Machines. The SV130 Series direct-acting solenoid valves consist of a coil, plunger, and sleeve assembly. In a normally open valve, a plunger return spring holds the... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 250.00 to 400.00
  • Valve Size: 0.047 to 0.094
  • Number of Ports: 2
Optimum Solenoid Valve -- 321589
from JORC Industrial LLC

Body Material. Brass. PSI. 230. Pipe Size. 1/4 Inch. Orifice Size. 4.5 mm. Seal Material. Viton. Voltage Supply. 115 V AC [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 230.00
  • Valve Size: 0.250
  • Number of Ports: 2
Solenoid Valve -- ESO12
from AAA Products International, Inc.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]

  • Media: Air; Compressed Air; Gas (optional feature)
  • Maximum Pressure: 250.00
  • Valve Size: 1.500
  • Number of Ports: 4
Pneumatic Valve -- 92593851 [SXE9573-A70-00-13JA from Norgren LLC]
from Radwell International

ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air; Compressed Air
4-Way Valve Solenoid Valve -- S20M42-DS-11-0
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.190
  • Number of Ports: 5
2035 Series Regulator -- 353**1
from ASCO

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 145.00
  • Power: 12 to 120
Direct Acting Valve -- Type F Series
from J. D. Gould Company, Inc.

2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 0.375
  • Number of Ports: 2
Solenoid Valve -- GEMU® 225
from Gemu Valves

Construction. The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum bearing. The valve... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.591 to 1.969
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.260
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
2-Way General Purpose Solenoid Valve -- SV200
from OMEGA Engineering, Inc.

Water Treatment, Dry Cleaning, Commercial Laundry Equipment, Irrigation, Cooling, Petroleum Processing, Dish and Bottle Washing, Pollution Control, Heat Exchangers. The SV201 and SV202 are direct-lift valves, which combine the features of a direct-acting valve with those of a pilot-operated valve. [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 230.00
  • Valve Size: 0.375 to 2.000
  • Number of Ports: 2
Solenoid Valve -- ESO2
from AAA Products International, Inc.

Single solenoid, 2-position, spring return. Spool returns to position "C" when solenoid is de-energized. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 250.00
  • Valve Size: 0.250
  • Number of Ports: 4
Poppet Valve -- 14940133 [NF5BAG524N00061 from ASCO]
from Radwell International

DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, COMPRESSED AIR, 3/4" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 2-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, DC VOLTAGE, 24 V DC, REPLACES NAF254204N000F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
  • Valve Type: Pilot; Plug; Poppet
8220 Series - Hot Water and Steam Valves -- 8220A023 - 120/60,110/50
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Number of Ports: 2
  • Valve Size: 0.750
  • Power: 110 to 120
Direct Acting Valve -- Type G Series
from J. D. Gould Company, Inc.

2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 0.375
  • Number of Ports: 2
Solenoid Valve -- GEMU® 322
from Gemu Valves

Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is designed for single... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.079
  • Number of Ports: 2 to 3
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 1.575
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
2-Way General Purpose Solenoid Valve -- SV210
from OMEGA Engineering, Inc.

Water Treatment, Dry Cleaning, Commercial Laundry Equipment, Irrigation, Cooling, Petroleum Processing, Dish and Bottle Washing, Pollution Control, Heat Exchangers. The SV210 series are pilot operated solenoid valves. These valves use the energy stored in the pressurized fluid to actuate the valving... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 170.00 to 600.00
  • Valve Size: 0.438 to 1.562
  • Number of Ports: 2
Solenoid Valve -- 10663231 [N331.0A from Manufacture Scorpion Inc.]
from Radwell International

SOLENOID VALVE, MINIATURE, 300 SERIES, 0-10 BAR, 24 VDC, 2.3 W, 30 L/MIN FLOW RATE, 3/2 NC, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
Automotive Valves -- 125 Series
from ASCO

The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with automotive interchangeable... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 13.75 to 150.00
  • Power: 24
Direct Acting Valve -- Type KD Series
from J. D. Gould Company, Inc.

2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Lift Assemblies are a 416... [See More]

  • Media: Air; Compressed Air; Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 1.000
  • Number of Ports: 2
Solenoid Valve -- GEMU® 332
from Gemu Valves

Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is designed for battery... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.039
  • Number of Ports: 2 to 3
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
2-Way Hot Water Solenoid Valve -- SV220
from OMEGA Engineering, Inc.

Heating and Cooling, Commercial Dish Washing Equipment, Car Washing Equipment, Food Processing, Commercial Laundry Equipment, Bottle Washing, Sterilizing Equipment. The SV220 Series valves are designed for hot water applications in which the valve must operate at times when the pressure drop across... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 100.00 to 150.00
  • Valve Size: 0.203 to 1.000
  • Number of Ports: 2
Solenoid Valve -- 142423976 [8227A1NA81A00C7 from ASCO]
from Radwell International

POPPET VALVE, NF SERIES, COMPRESSED AIR, 1-1/2" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 3-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, AC VOLTAGE, NPTF, 110-120 V AC, 50/60 HZ, REPLACED PART# NF8BAN522N00030. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
  • Valve Type: Pilot; Plug; Poppet
Directional Control Valves -- 501 Series
from ASCO

High flow rate 11mm pneumatic valve. 4 way solenoid air pilot actuated valves including double 3/2 function. Available in manifold with Fieldbus, compatible with all industrial protocols (DeviceNet, Profibus-DP) and leading Industrial Ethernet protocols (EtherNet/IP, EtherNet/IP DLR, Profinet). [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 29.00 to 115.00
  • Power: 24
Direct Acting Valve -- Type QD Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes... [See More]

  • Media: Air; Compressed Air; Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 1.000
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
2-Way Steam Solenoid Valve -- SV230
from OMEGA Engineering, Inc.

Heating and Cooling, Commercial Dish Washing Equipment, Car Washing Equipment, Food Processing, Commercial Laundry Equipment, Bottle Washing, Sterilizing Equipment. The SV230 Series valves are designed for low-pressure steam applications in which the valve must operate when the pressure drop across... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 40.00 to 45.00
  • Valve Size: 0.203 to 1.000
  • Number of Ports: 2
Solenoid Valve -- 160250792 [93B-AJ0-B0J-DM-DDAJ-1JD from MAC Valves, Inc. USA]
from Radwell International

SOLENOID VALVE, SINGLE OPERATED, 93 SERIES, 4 WAY, 3/8 IN NPTF PORT SIZE, 24 VDC, 20-120 PSI, 40 U FILTRATION, INTERNAL PORT AIR, MUFFLED EXHAUST, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
Directional Control Valves -- 503 Series
from ASCO

Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base mountings, proprietary or ISO 15407. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 29.00 to 115.00
Piston Pilot Valve -- Type B Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins. [See More]

  • Media: Air; Compressed Air; Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.250 to 0.500
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.150
  • Number of Ports: 2
3-Way and 4-Way Solenoid Valve -- SV240
from OMEGA Engineering, Inc.

The SV241, SV242, and SV261 Series valves are 3-way, direct acting, and normally closed. The SV241 and SV242 can be used for liquids or gases, while the SV261 offers a quick-exhaust feature and is limited to air use. The most common application for these 3-way valves is the control of single-acting... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 100.00 to 150.00
  • Valve Size: 0.078 to 0.141
  • Number of Ports: 3
Solenoid Valve -- 26394315 [MHE2-MS1H-5/2-M7 from Festo Corporation]
from Radwell International

SOLENOID VALVE, 5/2-WAY, MONOSTABLE, -0.9 TO 8 BAR, 24 VDC, 300 HZ, 90 L/MIN FLOW RATE, 5X M7 PNEUMATIC CONNECTION, ELECTRIC ACTUATION, NON-REVERSIBLE, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +60 DEGREES C, IP65, (525113). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air; Compressed Air
Fieldbus Capable Solenoid Pilot Actuated Valves -- 2009 Series
from ASCO

Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly. Features: Fieldbus Electronics and I/O Capable. Plug-in solenoid... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 14.50 to 120.00
  • Power: 24
Piston Pilot Valve -- Type D Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard... [See More]

  • Media: Air; Compressed Air; Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.750 to 2.000
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.394
  • Number of Ports: 2
General Purpose Solenoid Valve -- SV100 / SV200
from OMEGA Engineering, Inc.

Two-way solenoid valves cover most industrial laboratory applications. A two-way valve controls the flow of fluids through a single passage. It has two ports, an inlet (1) and an outlet (2). A normally closed valve does not pass fluid unless it is energized. A normally open valve operates in the... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 230.00
  • Valve Size: 0.375 to 2.000
  • Number of Ports: 2
Solenoid Valve -- 38518199 [SXP9574-180-00 from Norgren LLC]
from Radwell International

STAR VALVE, SOLENOID, COMPRESSED AIR, STANDARD: VDMA 24 345, OPERATION: 5/2, ACTUATION: PILOT/SPRING, DIECAST ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
  • Valve Type: Pilot
ISO Valves -- ISO 15407-2 Series
from ASCO

Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/2 for valve unit to base interchangeability. Direct solenoid and solenoid pilot actuated models available. They are true multi-purpose valves... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 26.00 to 120.00
Piston Pilot Valve -- Type K Series
from J. D. Gould Company, Inc.

2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. [See More]

  • Media: Air; Compressed Air; Water; Steam
  • Maximum Pressure: 300.00
  • Valve Size: 0.125 to 2.000
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
Lead-free Brass 2-Way Solenoid Valves -- SV6100
from OMEGA Engineering, Inc.

SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137 °C (14 to 280 °F) and FKM O-ring material is ideal for neutral media such as compressed... [See More]

  • Media: Air; Compressed Air; Water; Gas; Synthetic Oils
  • Maximum Pressure: 150.00 to 230.00
  • Valve Size: 0.750 to 1.500
  • Number of Ports: 2
Solenoid Valve -- 45110431 [QH-QS-4 from Festo Corporation]
from Radwell International

BALL VALVE, 2/2 DOUBLE SOLENOID, -1 TO 10 BAR, 2.5 MM NOMINAL SIZE, 2X QS-4 PNEUMATIC CONNECTION, 148 L/MIN FLOW RATE, COMPRESSED AIR, 0 TO +60 DEGREE C, 153483. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air; Compressed Air
ISO Valves -- ISO 5599/1 Series
from ASCO

Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base interchangeability. Direct solenoid, solenoid pilot and air pilot actuated models available. They are true... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 14.50 to 232.00
Piston Pilot Valve -- Type M-3 Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon ™ piston rings,... [See More]

  • Media: Air; Compressed Air; Water; Steam
  • Maximum Pressure: 250.00
  • Valve Size: 0.125 to 2.000
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
Low Cost Solenoid Valves Direct-Acting -- SV3100
from OMEGA Engineering, Inc.

SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137 °C (14 to 280 °F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. [See More]

  • Media: Air; Compressed Air; Water; Synthetic Oil
  • Maximum Pressure: 30.00 to 430.00
  • Valve Size: 0.062 to 0.156
  • Number of Ports: 2
Solenoid Valve -- 45160882 [VSCS-B-M32-MH-WA-1C1 from Festo Corporation]
from Radwell International

SOLENOID VALVE, UNDERLAP/ ELECTRICAL, 24 VDC OPERATING VOLTAGE, 24 VDC/1/8 WATT COIL, SIZE 15 MM WIDTH, 3/2 NC MONOSTABLE VALVE FUNCTION, 18 L/MIN STANDARD NOM FLOW RATE, DIRECT CONTROL, 6 MS SWITCH TIME OFF/ON, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
Line Mounted Valves -- L1 Series
from ASCO

The L1 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot or air pilot actuation. The L1's slim design (.875" body width) is ideal for inline mounting, while it may also be mounted on one piece extruded manifolds from 2 to 12... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 14.50 to 150.00
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
Omega-flo® 2-way High Pressure Solenoid Valves -- SV3321
from OMEGA Engineering, Inc.

SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182 °C (-10 to 360 °F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. [See More]

  • Media: Air; Compressed Air; Water; Gas; Synthetic Oils
  • Maximum Pressure: 1300.00 to 1450.00
  • Valve Size: 0.250
  • Number of Ports: 2
Solenoid Valve -- 45169128 [VABF-S4-1-R1C2-C-10 from Festo Corporation]
from Radwell International

SOLENOID VALVE, REGULATOR PLATE, WIDTH 26 MM, PRESSURE REGULATION RANGE : 0.5-10 BAR, COMPRESSED AIR AS PER ISO 8573-1:2010 [7:4:4], DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
Line Mounted Valves -- L2 Series
from ASCO

The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's slim design (1" body width) is ideal for inline mounting. The L2 may be mounted on one piece extruded manifolds from 2 to 12... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 5
  • Maximum Pressure: 14.50 to 150.00
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
OMEGA-FLO® 2-Way Solenoid Valve -- SV3300
from OMEGA Engineering, Inc.

SV-3300 Series 2-way solenoid valves are direct-acting valves featuring brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137 °C (14 to 280 °F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical... [See More]

  • Media: Air; Compressed Air; Water; Synthetic Oil
  • Maximum Pressure: 15.00 to 435.00
  • Valve Size: 0.062 to 0.219
  • Number of Ports: 2
Solenoid Valve -- 4782179 [MFH-5-1/4-B from Festo Corporation]
from Radwell International

SOLENOID VALVE, MFH SERIES, TIGER CLASSIC VALVE, ELECTRICAL ACTUATOR, COMPRESSED AIR, 2-10 BAR, 1300 I/MIN, G THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
Line Mounted Valves -- LO1 Series
from ASCO

The LO1 Series offers high flow in a compact, direct acting solenoid valve. Each LO1 features a 4-way, 4 ported design which can be mounted either inline or on a manifold in any position. The LO1 also offers an optional side mounted speed control. Features: Direct solenoid actuated. DIN plug-in... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 13.75 to 150.00
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
OMEGA-FLO® 2-Way Solenoid Valve -- SV3500
from OMEGA Engineering, Inc.

SV-3500 Series 2-way zero differential solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and NBR and PA seal material. The temperature range from -10 to 90.5 °C (14 to 195 °F) is ideal for neutral media such as compressed air,... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 35.00 to 200.00
  • Valve Size: 0.438 to 1.000
  • Number of Ports: 2
Solenoid Valve -- 6507520 [MFH-5/3G-D-3-C from Festo Corporation]
from Radwell International

SOLENOID VALVE, 3-10 BAR, 4100 L/MIN FLOW RATE, 5/3 CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, G1/2 PORT, 2X M5 AIR PORT, 5X SUB BASE SIZE 3 CONNECTIONS, COMPRESSED AIR, MECHANICAL SPRING, -10 TO +60 DEGREE C, IP65, 151873. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
  • Number of Ports: 2
Mark 15 Regulator Series -- 152 Series
from ASCO

Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air valves with high flow capacity in a... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 12 to 240
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
OMEGA-FLO® 2-Way Solenoid Valve -- SV6000
from OMEGA Engineering, Inc.

SV6000 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137 °C (14 to 280 °F) and FKM O-ring material is ideal for neutral media such as compressed air, inert... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 0.438 to 2.000
  • Number of Ports: 2
Solenoid Valve -- 8621990 [MFH-3-1/8 from Festo Corporation]
from Radwell International

SOLENOID VALVE, 3/2-WAY, CLOSED, MONOSTABLE, 1.5-8 BAR, 500 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, COMPRESSED AIR, -20 TO +60 DEGREES C, IP65, (7802). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Compressed Air
  • Number of Ports: 8
Mark 3 Regulator Series -- 031 Series
from ASCO

The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 12 to 240
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.394
  • Number of Ports: 3
OMEGA-FLO® 3-Way Solenoid Valve -- SV4100 / SV4300
from OMEGA Engineering, Inc.

The SV4100 and SV4300 Series are direct acting solenoid valves. The valves have a brass body with brass and stainless steel wetted parts and a FKM seal material. A temperature range of -10 to 137 °C (14 to 280 °F) makes this valve ideal for neutral media such as compressed air, inert gas,... [See More]

  • Media: Air; Compressed Air; Water; Synthetic Oil
  • Maximum Pressure: 50.00 to 290.00
  • Valve Size: 0.047 to 0.125
  • Number of Ports: 3
Mark 55 Regulator Series -- 553 Series
from ASCO

Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 24 to 240
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1950.00
  • Valve Size: 0.375
  • Number of Ports: 2
Proportional Valve -- FSV10
from OMEGA Engineering, Inc.

The FSV10 Series electronic proportioning solenoid valves can control the flow of a wide variety of gases and liquids. The variablestroke electromagnetic valve is pulsed by the driver electronics, maintaining the correct magnetic flux level in the solenoid and holding flow at the level of the analog... [See More]

  • Media: Air; Compressed Air; Liquid
  • Maximum Pressure: 500.00
  • Valve Size: 0.020 to 0.125
  • Number of Ports: 2
Mark 8 Regulator Series -- 082 Series
from ASCO

Mark 8 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 12 to 240
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 7500.00
  • Valve Size: 0.059 to 0.118
  • Number of Ports: 2
Proportional Valve -- PV101
from OMEGA Engineering, Inc.

The OMEGA ® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors, servo valves, or... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 40.00 to 200.00
  • Valve Size: 0.031 to 0.078
  • Number of Ports: 2
Poppet Valve - Solenoid Pilot Actuated -- NF Series
from ASCO

For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated. 3-way design. Use with air or neutral gas. AC & DC voltages available. Cad drawings available. High flow. Rugged design. [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 3
  • Maximum Pressure: 24.00 to 145.00
  • Valve Type: Poppet
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Number of Ports: 3
  • Valve Size: 0.472
  • Power: 12 to 230
Solenoid Valves General Purpose -- SV3200
from OMEGA Engineering, Inc.

SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are... [See More]

  • Media: Air; Compressed Air; Water; Synthetic Oil
  • Maximum Pressure: 15.00 to 435.00
  • Valve Size: 0.094 to 0.219
  • Number of Ports: 2
Series 8256 - Direct acting, normally closed solenoid valves -- U8256A001V
from ASCO

Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas
  • Number of Ports: 2
  • Maximum Pressure: 500.00
  • Power: 6 to 7
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 0.394
  • Number of Ports: 2
Vacuum Poppet Valve - Solenoid Pilot & Air Pilot Actuated -- NG Series
from ASCO

For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid external air pilot actuated. 3 ported, 2 position. For lubricated or non-lubricated service. Diaphram actuated. Polyurethane diaphragm. Cad... [See More]

  • Media: Air; Compressed Air
  • Number of Ports: 3
  • Maximum Pressure: 36.00 to 145.00
  • Valve Type: Poppet