Double Solenoid Solenoid Valves

Last Updated: April 1, 2025

Description

Double solenoid valves are devices designed to control the flow of fluids or gases. They utilize two solenoids to manage the opening and closing of the valve, allowing for precise control over the flow direction and rate.

Working Principle

Double solenoid valves operate by using two solenoids to control the valve's position. When an electric current is applied to one solenoid, it generates a magnetic field that moves a plunger or actuator, opening the valve. The second solenoid is used to close the valve by reversing the magnetic field's effect. This dual solenoid setup allows for more precise control and faster response times compared to single solenoid valves. They are particularly useful in applications requiring rapid cycling and fail-safe operations, as they can be configured to return to a default position in the event of a power failure.

Applications

Double solenoid valves are commonly used in applications where precise control of fluid or gas flow is critical. Specific examples include automated manufacturing processes, where they control the flow of air or hydraulic fluid to actuators, and in HVAC systems for regulating air flow. They are also used in laboratory equipment for controlling the delivery of gases or liquids in experiments.

Advantages over other Solenoid Valves

Double solenoid valves offer several advantages over single solenoid valves. They provide faster actuation times, which is beneficial in applications requiring quick response, such as in automated systems. Their dual solenoid design allows for more reliable fail-safe operations, ensuring that the valve can return to a default position if power is lost. Additionally, they offer greater control over the valve's position, which can improve the accuracy and efficiency of the system in which they are used.

Limitations

One limitation of double solenoid valves is their complexity compared to single solenoid valves, which can lead to higher initial costs and more complicated maintenance requirements. They may also have limitations in terms of flow capacity, as the design can restrict the flow path, leading to reduced flow rates and potential clogging issues, especially in systems with particulate-laden fluids.

Considerations

When considering double solenoid valves, it is important to evaluate the initial costs, which can be higher due to their complexity and the need for two solenoids. Operating expenses may also be higher, as they require more energy to operate both solenoids. Durability and maintenance costs should be considered, as the increased complexity can lead to more frequent maintenance needs. However, their high accuracy and fast response times can offset these costs in applications where precision and speed are critical. Replacement costs should also be factored in, as the dual solenoid design may require more specialized components.

54 Results
120VAC Double 4-Way Explosion-Proof NAMUR Solenoid -- DNMR-EX1
from Bonomi North America, Inc.

120VAC Double 4-Way Explosion-Proof NAMUR Solenoid [See More]

  • Maximum Pressure: 20.00 to 120.00
  • Power: 120
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Air solenoid valve -- VSNC-F-B52-D-G14-F8-1B2
from Festo Corporation

NAMUR port pattern for solenoid valves to VDI/VDE 3845. Rotatable seal for 3/2- or 5/2-way valve. Wide choice of EX solenoid systems. Sturdy and powerful. Extended temperature range. Outstanding value for money. All solenoid coils can be used on an armature tube. The VSNC-...FN variant achieves... [See More]

  • Maximum Pressure: 21.76 to 145.04
  • Valve Type: Double Solenoid; Gate
  • Power: 24
  • Media: Air; Compressed Air
3-Way Miniature Pinch Valve -- NPV1-2D-01-12
from Clippard

The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]

  • Maximum Pressure: 30.00
  • Power: 12
  • Number of Ports: 3
  • Unpowered State: Normally Open; Normally Closed
Hydraulic Directional Control Valves -- 1346967 [D1VW001CNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW001CNJW [See More]

  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
  • Number of Ports: 4
  • Valve Type: Double Solenoid
120VAC Double 4-Way NAMUR Solenoid w/ Conduit Connection -- DNMR-C1
from Bonomi North America, Inc.

120VAC Double 4-Way NAMUR Solenoid w/ Conduit Connection [See More]

  • Maximum Pressure: 20.00 to 120.00
  • Power: 120
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 1346968 [D1VW002CNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW002CNJW [See More]

  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
  • Number of Ports: 4
  • Valve Type: Double Solenoid
120VAC Double 4-Way NAMUR Solenoid w/ DIN Connection -- DNMR-D1
from Bonomi North America, Inc.

120VAC Double 4-Way NAMUR Solenoid w/ DIN Connection [See More]

  • Maximum Pressure: 20.00 to 120.00
  • Power: 120
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 1346969 [D1VW004CNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW004CNJW [See More]

  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
  • Number of Ports: 6
  • Valve Type: Double Solenoid
24V AC/DC Double 4-Way NAMUR Solenoid w/ ATEX Certification -- DNMR1-ATEX2
from Bonomi North America, Inc.

24V AC/DC Double 4-Way NAMUR Solenoid w/ ATEX Certification [See More]

  • Maximum Pressure: 20.00 to 120.00
  • Power: 24
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 1346971 [D1VW001CNYW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW001CNYW [See More]

  • Maximum Pressure: 2030.53
  • Valve Type: Double Solenoid
  • Number of Ports: 4
  • Media: Hydraulic
Hydraulic Directional Control Valves -- 2560251 [R900551704 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900551704 [See More]

  • Maximum Pressure: 5076.32
  • Power: 110
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 2560273 [R900567512 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900567512 [See More]

  • Maximum Pressure: 5076.32
  • Power: 24
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 2560289 [R900561278 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900561278 [See More]

  • Maximum Pressure: 5076.32
  • Power: 24
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 2560295 [R900558641 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900558641 [See More]

  • Maximum Pressure: 5076.32
  • Power: 110
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 2560330 [R900551703 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900551703 [See More]

  • Maximum Pressure: 5076.32
  • Power: 110
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Hydraulic Directional Control Valves -- 2560346 [R900552321 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900552321 [See More]

  • Maximum Pressure: 5076.32
  • Power: 110
  • Number of Ports: 4
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 1964568
from RS Components, Ltd.

SMC SV1200-5FUD [See More]

  • Number of Ports: 5
  • Media: Air
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 1964569
from RS Components, Ltd.

SMC SV1300-5FUD [See More]

  • Number of Ports: 5
  • Media: Air
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 1964610
from RS Components, Ltd.

SMC VQC1201N-51 Solenoid Pilot Valve [See More]

  • Number of Ports: 5
  • Media: Air
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 2021401
from RS Components, Ltd.

Festo VSVA-B-B52-ZD-A1-1T1L [See More]

  • Valve Type: Double Solenoid
  • Media: Air
Pneumatic Solenoid Valves -- 2021436
from RS Components, Ltd.

Festo VSVA-B-B52-ZD-A2-1T1L [See More]

  • Valve Type: Double Solenoid
  • Media: Air
Pneumatic Solenoid Valves -- 2021499
from RS Components, Ltd.

Festo VUVS-L25-B52-D-G14-F8-1C1 [See More]

  • Valve Size: 0.250
  • Media: Air
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 2021540
from RS Components, Ltd.

Festo VUVS-L20-B52-ZD-G18-F7-1C1 [See More]

  • Valve Size: 0.125
  • Media: Air
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 2021584
from RS Components, Ltd.

Festo VUVS-L25-B52-D-G14-F8-1B2 [See More]

  • Valve Size: 0.250
  • Media: Air
  • Valve Type: Double Solenoid
Pneumatic Solenoid Valves -- 2328274
from RS Components, Ltd.

SMC SY5240-5DZ-Q Solenoid Valve [See More]

  • Valve Type: Double Solenoid
  • Media: Air
Pneumatic Solenoid Valves -- 2328275
from RS Components, Ltd.

SMC SY5240-5LOU-Q Solenoid Valve [See More]

  • Valve Type: Double Solenoid
  • Media: Air
Solenoid Stack Valve -- EBSS2
from AAA Products International, Inc.

The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators. [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 12 to 240
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 50.00 to 200.00
  • Power: 6 to 24
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.215
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 3
  • Unpowered State: Normally Closed
General Service Solenoid Valves -- 8342G022
from ASCO

bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]

  • Valve Size: 0.375
  • Number of Ports: 4
  • Maximum Pressure: 125.00
  • Power: 120
Electronic Two-Stage Preset Valve -- E-7
from Liquid Controls Group; a Unit of IDEX Corporation

The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical... [See More]

  • Maximum Pressure: ? to 150.00
  • Unpowered State: Normally Closed
  • Power: 10 to 14
  • Valve Type: Double Solenoid; Metering
4-Way Valve Solenoid Valve -- S20M42-DS-11-0
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Size: 0.190
  • Number of Ports: 5
  • Maximum Pressure: 125.00
  • Power: 110
Electronic Flow Control Valve -- 106/206-2SC-MV
from ISC Sales, Inc.

The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it ’s through radio, direct wire connections, cellular... [See More]

  • Valve Size: 2.500 to 36.000
  • Number of Ports: 2
  • Maximum Pressure: 100.00
  • Power: 120
Spool, 5-Way, 3-Position for Load Sense -- SP08-57D
from HydraForce, Inc.

A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]

  • Maximum Pressure: 3500.00
  • Power: 10 to 24
  • Number of Ports: 5
  • Power Connection Description: Dual Spades, DIN 43650, Leadwires
ISO 15407-1 ISOMAX Series -- DX01-421-60
from Parker Hannifin / Automation / Pneumatic - Europe

• Size 01 and 02 (26 and 18 mm). • Ceramic technology for long life operation. • From vacuum up to 10 bar applications. • Internal or external pilot supply with same valves. • Pressure supply possible on exhaust ports [See More]

  • Valve Size: 1.024
  • Number of Ports: 5
  • Maximum Pressure: -13.05 to 145.04
  • Valve Type: Double Solenoid
Reversing Valve -- FR20
from Bijur Delimon International

this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a. 4/2 or a 3/2 valve and is driven by a direct current geared motor. [See More]

  • Valve Size: 0.500
  • Number of Ports: 2
  • Maximum Pressure: 5000.00
  • Power: 80 to 240
Solenoid Valve -- ESS2
from AAA Products International, Inc.

Double solenoid, 2-position, friction position. Spool shifts and remains shifted when one solenoid or the other is momentarily or continuously energized. [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 250.00
  • Power: 12 to 240
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 50.00 to 200.00
  • Power: 6 to 24
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.216
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves... [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 2
  • Unpowered State: Normally Closed
General Service Solenoid Valves -- EF8342G020
from ASCO

bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 125.00
  • Power: 120
ISO 5599-1 ISOMAX Series -- DX1-406-60
from Parker Hannifin / Automation / Pneumatic - Europe

• Size1, 2 and 3. • Ceramic technology for long life operation. • From vacuum up to 12 bar applications. • Internal or external pilot supply with same valves. • Pressure supply possible on exhaust port [See More]

  • Valve Size: 1.693
  • Number of Ports: 5
  • Maximum Pressure: -13.05 to 174.05
  • Valve Type: Double Solenoid
Solenoid Valve -- ESS6
from AAA Products International, Inc.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]

  • Valve Size: 0.750
  • Number of Ports: 4
  • Maximum Pressure: 250.00
  • Power: 12 to 240
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.225
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double-chamber straight valves and can be manufactured with various connections. [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 2
  • Unpowered State: Normally Closed
Inline Spool Valves -- EF8551A018MS
from ASCO

bull;. Compact spool valve with threaded port connections. •. All exhaust ports are pipable, providing better. protection against harsh environments. •. Standard manual operator. •. DIN, Watertight and Explosionproof solenoids available. •. Single and dual solenoid... [See More]

  • Valve Size: 0.250
  • Number of Ports: 5
  • Maximum Pressure: 150.00
  • Power: 24
Isys Micro Valve Series -- HM2VX2049A
from Parker Hannifin / Automation / Pneumatic - Europe

Compact Size and High Flow Valve Offers Preferred Connectivity. The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell... [See More]

  • Maximum Pressure: -13.05 to 120.38
  • Valve Type: Double Solenoid
  • Number of Ports: 5
  • Media: Air; Compressed Air
Servo-Controlled Solenoid Valve NC, DN 13 -- 01.013.215
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet . Coil systems... [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 3
  • Unpowered State: Normally Closed
Piston/Poppet Solenoid Valves -- 8344G082
from ASCO

bull; Sturdy, robust construction. • Piston-operated poppet design provides high flow. • For use with air or water. • Wide range of sizes and flow rates. • Single or dual solenoid constructions. • Dual solenoid can be shifted with a momentary. signal and remain in position... [See More]

  • Valve Size: 0.500
  • Number of Ports: 4
  • Maximum Pressure: 250.00
  • Power: 110 to 120
Servo-Controlled Solenoid Valve NC, DN 13 -- 01.013.225
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 3
  • Unpowered State: Normally Closed
Piston/Poppet Solenoid Valves -- EF8344G044
from ASCO

bull; Sturdy, robust construction. • Piston-operated poppet design provides high flow. • For use with air or water. • Wide range of sizes and flow rates. • Single or dual solenoid constructions. • Dual solenoid can be shifted with a momentary. signal and remain in position... [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 250.00
  • Power: 110 to 120
Solenoid Valve NC, DN 10 Three Chambers -- 29.010.326
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three chamber straight valves and can be manufactured with various connections. [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 3
  • Unpowered State: Normally Closed
Piston/Poppet Solenoid Valves -- EF8344G044MO
from ASCO

bull; Sturdy, robust construction. • Piston-operated poppet design provides high flow. • For use with air or water. • Wide range of sizes and flow rates. • Single or dual solenoid constructions. • Dual solenoid can be shifted with a momentary. signal and remain in position... [See More]

  • Valve Size: 0.250
  • Number of Ports: 4
  • Maximum Pressure: 250.00
  • Power: 110 to 120
Solenoid Valve NC, DN 10 Two Chambers in Line -- 29.010.225
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are two chamber straight valves and can be manufactured with various connections. [See More]

  • Maximum Pressure: 4.35 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 2
  • Unpowered State: Normally Closed
Solenoid Valve NC, DN 10 Two Chambers in Line -- 29.010.226
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are two chamber straight valves and can be manufactured with various connections. [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 2
  • Unpowered State: Normally Closed
Solenoid Valve NC, DN 7 Two Chambers in Line -- 29.007.215
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 7 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are 2-chamber valves with the inlet ninety degrees to the outlet. The two chambers... [See More]

  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: Flat Tabs
  • Number of Ports: 2
  • Unpowered State: Normally Closed