Natural Gas Solenoid Valves
Last Updated: April 1, 2025
Description
Natural gas solenoid valves are devices designed to control the flow of natural gas through a system. They operate by opening or closing in response to an electrical signal, allowing or stopping the flow of gas as needed.
Working Principle
Natural gas solenoid valves function based on electromagnetic principles. When an electrical current passes through the solenoid coil, it generates a magnetic field that moves a plunger or armature, which in turn opens or closes the valve. This mechanism allows for precise control of gas flow, making these valves particularly useful in applications where quick and reliable operation is essential. The ability to rapidly open and close makes them advantageous for systems requiring fast response times.
Applications
Natural gas solenoid valves are used in a variety of specific applications. They are commonly found in gas-fired heating systems, where they control the flow of gas to burners. In industrial settings, they are used in gas distribution systems to manage the supply of natural gas to different parts of a facility. Additionally, they are employed in safety systems to shut off gas supply in the event of an emergency.
Advantages over other Solenoid Valves
One of the primary advantages of natural gas solenoid valves over other types of solenoid valves is their ability to handle the specific requirements of gas flow, such as maintaining a tight seal to prevent leaks. They are also designed to operate efficiently under the pressure conditions typical of natural gas systems. Furthermore, their fast response time is a significant advantage in applications where quick actuation is critical.
Limitations
Natural gas solenoid valves have certain limitations. They may not be suitable for applications requiring extremely high pressures or temperatures beyond their design specifications. Additionally, they require a continuous power supply to remain open, which can be a limitation in situations where power reliability is a concern.
Considerations
When selecting natural gas solenoid valves, several considerations should be taken into account. Initial costs can vary depending on the complexity and specifications of the valve. Operating expenses are generally low, but it's important to consider the cost of electricity for continuous operation. Durability is a key factor, as these valves must withstand the corrosive nature of natural gas and the environmental conditions of their installation. Accuracy in controlling gas flow is crucial, and regular maintenance is necessary to ensure reliable performance and to prevent leaks. Replacement and maintenance costs should also be factored into the overall cost of ownership.
from DynaQuip Controls
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Number of Ports: 3
- Valve Size: 0.500 to 2.000
- Valve Type: Diverter; Pilot (optional feature)
from DynaQuip Controls
The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
- Maximum Pressure: 1000.00
- Valve Size: 0.250 to 3.000
- Number of Ports: 2
from DynaQuip Controls
The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
- Maximum Pressure: 1000.00
- Valve Size: 0.250 to 4.000
- Number of Ports: 2
from DynaQuip Controls
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Maximum Pressure: 285.00
- Valve Size: 0.500 to 4.000
- Number of Ports: 2
from DynaQuip Controls
The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Maximum Pressure: 500.00
- Valve Size: 0.250 to 3.000
- Number of Ports: 2
from DynaQuip Controls
The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil, food and beverage and severe service
- Maximum Pressure: 1000.00
- Valve Size: 0.250 to 4.000
- Number of Ports: 2
from DynaQuip Controls
The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Maximum Pressure: 285.00
- Valve Size: 0.500 to 4.000
- Number of Ports: 2
from Gemu Valves
Construction. These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of PTFE backed by a safety diaphragm which provides additional sealing protection. The... [See More]
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.079 to 0.591
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.591
- Number of Ports: 2
from ASCO
Compressed Natural Gas - 3/8 ” - 1 ” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC. Features. Rugged stainless steel valve with piston design built to withstand... [See More]
- Media: Gas; Natural Gas
- Maximum Pressure: 145.00 to 5070.00
- Valve Size: 0.375
- Unpowered State: Normally Closed
from Xylem Applied Water Systems
For International & US Markets. 2-way normally closed. Lightweight aluminium construction. Zero pressure rated. Fully ported orifices for high flow at minimal pressure drop [See More]
- Media: Gas; Natural Gas
- Number of Ports: 2
- Valve Size: 0.250 to 1.000
- Power: 24 to 120
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 125.00
- Valve Size: 0.125
- Number of Ports: 2
from Gemu Valves
Construction. The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with... [See More]
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 21.76 to 87.02
- Valve Size: 0.236 to 0.394
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.787
- Number of Ports: 2
from ASCO
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The subminiature stainless steel valves from ASCO... [See More]
- Media: Air; Water; Gas; Natural Gas
- Unpowered State: Normally Closed
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 150.00
- Valve Size: 0.125
- Number of Ports: 3
from Gemu Valves
Construction. The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with DIN... [See More]
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.394 to 1.969
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.984
- Number of Ports: 2
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Number of Ports: 3
- Maximum Pressure: 50.00 to 200.00
- Unpowered State: Normally Open
from Gemu Valves
Construction. The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum bearing. The valve... [See More]
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.591 to 1.969
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 1.260
- Number of Ports: 2
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Number of Ports: 3
- Maximum Pressure: 50.00 to 200.00
- Unpowered State: Normally Closed
from Gemu Valves
Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is designed for single... [See More]
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.079
- Number of Ports: 2 to 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 1.575
- Number of Ports: 2
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever Friction (2) Position [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.250
- Number of Ports: 4
from Gemu Valves
Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is designed for battery... [See More]
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.039
- Number of Ports: 2 to 3
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.969
- Number of Ports: 2
from Cylinders & Valves, Inc.
4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.250
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 2.559
- Number of Ports: 2
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.250
- Number of Ports: 4
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 3.150
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.394
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.315
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.315
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.591
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.787
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.984
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 1.260
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.575
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.969
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.394
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1950.00
- Valve Size: 0.375
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 7500.00
- Valve Size: 0.059 to 0.118
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Valve Size: 0.472
- Power: 12 to 230
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 0.394
- Number of Ports: 2