Mixing Valves Solenoid Valves

Last Updated: April 1, 2025

Description

Mixing valves solenoid valves are designed to combine hot and cold water to produce a consistent and controlled temperature output. These valves are essential for maintaining a stable temperature in systems where variable pressures and temperatures are present at the input ports. They ensure precise temperature control, which is crucial for applications requiring a specific temperature range.

Working Principle

Mixing valves operate by using a temperature-sensitive element that adjusts the mix of hot and cold water based on the incoming water temperatures. This element expands or contracts to maintain the desired temperature balance, ensuring that the output water temperature remains constant despite fluctuations in input conditions. Solenoid valves, on the other hand, use electromagnetic actuators to control the flow of fluids. The combination of these technologies in mixing valves solenoid valves allows for rapid response to changes in water temperature and pressure, providing a reliable and efficient solution for temperature control.

Applications

Mixing valves solenoid valves are commonly used in applications where precise temperature control is necessary. For example, they are ideal for in-wall and floor heating systems that require a constant water temperature to prevent damage to floors and pipelines. They are also used in sanitary installations, such as showers and bathtubs, to provide scald protection by ensuring that water is dispensed within a safe temperature range. Additionally, these valves are suitable for use with drinking water or water with a glycol mixture, making them versatile for various industrial and residential applications.

Advantages over other Solenoid Valves

One significant advantage of mixing valves solenoid valves over traditional solenoid valves is their ability to provide precise temperature control even with sudden changes in inlet pressure and temperature. The actuators within the valve minimize outlet temperature variations, ensuring consistent performance. This feature makes them particularly useful in applications where temperature stability is critical, such as in healthcare facilities or child-care centers, where user safety is a priority.

Limitations

A limitation of mixing valves solenoid valves is their reliance on consistent input conditions to maintain a stable output temperature. If the cold water pressure and flow rate are not constant, the temperature control may be compromised, requiring manual adjustments. Additionally, these valves may not be suitable for applications where extremely high temperatures or pressures are present, as they are typically designed for moderate conditions.

Considerations

When selecting mixing valves solenoid valves, it is essential to consider factors such as initial costs, operating expenses, durability, accuracy, and maintenance requirements. While these valves offer precise temperature control, they may have higher initial costs compared to standard solenoid valves. However, their ability to maintain a consistent temperature can lead to reduced operating expenses over time. Durability and accuracy are critical, as these valves must withstand varying input conditions while providing reliable performance. Regular maintenance and potential replacement costs should also be considered to ensure long-term functionality and safety.

31 Results
Gradient Valves with Hit & Hold Circuit -- NIV-G Series
from Clippard

NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Mixing; Poppet; Gradient Valve
  • Number of Ports: 2 to 6
  • Maximum Pressure: 30.00
  • Power: 12 to 24
Direct-acting 2/2 or 3/2-way pivoted armature valve -- 327509
from Burkert Fluid Control Systems

The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions are available depending on the actual application. The... [See More]

  • Valve Type: Mixing
Flow Selection Valves -- 040T Series
from Arcmed Bio-Chem

What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2... [See More]

  • Valve Type: Mixing; Actuated Gradient&Flow Selection Valves
  • Maximum Pressure: 20.00
  • Valve Size: 0.032 to 0.054
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.591
  • Number of Ports: 2
Direct-acting 2/2 or 3/2-way pivoted armature valve -- 327816
from Burkert Fluid Control Systems

The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions are available depending on the actual application. The... [See More]

  • Valve Type: Mixing
Flow Selection Valves -- 080T Series
from Arcmed Bio-Chem

What is a  Solenoid Operated Flow Selection  Valve?     Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]

  • Valve Type: Mixing; Actuated Gradient&Flow Selection Valves
  • Maximum Pressure: 10.00 to 20.00
  • Valve Size: 0.032 to 0.078
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.787
  • Number of Ports: 2
Flow Selection Valves -- 105T Series
from Arcmed Bio-Chem

What is a  Solenoid Operated Flow Selection  Valve?     Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]

  • Valve Type: Mixing; Actuated Gradient&Flow Selection Valves
  • Maximum Pressure: 10.00
  • Valve Size: 0.092 to 0.125
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.984
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.260
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 1.575
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.150
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.394
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Metering; Mixing; Pilot; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Metering; Mixing; Pilot; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.575
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.394
  • Number of Ports: 3
co-ax® Green Line Valves
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads,... [See More]

  • Valve Type: Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1450.38
  • Valve Size: 0.591
  • Number of Ports: 2
DVGW Certificated Valve -- FK 15 DVGW
from co-ax valves inc.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 2
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Valve Type: Single Solenoid; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 1950.00
  • Valve Size: 0.375
  • Number of Ports: 2
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Single Solenoid; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 7500.00
  • Valve Size: 0.059 to 0.118
  • Number of Ports: 2
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Number of Ports: 3
  • Valve Size: 0.472
  • Power: 12 to 230
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 0.394
  • Number of Ports: 2