Diverter Valves Solenoid Valves

39 Results
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Valve Type: Diverter; Pilot (optional feature)
  • Number of Ports: 3
  • Valve Size: 0.500 to 2.000
  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
Solenoid Valve -- 18711199 [71385SN2MNJ1 from Parker Hannifin/Electromechanical Automation]
from Radwell International

SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Diverter
Isolation Valve -- MCV-R-1
from Clark Solutions

Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]

  • Valve Type: Diverter; Spool
  • Maximum Pressure: 14.50
  • Valve Size: 0.079
  • Number of Ports: 3
Solenoid Valves, 3-Way, Direct Acting -- V70900 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Valve Type: Single Solenoid; Diverter; Shut Off
  • Maximum Pressure: 3000.00
  • Valve Size: 0.250 to 0.500
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
Gravity Diverter Valves
from Rotolok Valves, Inc.

Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]

  • Valve Type: Single Solenoid; Diverter
  • Number of Ports: 3
  • Valve Size: 6.000 to 16.000
  • Power Connection Description: 5 Port, Two-way Single Solenoid Spring Return Valve
2 Tube NC Pinch Valve -- 225P031-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Single Solenoid; Diverter; Pinch
  • Maximum Pressure: 30.00
  • Valve Size: 0.031
  • Number of Ports: 4
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
Pneumatic Conveying Diverter Valves
from Rotolok Valves, Inc.

Designed to meet the pneumatic conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all... [See More]

  • Valve Type: Single Solenoid; Diverter
  • Maximum Pressure: 20.00
  • Valve Size: 1.000 to 12.000
  • Number of Ports: 3
2 Tube NO Pinch Valve -- 225P041-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Single Solenoid; Diverter; Pinch
  • Maximum Pressure: 30.00
  • Valve Size: 0.031
  • Number of Ports: 4
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
Pneumatic Conveying Weigh Valves
from Rotolok Valves, Inc.

The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of a robust body... [See More]

  • Valve Type: Single Solenoid (optional feature); Diverter
  • Maximum Pressure: 20.00
  • Valve Size: 2.000 to 8.000
  • Number of Ports: 3
3-Way isolation Manifold Mount Valve -- MMAT030
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Number of Ports: 3
  • Maximum Pressure: 30.00
  • Power: 6
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
3-Way isolation Panel Mount Valve -- PNLBT031
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.250
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.575
  • Number of Ports: 3
3-Way Isolation Standard Valve -- 161K030
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.190
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 3
3-Way Isolation Valve w/ Position Sensor -- FBBT031
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.250
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 3
3-Way Valve w/ Integral Luer Lock -- CSAT030
from NResearch

NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.250
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.394
  • Number of Ports: 3
4 Tube NC Pinch Valve -- 360P051-11
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Valve Type: Single Solenoid; Diverter; Pinch
  • Maximum Pressure: 30.00
  • Valve Size: 0.031
  • Number of Ports: 8
High Pressure Valve - Lateral -- ECD-H 10 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 2250.00
  • Valve Size: 0.394
  • Number of Ports: 3
Dual Synchronous 3-Way Valve ( Shuttle) -- SH360T041
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.250
  • Number of Ports: 3
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Number of Ports: 3
  • Valve Size: 0.472
  • Power: 12 to 230
Dual Triple Synchronous 3-Way Valve -- 360H051
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.250
  • Number of Ports: 3
Lateral Valve -- DRV 20
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Number of Ports: 3
  • Valve Size: 0.787
  • Power: 12 to 230
Triple Synchronous 3-Way Valve -- 360T331
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Valve Type: Single Solenoid; Diaphragm; Diverter
  • Maximum Pressure: 30.00
  • Valve Size: 0.250
  • Number of Ports: 3
Lateral Valve -- DRV 25
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Single Solenoid; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Number of Ports: 3
  • Valve Size: 0.984
  • Power: 12 to 230
PTB / ATEX Certificated Valve -- FK 15 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
PTB / ATEX Certificated Valve -- FK 20 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
PTB / ATEX Certificated Valve -- FK 25 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
PTB / ATEX Certificated Valve -- FK 32 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
PTB / ATEX Certificated Valve -- FK 40 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.575
  • Number of Ports: 3
PTB / ATEX Certificated Valve -- FK 50 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 3
TUV Certificated Valve -- FK 15 DR TUV
from co-ax valves inc.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
TUV Certificated Valve -- FK 20 DR TUV
from co-ax valves inc.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
TUV Certificated Valve -- FK 25 DR TUV
from co-ax valves inc.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at... [See More]

  • Valve Type: Single Solenoid; Balancing; Diverter; Drain; Mixing; Shut Off; Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3