Spool Valves Solenoid Valves

Last Updated: April 1, 2025

Description

Spool valves solenoid valves are devices used to control the flow of fluids or gases. They consist of a spool that slides within a cylinder to open or close ports, thereby directing the flow through the valve.

Working Principle

Spool valves operate by using a notched metal cylinder, or spool, that slides within a precisely machined body. This body is drilled with multiple ports, typically ranging from three to five, or even seven if the valve is pilot-operated. The movement of the spool within the body opens or closes these ports, allowing for the control of fluid or gas flow. The design of spool valves can be either balanced or unbalanced, which affects the position control required. High-end spool valves are constructed with precision and often require few seals, which enhances their reliability and longevity. This makes them particularly useful in applications where contamination resistance and durability are critical .

Applications

Spool valves are commonly used in pneumatic systems where precise control of air flow is necessary. They are particularly suited for applications that require the control of air or gas in systems with multiple flow paths. Due to their design, spool valves are often used in environments where contamination is a concern, such as in industrial automation systems that operate in dirty environments .

Advantages over other Solenoid Valves

Spool valves offer several advantages over other types of solenoid valves. They are more cost-effective when manufacturing for 4-way valve configurations, making them a preferred choice in complex systems that require multiple flow paths. Additionally, high-end spool valves are extremely resistant to contamination, which makes them ideal for use in environments where cleanliness cannot be guaranteed. Their construction often requires fewer seals, which improves reliability and reduces maintenance needs .

Limitations

One of the limitations of spool valves is their higher leak rates, especially in lapped spool designs. This can make them unsuitable for controlling media other than air or for systems with limited media sources, such as air or gas tanks. Additionally, spool valves are less adaptable for 2- or 3-way configurations, which can limit their use in simpler systems .

Considerations

When considering spool valves for a particular application, it is important to evaluate the initial costs, operating expenses, and maintenance requirements. While spool valves can be cost-effective for complex systems, their higher leak rates and the need for precise manufacturing can increase initial costs. Operating expenses may also be higher if additional air conditioning is required to manage lubrication and by-products of air compression. However, their durability and resistance to contamination can offset these costs by reducing the frequency of replacements and maintenance .

84 Results
Modular 4-Way Electronically Piloted -- R-481
from Clippard

4-Way Spring Return, Electronic Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 6 to 24
Modular 4-Way Electronically Piloted -- R-482
from Clippard

4-Way 2-Position, Electronic Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 6 to 24
Directional Control with On-Board Control -- VED03MG Series
from Continental Hydraulics

VED03MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03MG direct operated 4-way proportional valves with On-Board Digital... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Namur Mount Solenoid Valve -- AV-Series
from BI-TORQ® Valve Automation

BI-TORQ offers two models of NAMUR mount solenoid valves that are available in 120VAC, 220VAC, 12VDC, 24VDC and 24VAC voltages. Both our AL and AV series NAMUR mount solenoid are suitable for all BI-TORQ pneumatic actuator models. (Note: an adapter block is required on the BI-32, BI-200, and... [See More]

  • Valve Type: Single Solenoid; Double Solenoid (optional feature); Pilot; Spool
  • Maximum Pressure: 35.00 to 150.00
  • Valve Size: 0.250
  • Power: 12 to 115
Control Valve -- 127316539 [5-4 WE 10 D11/LG24NK4 SO 301 from Bosch Tool Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SPOOL VALVE, DIRECTIONAL, DIRECT OPERATED, WITH SOLENOID ACTUATION, 5-CHAMBER VERSION, 4 MAIN PORTS, SIZE 10, 24 VDC, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Reversing Valve -- FR20
from Bijur Delimon International

this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a. 4/2 or a 3/2 valve and is driven by a direct current geared motor. [See More]

  • Valve Type: Double Solenoid; Spool; Reversing Valve
  • Maximum Pressure: 5000.00
  • Valve Size: 0.500
  • Number of Ports: 2
2-Way, Spool-Type with Internal Relief -- SVRV10-26
from HydraForce, Inc.

A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. [See More]

  • Valve Type: Cartridge; Relief; Spool
  • Maximum Pressure: 4307.62
  • Valve Size: 0.375
  • Number of Ports: 2
Isolation Valve -- MCV-R-1
from Clark Solutions

Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]

  • Valve Type: Diverter; Spool
  • Maximum Pressure: 14.50
  • Valve Size: 0.079
  • Number of Ports: 3
Direct Operated Solenoid Valves -- DHI, DHU, DHO
from Atos North America

DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American standard cURus. [See More]

  • Valve Type: Spool
  • Maximum Pressure: 5076.32
  • Valve Size: 0.236
  • Number of Ports: 3 to 4
NAMUR Direct Mount Valve -- NSO2
from AAA Products International, Inc.

Single solenoid, 2-position, spring return. Spool returns to original position when solenoid is de-energized. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 250.00
  • Valve Size: 0.250
  • Number of Ports: 4
Series 20 Stack Valve Load Sense Work Section - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Extended Length Notches for Very Fine Metering. Machined Internal Lands for Precise Control and reduced Dead Band. Low Standby Pressures. Spool Design for reduced Flow Forces. Low Spool Actuating Forces. Use of Standard Series 20 Inlet Sections (20I) and Tie Rod Kits. Same... [See More]

  • Valve Type: Directional; Relief (optional feature); Spool
  • Maximum Pressure: 3500.00
  • Valve Size: 0.375 to 0.875
  • Power: 12
Screw-In Cartridge Valves -- Solenoid Valves
from Eaton Hydraulics Group

Solenoid Valves. For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. With superior ingress protection and unsurpassed performance,... [See More]

  • Valve Type: Cartridge; Poppet; Spool
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
3-Way Normally Closed Solenoid Valve -- S20M30-SS-11-0
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Single Solenoid; Directional; Spool
  • Maximum Pressure: 125.00
  • Valve Size: 0.190
  • Number of Ports: 3
Directional Control with On-Board Control -- VED05MG Series
from Continental Hydraulics

VED05MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05MG direct operated 4-way proportional valves with On-Board Digital... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
  • Media: Hydraulic
Control Valve -- 176489971 [4KB110-06-B-AC100V from CKD USA Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE, SINGLE ITEM OPERATING, 5-PORT, STANDARD / OIL FREE, SINGLE SOLENOID, 2-POSITION EXHAUST, SELF-RECOVERY / SELF-RESET, 100 VOLTS (AC), RC PIPE PORT, 1/8 INCH NOMINAL THREAD, PILOT OPERATED SPOOL, .15 - .7 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pilot; Spool
By-pass,Proportional Flow Regulator -- PFR70-33-F
from HydraForce, Inc.

A pressure-compensated electrically-variable three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. [See More]

  • Valve Type: Single Solenoid; Cartridge; Spool
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 3000.00
  • Power: 10 to 230
Model 1323, 3-Way Solenoid Valve -- 1323BA17C
from Clark Solutions

Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Valve Type: Single Solenoid; Spool
  • Maximum Pressure: 43.51 to 290.08
  • Valve Size: 0.069 to 0.098
  • Number of Ports: 3
Solenoid Stack Valve -- EBSO2
from AAA Products International, Inc.

The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators. [See More]

  • Valve Type: Single Solenoid; Directional; Spool
  • Maximum Pressure: 150.00
  • Valve Size: 0.250
  • Number of Ports: 4
4-Way Valve Solenoid Valve -- S20M42-DS-11-0
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Double Solenoid; Directional; Spool
  • Maximum Pressure: 125.00
  • Valve Size: 0.190
  • Number of Ports: 5
Hazardous Duty Directional Hydraulic Control Valves -- VSD 03M EXA Series
from Continental Hydraulics

VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Control Valve -- 218844137 [D3W1BNYC6-14 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN SOLENOID, 3 POSITION SPOOL, NBR SEALS, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Proportional Directional Valves, 4-Way -- SP08-47CL
from HydraForce, Inc.

A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). [See More]

  • Valve Type: Cartridge; Spool
  • Maximum Pressure: 3500.00
  • Valve Size: 0.250 to 0.375
  • Number of Ports: 4
Model 1327 Solenoid Valve -- 1327BA122
from Clark Solutions

Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]

  • Valve Type: Single Solenoid; Spool
  • Maximum Pressure: 31.91 to 1450.38
  • Valve Size: 0.049 to 0.207
  • Number of Ports: 2
Solenoid Valve -- ESO12
from AAA Products International, Inc.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]

  • Valve Type: Directional; Spool
  • Maximum Pressure: 250.00
  • Valve Size: 1.500
  • Number of Ports: 4
Hazardous Duty Directional Hydraulic Control Valves -- VSD*HL KD2 Series
from Continental Hydraulics

VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]

  • Valve Type: Directional; Spool
  • Media: Hydraulic
  • Maximum Pressure: 5000.00
Control Valve -- 59613492 [8364A101H1812F1 from ASCO]
from Radwell International

DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 3-WAY, NORMALLY CLOSED, 24 VDC COIL, 1.4 WATT, 1/4 INCH NPT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Proportional Flow Control Valve -- PV42-M30
from HydraForce, Inc.

A solenoid-operated, two-stage, three-port, pressure-compensated, spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. [See More]

  • Valve Type: Cartridge; Spool
  • Number of Ports: 3
  • Maximum Pressure: 3500.00
  • Power: 12 to 24
Model 1335 2-Way Solenoid Valves -- 1335BA3D
from Clark Solutions

Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, and Viton ® satisfy many general industry applications. Options include... [See More]

  • Valve Type: Single Solenoid; Spool
  • Number of Ports: 2
  • Valve Size: 0.551 to 0.709
  • Power: 12 to 120
Solenoid Valve -- ESO2
from AAA Products International, Inc.

Single solenoid, 2-position, spring return. Spool returns to position "C" when solenoid is de-energized. [See More]

  • Valve Type: Single Solenoid; Directional; Spool
  • Maximum Pressure: 250.00
  • Valve Size: 0.250
  • Number of Ports: 4
High Performance Servo-Proportional Directional Control -- VED*MX Series
from Continental Hydraulics

VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Control Valve -- 62645892 [R900707264 from Bosch Tool Corporation]
from Radwell International

SOLENOID VALVE, DIRECTIONAL SPOOL, 4 MAIN PORTS, 1.25 AMP, 24 VDC, CONCEALED MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool Type - 2 Way Solenoid Valve -- SV10-24
from HydraForce, Inc.

A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 2
Model 1365, 3-Way Solenoid Valve -- 1365BA17C
from Clark Solutions

Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Valve Type: Single Solenoid; Directional; Spool
  • Maximum Pressure: 116.03 to 290.08
  • Valve Size: 0.069 to 0.157
  • Number of Ports: 3
Hydraulic Pressure Reducing Valves -- VEP 03 MSV Series
from Continental Hydraulics

VEP 03 MSV. 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. The VEP03MSV-PDRP is a D03 modular three-way proportional pressure reducing/relieving valve... [See More]

  • Valve Type: Spool
  • Media: Hydraulic
  • Maximum Pressure: 4600.00
Hydraulic Valve -- 116029101 [VSD05M-3L-AB-60L-B from Continental Hydraulics]
from Radwell International

SOLENOID DIRECT OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM, MAX PRESSURE = 4600 PSI, 3 POSITION, DUAL SOLENOID, SPRING CENTERED, 120 VAC COILS (CONDUIT BOX STYLE), BUNA SEALS, TANDEM SPOOL, P TO T OPEN, A & B BLOCKED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool Type - 3 Way Solenoid Valve -- SV07-31
from HydraForce, Inc.

A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 3
  • Maximum Pressure: 3002.28
  • Power: 10 to 230
Model 1390, 2-Way, Solenoid Valve -- 1390BA2
from Clark Solutions

Model 1390 two-way normally closed and normally open solenoid. valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. [See More]

  • Valve Type: Single Solenoid; Spool
  • Number of Ports: 2
  • Valve Size: 0.236 to 0.472
  • Power: 12 to 240
Hydraulic Pressure Relief Valves -- VER03MP Series
from Continental Hydraulics

VER03MP. PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED. Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. Continental Hydraulics VER03MP pilot operated proportional relief valves conform to NFPA R03/D03 and... [See More]

  • Valve Type: Relief; Spool
  • Media: Hydraulic
  • Maximum Pressure: 1015.26 to 5076.32
Hydraulic Valve -- 116597769 [H-4WEH25E63/6EW110N9-ES2DAL from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 110V 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Pilot; Spool
  • Media: Hydraulic
Spool Type - 3 Way Solenoid Valve -- SV38-38
from HydraForce, Inc.

A solenoid-operated, two-position, three-way, bi-directional blocking, screw-in hydraulic cartridge valve. It is designed for low leakage in load-holding applications. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 3
Model 1393 2-Way Solenoid Valve -- 1393BS082
from Clark Solutions

Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow passage is straight... [See More]

  • Valve Type: Single Solenoid; Spool
  • Maximum Pressure: 58.02
  • Valve Size: 0.315
  • Number of Ports: 2
Pilot Operated Directional Control Valve -- VSD0*M Series
from Continental Hydraulics

VSD0*M. PILOT OPERATED DIRECTIONAL CONTROL VALVE. Sizes D05H thru D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. Description. The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation of the main spool. Available in 5... [See More]

  • Valve Type: Directional; Spool
  • Media: Hydraulic
  • Maximum Pressure: 5000.00
Hydraulic Valve -- 124442808
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280 BAR, +/-10V, 24 VDC, STANDARD SPOOL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool Type - 4 Way/2 Pos. Solenoid Valve -- SV08-42
from HydraForce, Inc.

A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 4
Model 2026, 2-Way, NC Solenoid Valve -- 2026BA121
from Clark Solutions

Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including. Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valve coil and housing is weather, water and saline... [See More]

  • Valve Type: Single Solenoid; Spool
  • Maximum Pressure: 58.02 to 725.19
  • Valve Size: 0.047 to 0.089
  • Number of Ports: 2
Proprtional Hydraulic Spool Control Valve -- VED0*M Series
from Continental Hydraulics

VED0*M. PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES. Sizes D05H thru D10 Size. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting standard. These... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Hydraulic Valve -- 124442992
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 280BAR, +/-10V, 24VDC, STANDARD SPOOL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool Type - 4 Way/2 Pos. Solenoid Valve -- SV12-40R
from HydraForce, Inc.

A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 3480.90
  • Power: 12 to 24
Model 2036, 2-Way, NC Solenoid Valve -- 2036BA3
from Clark Solutions

Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6... [See More]

  • Valve Type: Single Solenoid; Spool
  • Maximum Pressure: 145.04
  • Valve Size: 0.394 to 0.787
  • Number of Ports: 2
Proprtional Hydraulic Spool Control Valve -- VED03M Series
from Continental Hydraulics

VED03M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03M direct operated 4-way proportional valves conform to NFPA D03 and ISO 4401 mounting standards. [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Hydraulic Valve -- 126959830 [4WE6D62/OFEG24N9K4/V from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL SPOOL VALVE, TYPE WE, 4 MAIN PORTS, SIZE 6, 24 VDC, 1.25 AMP, WITHOUT SPRING RETURN, WITH DETENT, HIGH-POWER WET-PIN SOLENOID, WITH DETACHABLE COIL, WITH CONCEALED MANUAL OVERRIDE, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool Type - 4 Way/3 Pos. Solenoid Valve -- SV10-47A
from HydraForce, Inc.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 3480.90
  • Power: 10 to 230
Model 2073, 2-Way, NC Solenoid -- 2073LA06S
from Clark Solutions

Model 2073 two-way normally closed valves are designed for use on dust collection equipment (Bag Houses) to deliver pulses of compressed air to filtering tube sleeves. The air knocks off accumulated media “cake ” on the filter on a timed basis or on demand via a control loop. The cake... [See More]

  • Valve Type: Single Solenoid; Spool
  • Maximum Pressure: 145.04
  • Valve Size: 1.142 to 1.575
  • Number of Ports: 2
Proprtional Hydraulic Spool Control Valve -- VED05M Series
from Continental Hydraulics

VED05M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05M direct operated 4-way proportional valves conform to NFPA D05 and ISO 4401 mounting standards. [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
  • Media: Hydraulic
Hydraulic Valve -- 128252611 [DLDFMHN from Sun Hydraulics Corporation]
from Radwell International

2-WAY SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE, 12 GPM, 5000 PSI, 7/8 IN., 30 - 35 LBF FT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool Type - 5 Way/3 Pos. Solenoid Valve -- SV10-57D
from HydraForce, Inc.

A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 5
  • Maximum Pressure: 3582.43
  • Power: 10 to 230
Solenoid Operated Directional Control Anti-Shock Valve -- VSD03M*-S Series
from Continental Hydraulics

VSD03M*-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. As the valve spool shifts, the spool... [See More]

  • Valve Type: Directional; Spool
  • Media: Hydraulic
  • Maximum Pressure: 5000.00
Hydraulic Valve -- 138662935 [DMDAMNN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE,3-WAY, SOLENOID-OPERATED, DIRECTIONAL SPOOL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Spool
Spool Type - 6 Way/2 Pos. Solenoid Valve -- SV12-60
from HydraForce, Inc.

A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 6
  • Maximum Pressure: 3480.90
  • Power: 12 to 24
Solenoid Operated Directional Control Anti-Shock Valve -- VSD05M-S Series
from Continental Hydraulics

VSD05M-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D05 (ISO 4401-03-02-0-03). Max Pressure 4600 PSI (320 bar). Max Flow Rate 36 gpm (136 l/min). Description. These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool shifts, the spool... [See More]

  • Valve Type: Directional; Spool
  • Media: Hydraulic
  • Maximum Pressure: 4600.00
Hydraulic Valve -- 141426469 [SWH-G02-C6-R120-10-M-N from Northman Fluid Power]
from Radwell International

VALVE, SOLENOID, HYDRAULIC, G02 SERIES, HIGH PRESSURE, SUBPLATE MOUNTED, SPOOL TYPE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
  • Media: Hydraulic
Spool, 5-Way, 3-Position for Load Sense -- SP08-57D
from HydraForce, Inc.

A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]

  • Valve Type: Double Solenoid; Cartridge; Directional; Spool
  • Number of Ports: 5
  • Maximum Pressure: 3500.00
  • Power: 10 to 24
Solenoid Operated Directional Control Valve -- VSNG10 Series
from Continental Hydraulics

VSNG10. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min) [See More]

  • Valve Type: Directional; Spool
  • Media: Hydraulic
  • Maximum Pressure: 4600.00
Hydraulic Valve -- 141427173 [SWH-G03-B2-A120-20-N from Northman Fluid Power]
from Radwell International

SOLENOID OPERATED DIRECTIONAL VALVE, G03 SERIES, SUBPLATE MOUNTED, SPOOL TYPE, INTERFACE 03 NFPA D05 SIZE/ISO 4401-05/CETOP 5/NG 10, CONTROL VOLTAGE 110/120 VAC 50/60HZ, DIN 43650 CONNECTOR WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® -- HPV12-31
from HydraForce, Inc.

A high pressure, solenoid-operated, electrically-variable, three-port, pressure-compensated,. spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can also be. used as a... [See More]

  • Valve Type: Cartridge; Spool
  • Media: Hydraulic
Solenoid Operated Directional Hydraulic Control Valve -- VS6M Series
from Continental Hydraulics

VS6M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves are supplied with a ZINC-NICKEL PLATING making them the perfect choice for mobile and environmental... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Hydraulic Valve -- 146887486 [DAALSHN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE,2-WAY, SOFT SHIFT, SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Pilot; Spool
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® -- HPV16-30
from HydraForce, Inc.

A high pressure, solenoid-operated, pressure-compensated, spool-type, normally closed,. priority type proportional flow control valve. It can be used as a priority-type flow regulator with. pressure-compensated, regulated and bypass flow. It can also be used as a restrictive-type. 2-way,... [See More]

  • Valve Type: Cartridge; Spool
  • Media: Hydraulic
Solenoid Operated Directional Hydraulic Control Valve -- VSD03M Series
from Continental Hydraulics

VSD03M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Hydraulic Valve -- 160389975 [DHL-0751/2-X 110/50/60AC from Atos spa]
from Radwell International

DIRECTIONAL VALVE, SPOOL TYPE, SUBPLATE, AC OR DC SOLENOIDS, COMPACT EXECUTION, DIN OR DEUTSCH CONNECTORS, DOUBLE SOLENOID, 2 EXTERNAL POSITIONS, WITH DETENT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® -- HPV16-31
from HydraForce, Inc.

A high pressure, solenoid-operated, pressure-compensated, spool-type, normally open, priority type. proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated,. regulated and bypass flow. It can also be used as a restrictive-type 2-way,... [See More]

  • Valve Type: Cartridge; Spool
  • Media: Hydraulic
Solenoid Operated Directional Hydraulic Control Valve -- VSD05M Series
from Continental Hydraulics

VSD05M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 38 gpm (145 l/min). Description. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 3 to 4
  • Maximum Pressure: 4600.00
  • Media: Hydraulic
Hydraulic Valve -- 17914470 [R978908807 from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, 4WE10D4X/CW110N9DK23L. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool-Type, 4-Way, 2-Position Solenoid-Operated On/Off Valve — HyPerformance® -- HSV10-44R
from HydraForce, Inc.

A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for. applications requiring high pressure operation. OPERATION. When de-energized, the HSV10-44R allows flow between 3 and 1. When energized, the cartridge ’s spool shifts to open flow between... [See More]

  • Valve Type: Cartridge; Spool
  • Media: Hydraulic
Solenoid Operated Directional Hydraulic Control Valve -- VSNG6 Series
from Continental Hydraulics

VSNG6. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 4000 PSI (280 bar). Max Flow Rate 12 gpm (45 l/min). Description. Direct acting, subplate mounted directional control valve, with mounting surface according to NFPA... [See More]

  • Valve Type: Directional; Spool
  • Number of Ports: 3 to 4
  • Maximum Pressure: 4000.00
  • Media: Hydraulic
Hydraulic Valve -- 17914620 [R978879199 from Bosch Tool Corporation]
from Radwell International

4WE 6 Y6X/EW110N9DK23L/62=AN, DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, SIZE 6, COMPONENENT SERIES 6X,MAXIMUM OPERATING PRESSURE 350 BAR, MAXIMUM FLOW (DC) 80 L/MIN, MAXIMUM FLOW (AC) 60 L/MIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Spool-Type, 6-Way, 2-Position Valve -- SV80-61
from HydraForce, Inc.

A solenoid-operated, two-position, six-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits. [See More]

  • Valve Type: Cartridge; Spool
  • Number of Ports: 6
  • Maximum Pressure: 3002.28
  • Power: 10 to 230
Hydraulic Valve -- 17916023 [R978879685 from Bosch Tool Corporation]
from Radwell International

3WE 6 A6X/EW110N9DK23L/62, DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, W/ SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Hydraulic Valve -- 17946929 [R900929366 from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, ROTATABLE BY 90, >50 VAC OR >75VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Hydraulic Valve -- 17967248 [R901087087 from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL SPOOL VALVE, 24 VDC, SIZE 6, SYMBOL E, SOLENOID-ACTUATED, 315 BAR (MAX), FLOW: 60LMIN (MAX), (4WE6E7X/HG24N9K4). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Hydraulic Valve -- 22508140 [DG4S4-012C-B-60 from Eaton Corporation]
from Radwell International

DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GAL/MIN MAX., 110/120 VAC COIL, 50/60 HZ, 3600 PSI MAX., CLOSED CENTER SPOOL, BUNA-N SEAL, D05 VALVE SIZE, TOP EXITING FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Hydraulic Valve -- 56377556 [DG4V-3-6C-M-U-HL7-60 from Eaton Corporation]
from Radwell International

DIRECTIONAL VALVE, SOLENOID OPERATED, SPRING CENTERED (DOUBLE END), 18 WATT, 24 VDC, 210 BAR, 3000 PSI, 6 SPOOL, SUB PLATE MOUNT, (02-109978). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Hydraulic Valve -- 58442389
from Radwell International

DIRECT ACTING SPOOL, 3 WAY 2 POSITION, 10 SIZE, 7/8-14 THREAD, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool
Hydraulic Valve -- 62683100 [R900567997 from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, 4 WAY, W/ SOLENOID ACTUATION, W/ SMOOTH SWITCHING, SIZE D03, 60 LPM, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Spool