Cartridge / Manifold Valves Solenoid Valves

103 Results
2 Way Normally Closed Air Valve -- E*-2M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 2
3 Way Fully Ported Air Valve -- E*O-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 50.00
  • Valve Size: 0.190
  • Number of Ports: 3
3 Way Normally Closed Air Valve -- E*-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 3
3 Way Normally Open Air Valve -- E*N-3M-12
from Clippard

Electronic Solenoid Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.190
  • Number of Ports: 3
Compact Air Valve -- ES-2*-6
from Clippard

2-Way Electronic Poppet Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.190
  • Number of Ports: 2
Compact Air Valve -- ESO-2*-12
from Clippard

The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.190
  • Number of Ports: 2
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC -- DT-3C-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 3
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC -- DT-3M-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 3
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC, M5 -- M-DT-3M-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 3
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC -- DT-2C-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 2
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC, M5 -- M-DT-2C-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 2
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC -- DT-2M-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 2
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC, M5 -- M-DT-2M-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 2
DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 12 VDC, FKM Seals -- DV-2C-12-V
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 2
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052" Orifice, 12 VDC -- DV-2M-12
from Clippard

Clippard Minimatic ® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse ” valves. With a cycle life... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 2
DV 3-Way Valve, Wire Leads, Cartridge, 12 VDC, #10-32 -- DV-3C-12
from Clippard

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!. Clippard Minimatic ® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 100.00
  • Valve Size: 0.052
  • Number of Ports: 3
Intrinsically Safe Soleinoid Valve -- EI-2-*-15.5
from Clippard

Intrinsically Safe Electronic Solenoid Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 105.00
  • Valve Size: 0.190
  • Number of Ports: 2
Modular 4-Way Electronically Piloted -- R-481
from Clippard

4-Way Spring Return, Electronic Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 6 to 24
Modular 4-Way Electronically Piloted -- R-482
from Clippard

4-Way 2-Position, Electronic Valve [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 150.00
  • Power: 6 to 24
Screw-In Cartridge Valves -- Solenoid Valves
from Eaton Hydraulics Group

Solenoid Valves. For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. With superior ingress protection and unsurpassed performance,... [See More]

  • Valve Type: Cartridge; Poppet; Spool
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
Hydraulic Directional Valve -- DO3-4WPSV
from Interface Devices, Inc.

IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight. Available... [See More]

  • Valve Type: Single Solenoid; Cartridge; Poppet
  • Number of Ports: 4
  • Maximum Pressure: 6000.00
  • Power: 12 to 220
Modular Normally Closed Hydraulic Blocking Valve -- F0*MSV-BV Series
from Continental Hydraulics

F0*MSV-BV. NORMALLY CLOSED BLOCKING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 30 gpm (114 l/min). Description. This modular stack valve is designed to help block oil movement both from the control valve... [See More]

  • Valve Type: Cartridge; Poppet
  • Number of Ports: 2
  • Maximum Pressure: 5000.00
  • Unpowered State: Normally Closed
Hydraulic Valve -- 121034773 [DSL081N from Parker Hannifin/Electromechanical Automation]
from Radwell International

CARTRIDGE VALVE, NORMALLY OPEN SOLENOID, 3600 PSI MAX, 8.0 GMP MAX FLOW RATE, 2 PORT, 2 WAY, 50 MS RESPONSE TIME, D-RING SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Number of Ports: 2
2-Way Blocking, Poppet-Type Valve -- SV10-29
from HydraForce, Inc.

A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 3000.00
  • Valve Size: 0.375
  • Number of Ports: 2
EXAKN Inert Isolation Valve Solenoid Operated
from Clark Solutions

Model EXAKN isolation valves are very small in size with negligible internal volume. The valves incorporate a perfluoroelastomer soft valve seat (retainer) which is resistant to damage caused by foreign particle matter. EXAKN is ideal for automated chemistry applications where the goal is to... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 43.51
  • Valve Size: 0.031
  • Number of Ports: 3
NAMUR Direct Mount Valve -- NSO2
from AAA Products International, Inc.

Single solenoid, 2-position, spring return. Spool returns to original position when solenoid is de-energized. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 250.00
  • Valve Size: 0.250
  • Number of Ports: 4
High-Speed Servo-Pneumatic Valve -- Model LS-V05
from Enfield Technologies

Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and... [See More]

  • Valve Type: Cartridge; Directional
  • Media: Air; Compressed Air; Gas
  • Unpowered State: Normally Closed
Screw-in Safety Cartridge Solenoid Valves -- JO-DL
from Atos North America

These screw-in solenoid cartridges are poppet type, leak free and are normally used to cut off the hydraulic power supply line. They are available in normally closed or normally open configurations. The cartridges in /FI versions integrate an inductive sensor which supplies the output electrical... [See More]

  • Valve Type: Cartridge; Poppet; Relief
  • Maximum Pressure: 5076.32
  • Valve Size: 0.750 to 1.312
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-1A-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, 2-Position. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Acentric Cartridge Valve -- 50.007.800 Bistable
from A. u. K. Müller GmbH & Co. KG

2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.276
  • Number of Ports: 2
Hydraulic Valve -- 132806000
from Radwell International

SOLENOID POPPET CARTRIDGE VALVE, 2-WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Poppet
2-Way Blocking, Poppet-Type Valve -- SVCV08-20
from HydraForce, Inc.

A solenoid-operated, two-way, pilot-operated, poppet-type, normally closed, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications. [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 2
EXV Series Manifold Designs Solenoid Operated
from Clark Solutions

3 to 10 two way and three way valves mounted in line on a common manifold block. Features include field replaceable valves, zero pumping option, zero internal volume option, Ventiduct and particle tolerant Soft Seals. [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 14.50
  • Valve Size: 0.031
  • Power: 12 to 24
Solenoid Valve -- ESO16P
from AAA Products International, Inc.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 250.00
  • Valve Size: 2.000
  • Number of Ports: 4
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-2B-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Closed Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Bi Stable Cartridge Valve, DN 5 -- 050-B05.060
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.197
  • Number of Ports: 2
Hydraulic Valve -- 138532511 [DTDFMCN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE, 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET VALVE (740 SERIES). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Poppet
2-Way, Normally Open Solenoid Valve -- SP08-21
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system. [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Poppet
  • Maximum Pressure: 3000.00
  • Valve Size: 0.250 to 0.375
  • Number of Ports: 2
JTV-2 Miniature Inert Isolation Valve Solenoid Operated
from Clark Solutions

Model JTV-2 inert isolation valve offers great performance and is an economical choice for applications that require compatibility with aggressive media. The valves utilize a soft elastomeric seal which is forgiving of particulate matter that would typically destroy an inert valve. The valve is... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 11.60
  • Valve Size: 0.047
  • Number of Ports: 2
Solenoid Valve -- ESO3P
from AAA Products International, Inc.

Single solenoid, 2-position, spring return. Spool returns to position "C" when solenoid is de-energized. [See More]

  • Valve Type: Single Solenoid; Cartridge; Directional; Spool
  • Maximum Pressure: 250.00
  • Valve Size: 0.375
  • Number of Ports: 4
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-2C-115A-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Bi Stable Cartridge Valve, DN 5 -- 50.005.101 bi
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Unpowered State: Normally Closed
Hydraulic Valve -- 138662935 [DMDAMNN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE,3-WAY, SOLENOID-OPERATED, DIRECTIONAL SPOOL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Spool
2-Way, Spool-Type with Internal Relief -- SVRV10-26
from HydraForce, Inc.

A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. [See More]

  • Valve Type: Cartridge; Relief; Spool
  • Maximum Pressure: 4307.62
  • Valve Size: 0.375
  • Number of Ports: 2
STV Disk Type Inert Manifold Valve -- STV-2-4
from Clark Solutions

Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation type... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 36.26
  • Valve Size: 0.031 to 0.039
  • Power: 12 to 24
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-2F-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Bi Stable Cartridge Valve, DN 7 -- 50.007.101 bi M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Unpowered State: Normally Closed
Hydraulic Valve -- 140391130 [DTAFMCN from Sun Hydraulics Corporation]
from Radwell International

VALVE CARTRIDGE, FLEX SERIES 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Poppet
Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV12-28
from HydraForce, Inc.

A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional,. screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in. applications requiring low internal leakage bi-directionally. OPERATION. When de-energized, the HSV12-28... [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
STV Disk Type Inert Manifold Valve -- STV-2M
from Clark Solutions

Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O ” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 29.01
  • Valve Size: 0.039
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-1A-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Hydraulic Valve -- 146887486 [DAALSHN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE,2-WAY, SOFT SHIFT, SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Pilot; Spool
By-pass,Proportional Flow Regulator -- PFR70-33-F
from HydraForce, Inc.

A pressure-compensated electrically-variable three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. [See More]

  • Valve Type: Single Solenoid; Cartridge; Spool
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 3000.00
  • Power: 10 to 230
STV Series Manifold Designs Solenoid Operated
from Clark Solutions

3, 4, 6, 12 two way normally open or normally closed valves on a common block with individual valve inlets/outlets connected to a common outlet/inlet. Features include field replaceable valves, zero pumping option, zero internal volume option and particle tolerant Soft Seals. [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 36.26
  • Valve Size: 0.039
  • Power: 12 to 24
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2B-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Bi Stable Integrated Cartridge Valve, DN 7 Urinal Applications -- 050-U07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Poppet Valve -- 47601240 [SV08-20S-0-N-00 from HydraForce, Inc.]
from Radwell International

SPOOL CARTRIDGE VALVE, SOLENOID OPERATED, STEEL, BUNA N O-RINGS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Spool
Poppet Type - 2 Way Solenoid Valve -- SF08-20
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for low flow circuits. [See More]

  • Valve Type: Cartridge; Directional; Poppet
  • Maximum Pressure: 5003.80
  • Valve Size: 0.375
  • Number of Ports: 2
VEREIN Micro-Miniature Manifold Valve
from Clark Solutions

The VEREIN series manifold designs offer an integrated solution to reducing plumbing and internal volume in automated chemistry applications. The durable valve designs have all inert wetted parts, very small internal volumes and fast response times. VEREIN manifolds are offered in 2-6 valve designs... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 14.50
  • Valve Size: 0.800
  • Power: 11 to 26
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2C-115A-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Cylinder Spool, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Modular Urinal Valve System With Strainer, DN 7 -- 52.007.1xx
from A. u. K. Müller GmbH & Co. KG

The Modular Urinal Valve System includes a shut-off valve, a strainer and solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Suspended particles are filtered by the strainer. The cartridge valve is inserted in the valve body... [See More]

  • Valve Type: Cartridge; Shut Off
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.709
  • Number of Ports: 2
Solenoid Coil -- 49919131 [MCSCS012BN000010 from Eaton Corporation]
from Radwell International

SOLENOID COIL, 12 VDC, SCREW-IN, CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Poppet Type - 2 Way Solenoid Valve -- SF08-21
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications. [See More]

  • Valve Type: Cartridge; Directional; Poppet
  • Maximum Pressure: 5003.80
  • Valve Size: 0.375
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2F-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Modular Urinal Valve System Without Strainer, DN 7 -- 52.007.126
from A. u. K. Müller GmbH & Co. KG

The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]

  • Valve Type: Cartridge; Shut Off
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.709
  • Number of Ports: 2
Solenoid Valve -- 220796043 [SV08-31-6T-N-20DS from HydraForce, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID CARTRIDGE VALVE SPOOL, 3 PORT, BUNA N SEALS, 20 VDC, DS COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Spool
  • Number of Ports: 3
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HPV12-20
from HydraForce, Inc.

A solenoid-operated, electrically-variable, two-port, normally closed when de-energized,. pressure-compensated, spool-type, proportional flow control valve for high pressure applications. up to 350 bar (5075 psi). OPERATION. With inlet at port 1, the HPV12-20 will regulate flow out of port 2... [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2H-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Open Center Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Mono Stable Axial Cartridge Valve, DN 7 -- 050-M07.12X/24X
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Valve Cartridge -- 119748973 [DS121CR from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE, SOLENOID, 2 WAY, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV10-20
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge. valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION. When de-energized, the HSV10-20 acts as a check valve, allowing flow from 1 to 2, while blocking flow. [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 12 VDC - D03 4W2P Offset Closed -- IH-D03S-1A-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Mono Stable Cartridge Valve, DN 5 -- 50.005.101 mono
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Unpowered State: Normally Closed
Valve Cartridge -- 12012998
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID CARTRIDGE VALVE, TWO-WAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV10-22
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve. for load-holding in high pressure applications requiring low internal leakage. OPERATION. When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from. 1 to... [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 12 VDC - D03 4W3P Closed Center -- IH-D03S-2B-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Mono Stable Cartridge Valve, DN 7 -- 050-M07.120/240
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Valve Cartridge -- 212894915
from Radwell International

SOLENOID CARTRIDGE VALVE SPOOL, 4 PORT, 2 POSITION, MANUAL OVERRIDE, SAE 6 PORTING, BUNA N STANDARD SEALS, 24 VOLT COIL, DIN 43650 TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge; Spool
  • Number of Ports: 4
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV12-20
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic. cartridge valve, designed to function as a load holding or blocking valve in high-pressure. applications requiring low internal leakage. OPERATION. When de-energized, the HSV12-20 blocks flow from ports 2 to 1. In... [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 12 VDC - D03 4W3P Tandem Center -- IH-D03S-2C-12D-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Mono Stable Cartridge Valve, DN 7 -- 50.007.101 mono M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]

  • Valve Type: Single Solenoid; Cartridge
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Unpowered State: Normally Closed
Valve Cartridge -- 25462499 [SV1-16-C-0-00 from Eaton Corporation]
from Radwell International

SOLENOID CARTRIDGE VALVE, 210 BAR, SCREW-IN, CARTRIDGE SIZE 16, 2 WAY 2 POSITION, NORMALLY CLOSED, BUNA-N, 35 GPM MAX FLOW, NO MANUAL OVERRIDE, (565538). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance® -- HSV12-22
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic. cartridge valve, designed to function as a load holding or blocking valve in high-pressure. applications requiring low internal leakage. OPERATION. When de-energized, the HSV12-22 blocks flow from ports 2 to 1. In... [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 12 VDC - D05 4W2P Offset Closed -- IH-D05S-1A-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Valve Coil -- 131106612 [3012600 from HYDAC International GmbH]
from Radwell International

SOLENOID COIL, 12DN-40-1836 QS, SOLENOID CARTRIDGE VALVE COILS, 12 VDC, 8 OHM, 1.5 AMP, DEUTSCH CONNECTOR 2-POLE, 18 WATT, ZINC PLATED FINISH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Cartridge
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® -- HSP10-21
from HydraForce, Inc.

A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type,. proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding. applications. OPERATION. When de-energized, the HSP10-21 allows flow proportional to the applied current from. from ports 2 to 1... [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center -- IH-D05S-2B-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® -- HSV10-21
from HydraForce, Inc.

A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve,. for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION. When de-energized, the HSV10-21 allows flow from 2 to 1, while flow from 1 to 2 is severely restricted. [See More]

  • Valve Type: Cartridge; Poppet
  • Media: Hydraulic
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Tandem Center -- IH-D05S-2C-12D-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Proportional Directional Valves, 2-Way -- SP08-22
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding. [See More]

  • Valve Type: Cartridge; Poppet
  • Maximum Pressure: 3000.00
  • Valve Size: 0.250 to 0.375
  • Number of Ports: 2
Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D03S-2F-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Proportional Directional Valves, 4-Way -- SP08-47CL
from HydraForce, Inc.

A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm). [See More]

  • Valve Type: Cartridge; Spool
  • Maximum Pressure: 3500.00
  • Valve Size: 0.250 to 0.375
  • Number of Ports: 4
Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D05S-2F-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Proportional Flow Control Valve -- PV42-M30
from HydraForce, Inc.

A solenoid-operated, two-stage, three-port, pressure-compensated, spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. [See More]

  • Valve Type: Cartridge; Spool
  • Number of Ports: 3
  • Maximum Pressure: 3500.00
  • Power: 12 to 24
Hydraulic Solenoid Valve - 12 VDC Open Center Spool -- IH-D05S-2H-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Open Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Media: Hydraulic
Proportional Flow Control Vave -- HSPEC10-30A
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Power: 12 to 24
Proportional Flow Control Vave -- HSPEC12-30A
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC12-30A valve is connected to... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Power: 12 to 24
Proportional Flow Control Vave -- HSPEC16-30
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC16-30 valve is connected to... [See More]

  • Valve Type: Cartridge
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Power: 12 to 24
Proportional Flow Control Vave -- HSPEC16-34
from HydraForce, Inc.

The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were designed for flow-sharing applications, the built-in damping of the... [See More]

  • Valve Type: Cartridge
  • Maximum Pressure: 5076.32
  • Valve Size: 3.000 to ?
  • Number of Ports: 3
Spool Type - 4 Way/2 Pos. Solenoid Valve -- SV08-42
from HydraForce, Inc.

A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 4
Spool Type - 4 Way/3 Pos. Solenoid Valve -- SV10-47A
from HydraForce, Inc.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. [See More]

  • Valve Type: Cartridge; Directional; Spool
  • Number of Ports: 4
  • Maximum Pressure: 3480.90
  • Power: 10 to 230
Spool, 5-Way, 3-Position for Load Sense -- SP08-57D
from HydraForce, Inc.

A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]

  • Valve Type: Double Solenoid; Cartridge; Directional; Spool
  • Number of Ports: 5
  • Maximum Pressure: 3500.00
  • Power: 10 to 24