Wastewater Solenoid Valves

19 Results
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Number of Ports: 3
  • Valve Size: 0.500 to 2.000
  • Valve Type: Diverter; Pilot (optional feature)
Pneumatically Actuated Carbon Steel Ball Valve -- P2C Series
from DynaQuip Controls

The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 3.000
  • Number of Ports: 2
Pneumatically Actuated Carbon Steel Ball Valve -- P3C Series
from DynaQuip Controls

The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 4.000
  • Number of Ports: 2
Pneumatically Actuated Carbon Steel Ball Valve -- P5C Series
from DynaQuip Controls

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 285.00
  • Valve Size: 0.500 to 4.000
  • Number of Ports: 2
Pneumatically Actuated Stainless Steel Ball Valve -- P2S Series
from DynaQuip Controls

The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 500.00
  • Valve Size: 0.250 to 3.000
  • Number of Ports: 2
Pneumatically Actuated Stainless Steel Ball Valve -- P3S Series
from DynaQuip Controls

The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil, food and beverage and severe service
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 4.000
  • Number of Ports: 2
Pneumatically Actuated Stainless Steel Ball Valve -- P5S Series
from DynaQuip Controls

The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 285.00
  • Valve Size: 0.500 to 4.000
  • Number of Ports: 2
8220 Series - Hot Water and Steam Valves -- 8220A023 - 120/60,110/50
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Number of Ports: 2
  • Valve Size: 0.750
  • Power: 110 to 120
Automated Solenoid Valves -- SV Series
from Hayward Flow Control

SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 120.00 to 150.00
  • Valve Size: 0.250 to 1.000
  • Number of Ports: 2
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
High Pressure Valve - Coaxial -- MCF-H 08
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 2400.00
  • Valve Size: 0.315
  • Number of Ports: 3
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4