Hot Water Solenoid Valves

Last Updated: April 1, 2025

Description

Hot Water Solenoid Valves are devices designed to control the flow of hot water through a system. They operate by opening or closing in response to an electrical signal, allowing for precise control over the water flow.

Working Principle

Hot Water Solenoid Valves function by utilizing an electromagnetic coil to actuate a plunger or diaphragm, which opens or closes the valve. When the coil is energized, it creates a magnetic field that pulls the plunger, allowing water to flow through the valve. When de-energized, a spring returns the plunger to its original position, stopping the flow. This mechanism allows for rapid and reliable control of water flow, making them useful in systems where quick response times are critical.

Applications

Hot Water Solenoid Valves are commonly used in central heating systems to regulate the flow of heated water to radiators or other heating elements. They are also employed in automatic faucets and irrigation systems where precise control of water temperature and flow is necessary.

Advantages over other Solenoid Valves

Hot Water Solenoid Valves offer a fail-safe design, typically being normally closed or open, which ensures that they revert to a safe state in the event of a power failure. They are also compact and lightweight, making them suitable for applications where space is limited. Additionally, they provide very fast actuation times compared to motorized valves, which is beneficial in applications requiring quick cycling.

Limitations

One limitation of Hot Water Solenoid Valves is their restricted media flow compared to other types of valves, which can lead to clogging and inconsistent operation. The diaphragm design, often used in these valves, can also restrict flow due to its small pilot hole, which is necessary for pressure equalization.

Considerations

When selecting Hot Water Solenoid Valves, it is important to consider initial costs, which can vary based on the complexity and materials of the valve. Operating expenses are generally low due to their efficient design, but maintenance costs can arise from potential clogging issues. Durability and accuracy are typically high, but regular maintenance is recommended to ensure optimal performance and longevity. Replacement costs should also be considered, especially in systems where downtime is critical.

97 Results
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
  • Valve Type: Diaphragm (optional feature); Relief (optional feature); Safety; Shut Off (optional feature)
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
  • Valve Type: Diaphragm (optional feature); Needle (optional feature); Relief; Safety; Shut Off (optional feature)
2/2 Way Direct Acting Solenoid Valve Combinable, DN 1,5 - 5,0 -- 43.00x.xx6
from A. u. K. Müller GmbH & Co. KG

The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact size, complex multi-valve assemblies with multiple medium channels are... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 116.03
  • Valve Size: 0.059 to 0.197
  • Number of Ports: 2
Dry Plunger Solenoid Steam Valve -- DSV28N-NC-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 0.00 to 44.00
  • Valve Size: 0.236 to 0.312
  • Number of Ports: 2
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
SOLENOID VALVE 2W DIRECT LIFT -- 72218RN4UE00N0C111P3
from Parker Hannifin / Automation Group / Fluid Control Division

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]

  • Media: Air; Water; Hot Water
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.500
  • Number of Ports: 2
298 Series Steam Valves -- 8298A001
from ASCO

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]

  • Media: Water; Hot Water; Steam; Corrosive Fluids
  • Number of Ports: 2
  • Valve Size: 0.500
  • Unpowered State: Normally Closed
2-Way 316 Stainless Steel Solenoid Valves -- OMEGA-FLO® SV170
from OMEGA Engineering, Inc.

SV170 Series 2-way 316 SS solenoid valves are internally piloted. They feature 316 stainless steel construction and FKM seal material. The temperature range of -10 to 138 °C (14 to 280 °F) and the FKM O-ring make these valves ideal for many aggressive liquids and gases. A strain-relief... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 200.00
  • Valve Size: 0.375 to 1.500
  • Number of Ports: 2
Model 1314 Solenoid Valve -- 1314BE06
from Clark Solutions

The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The valves employ... [See More]

  • Media: Water; Hot Water; Steam
  • Number of Ports: 2
  • Valve Size: 0.748
  • Power: 12 to 240
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.591
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC -- 18.00x.000
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Steam
  • Maximum Pressure: 0.00 to 174.05
  • Valve Size: 0.059 to 0.098
  • Number of Ports: 2
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.00
  • Valve Size: 0.470 to 0.750
  • Power: 12 to 240
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
SOLENOID VALVE 2W STEAM VALVES -- 06FS3C2340ACF4C05
from Parker Hannifin / Automation Group / Fluid Control Division

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]

  • Media: Water; Hot Water
  • Maximum Pressure: 0.00 to 50.00
  • Valve Size: 0.375
  • Number of Ports: 2
8220 Series - Hot Water and Steam Valves -- 8220A023 - 120/60,110/50
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Number of Ports: 2
  • Valve Size: 0.750
  • Power: 110 to 120
2-Way Hot Water and Steam Solenoid Valve -- SV4000A
from OMEGA Engineering, Inc.

SV4000 Series 2-way hot water and steam solenoid valves are internally piloted. They feature brass and 316 stainless steel construction, and PTFE seal material. The temperature range of 0 to 182 °C (32 to 360 °F) and the PTFE O-ring make these valves ideal for media such as hot water and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.438 to 1.000
  • Number of Ports: 2
Model 1323, 3-Way Solenoid Valve -- 1323BA17C
from Clark Solutions

Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Media: Air; Water; Hot Water; Gas; Steam
  • Maximum Pressure: 43.51 to 290.08
  • Valve Size: 0.069 to 0.098
  • Number of Ports: 3
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.787
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 1- 5 Not Media Separated, Duty Cycle 100 % -- 43.00x.142, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.039 to 0.197
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
General Service Solenoid Valves -- 8210G001HW
from ASCO

bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.375
  • Number of Ports: 2
Model 1327 Solenoid Valve -- 1327BA122
from Clark Solutions

Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]

  • Media: Air; Water; Hot Water; Gas; Steam
  • Maximum Pressure: 31.91 to 1450.38
  • Valve Size: 0.049 to 0.207
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.984
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 1- 5 Not Media Separated, Duty Cycle 50 % -- 43.00x.142, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.039 to 0.197
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
General Service Solenoid Valves -- 8210G095HW
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8263: direct acting miniature valves. [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 100.00
  • Valve Size: 0.750
  • Number of Ports: 2
Model 1342 2-Way Solenoid Valve -- 1342BA06
from Clark Solutions

Model 1342 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]

  • Media: Air; Water; Hot Water; Gas; Steam
  • Number of Ports: 2
  • Valve Size: 0.787 to 2.992
  • Power: 12 to 120
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.260
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 100 % -- 43.00x.102, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 43.51
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
General Service Solenoid Valves -- 8267G007
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8267: direct acting straight-through,. [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 15.00
  • Valve Size: 0.500
  • Number of Ports: 2
Model 1365, 3-Way Solenoid Valve -- 1365BA17C
from Clark Solutions

Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Media: Air; Water; Hot Water; Gas
  • Maximum Pressure: 116.03 to 290.08
  • Valve Size: 0.069 to 0.157
  • Number of Ports: 3
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 1.575
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 100 % -- 43.00x.122, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated from the medium by PTFE... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 72.52
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Hot Water and Steam Valves -- 8220G009
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.250
  • Number of Ports: 2
Model 1390, 2-Way, Solenoid Valve -- 1390BA2
from Clark Solutions

Model 1390 two-way normally closed and normally open solenoid. valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. [See More]

  • Media: Air; Water; Hot Water; Gas; Steam
  • Number of Ports: 2
  • Valve Size: 0.236 to 0.472
  • Power: 12 to 240
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % -- 43.00x.102, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 43.51
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Hot Water and Steam Valves -- 8220G011
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.500
  • Number of Ports: 2
Model 2026, 2-Way, NC Solenoid Valve -- 2026BA121
from Clark Solutions

Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including. Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valve coil and housing is weather, water and saline... [See More]

  • Media: Air; Water; Hot Water; Gas; Steam
  • Maximum Pressure: 58.02 to 725.19
  • Valve Size: 0.047 to 0.089
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % -- 43.00x.122, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 72.52
  • Valve Size: 0.118 to 0.197
  • Number of Ports: 2
Hot Water and Steam Valves -- 8220G013
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 2.000
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.150
  • Number of Ports: 2
2/2 Way Direct Acting Solenoid Valve, NO -- 18.00x.001
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Steam
  • Maximum Pressure: 0.00 to 116.03
  • Valve Size: 0.047 to 0.098
  • Number of Ports: 2
Hot Water and Steam Valves -- 8220G025
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.000
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.394
  • Number of Ports: 2
2/2-Way Drain Valve NC, DN 40 IP 65, IP 68 -- 04.040.116
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 1.74
  • Unpowered State: Normally Closed
Hot Water and Steam Valves -- 8220G027
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.250
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
2/2-Way Drain Valve NC, DN 50 IP 65, IP 68 -- 04.050.116
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 1.74
  • Unpowered State: Normally Closed
Hot Water and Steam Valves -- 8220G029
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.500
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
2/2-Way Lever Valve -- 47.00x.102
from A. u. K. Müller GmbH & Co. KG

2/2-way lever valve. APPLICATIONS. Hot / cold drink dispensers. tank or boiler draining. medical engineering. laboratory / analysis equipment. CHARACTERISTICS. Direct acting. medium separated. Long term performance capability. no minimal pressure required. Easy to assemble and service. Low power... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.079 to 0.157
  • Number of Ports: 2
Hot Water and Steam Valves -- 8220G031
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 2.000
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
3/2 Way Direct Acting Solenoid Valve -- 18.00x.032
from A. u. K. Müller GmbH & Co. KG

3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Steam
  • Maximum Pressure: 0.00 to 232.06
  • Valve Size: 0.047 to 0.098
  • Number of Ports: 2 to 3
Hot Water and Steam Valves -- 8220G095
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.750
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
3/2-Way Lever Valve, DN 4 -- 47.004.103
from A. u. K. Müller GmbH & Co. KG

Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles connections. The coil system... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 36.26
  • Valve Size: 0.157
  • Number of Ports: 2 to 3
Hot Water and Steam Valves -- 8221G005HW
from ASCO

Pilot operated, normally open or normally closed. • Snubber slows disc closing speed to protect system. against water hammer damage more effectively than. other techniques. • Pressure spike due to water hammer is reduced to a. point eliminating the need for suppressors or other. controls... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.750
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
Aquastop -- 13.007.226
from A. u. K. Müller GmbH & Co. KG

Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 2.90 to 145.04
  • Power Connection Description: AMP 180908
Hot Water and Steam Valves -- 8221G007HW
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8221: slow-closing, anti-water hammer... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.000
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
Bi Stable Cartridge Valve, DN 5 -- 050-B05.060
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.197
  • Number of Ports: 2
Hot Water and Steam Valves -- 8222G003
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.750
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.575
  • Number of Ports: 3
Bi Stable Cartridge Valve, DN 5 -- 50.005.101 bi
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Unpowered State: Normally Closed
Hot Water and Steam Valves -- 8222G005
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 200.00
  • Valve Size: 0.750
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 3
Bi Stable Cartridge Valve, DN 7 -- 50.007.101 bi M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Unpowered State: Normally Closed
Hot Water and Steam Valves -- 8222G047
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.500
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 3
Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Hot Water and Steam Valves -- 8222G049
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.750
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.394
  • Number of Ports: 3
Bi Stable Integrated Cartridge Valve, DN 7 Urinal Applications -- 050-U07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.276
  • Number of Ports: 2
Hot Water and Steam Valves -- 8222G064
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 80.00
  • Valve Size: 0.375
  • Number of Ports: 2
co-ax® Green Line Valves
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1450.38
  • Valve Size: 0.591
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.114
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Power Connection Description: Flat Tabs
Hot Water and Steam Valves -- 8222G066
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 80.00
  • Valve Size: 0.500
  • Number of Ports: 2
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1950.00
  • Valve Size: 0.375
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.124
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Power Connection Description: Flat Tabs
Hot Water and Steam Valves -- 8222G070
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.250
  • Number of Ports: 2
High Pressure Valve - Coaxial -- KB 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 6000.00
  • Valve Size: 0.375
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.127
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Power Connection Description: Flat Tabs
Hot Water and Steam Valves -- 8222G074
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8222: pilot operated diaphragm and... [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.375
  • Number of Ports: 2
High Pressure Valve - Coaxial -- KB 20
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 750.00
  • Valve Size: 0.315 to 0.551
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 13 Media Separated -- 01.013.127
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Power Connection Description: Flat Tabs
Hot Water and Steam Valves -- 8267G011
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8267: direct acting straight-through,. [See More]

  • Media: Water; Hot Water; Steam
  • Maximum Pressure: 30.00
  • Valve Size: 0.375
  • Number of Ports: 2
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 7500.00
  • Valve Size: 0.059 to 0.118
  • Number of Ports: 2
Servo-Controlled Solenoid Valve NC, DN 17 -- 01.017.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Media: Water; Hot Water; Cold Water  
  • Number of Ports: 2
  • Maximum Pressure: 4.35 to 145.04
  • Power Connection Description: Flat Tabs
Series 8256 - Direct acting, normally closed solenoid valves -- U8256A001V
from ASCO

Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas
  • Number of Ports: 2
  • Maximum Pressure: 500.00
  • Power: 6 to 7
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Number of Ports: 3
  • Valve Size: 0.472
  • Power: 12 to 230